- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Contact Materials
- Series
- Number of Positions
- Pitch
- Contact Plating
- Number of Rows
- Mounting Angle
- Housing Material
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product
Attribute column
Categories
Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Current Rating | Contact Finish | Termination Style | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Product | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 807-009-425-107 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 807-009 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 807 | Solder | 9 Position | Green | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 9 | Flush Mount, Top Opening, Threaded Insert, M3 | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 105-008-202-200 EDAC Inc. | In Stock | - | - | Gold | - | - | - | - | Copper Alloy | 1 | - | EDAC Inc. | - | Through Hole | Strip | Active | - | - | * | - | 8 Position | - | 1 Row | - | - | 5.08 mm | 10 A | - | Solder Pin | - | - | - | - | - | Contacts | Vertical | - | - | - | 1.57 mm | ||
![]() 105-042-202-200 EDAC Inc. | In Stock | - | - | Gold | - | - | - | - | Copper Alloy | 1 | - | EDAC Inc. | - | Through Hole | Strip | Active | Details | - | * | - | 42 Position | - | 1 Row | - | - | 5.08 mm | 10 A | - | Solder Pin | - | - | - | - | - | Contacts | Vertical | - | - | - | 1.57 mm | ||
![]() 807-009-458-101 EDAC Inc. | In Stock | - | - | Gold | Through Hole, Right Angle | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 807-009 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 807 | Solder | 9 Position | Green | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 9 | - | Receptacles | Right Angle | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 105-040-208-200 EDAC Inc. | In Stock | - | - | Gold | - | - | - | - | Copper Alloy | 1 | - | EDAC Inc. | - | Through Hole | Strip | Active | - | - | * | - | 40 Position | - | 1 Row | - | - | 5.08 mm | 5 A | - | Solder Pin | - | - | - | - | - | Contacts | Vertical | - | - | - | 1.57 mm | ||
![]() 887-029-558-604 EDAC Inc. | In Stock | - | - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 887-029 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 887 | Solder | 29 Position | Black | 1 Row | Female | Cantilever | 3.96 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 29 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 887-030-523-204 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 887-030 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 887 | Solder | 30 Position | Black | 2 Row | Female | Cantilever | 3.96 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 15 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 106-036-253-100 EDAC Inc. | In Stock | - | - | Gold | - | - | - | - | Copper Alloy | 1 | - | EDAC Inc. | - | Through Hole | Strip | Active | - | - | * | - | 36 Position | - | 1 Row | - | - | 2.54 mm | 5 A | - | Solder Pin | - | - | - | - | - | Contacts | - | - | - | - | 1.57 mm | ||
![]() 105-067-208-100 EDAC Inc. | In Stock | - | - | Gold | - | - | - | - | Copper Alloy | 1 | - | EDAC Inc. | - | Through Hole | Strip | Active | - | - | * | - | 67 Position | - | 1 Row | - | - | 2.54 mm | 5 A | - | Solder Pin | - | - | - | - | - | Contacts | Vertical | - | - | - | 1.57 mm | ||
![]() 105-009-208-100 EDAC Inc. | In Stock | - | - | Gold | - | - | - | - | Copper Alloy | 1 | - | EDAC Inc. | - | Through Hole | Strip | Active | - | - | * | - | 9 Position | - | 1 Row | - | - | 2.54 mm | 5 A | - | Solder Pin | - | - | - | - | - | Contacts | Vertical | - | - | - | 1.57 mm | ||
![]() 887-030-520-207 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 887-030 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 887 | Solder | 30 Position | Black | 2 Row | Female | Cantilever | 3.96 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 15 | Flush Mount, Top Opening, Threaded Insert, M3 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 106-014-253-200 EDAC Inc. | In Stock | - | - | Gold | - | - | - | - | Copper Alloy | 1 | - | EDAC Inc. | - | Through Hole | Strip | Active | - | - | * | - | 14 Position | - | 1 Row | - | - | 5.08 mm | 5 A | - | Solder Pin | - | - | - | - | - | Contacts | - | - | - | - | 1.57 mm | ||
![]() 887-028-558-204 EDAC Inc. | In Stock | - | - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 887-028 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 887 | Solder | 28 Position | Black | 2 Row | Female | Cantilever | 3.96 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 14 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 887-028-556-803 EDAC Inc. | In Stock | - | - | Gold | Board Edge, Straddle Mount | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 887-028 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 887 | Solder | 28 Position | Black | 2 Row | Female | Cantilever | 3.96 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 14 | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | Card Extender | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 887-029-541-102 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 887-029 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 887 | Wire Wrap | 29 Position | Black | 1 Row | Female | Cantilever | 3.96 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 29 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 807-010-425-112 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 807-010 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 807 | Solder | 10 Position | Green | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 10 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 105-027-208-200 EDAC Inc. | In Stock | - | - | Gold | - | - | - | - | Copper Alloy | 1 | - | EDAC Inc. | - | Through Hole | Strip | Active | - | - | * | - | 27 Position | - | 1 Row | - | - | 5.08 mm | 5 A | - | Solder Pin | - | - | - | - | - | Contacts | Vertical | - | - | - | 1.57 mm | ||
![]() 887-028-524-103 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 887-028 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 887 | Solder | 28 Position | Black | 1 Row | Female | Cantilever | 3.96 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 28 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 807-010-421-102 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 807-010 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 807 | Solder | 10 Position | Green | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 10 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 105-061-208-100 EDAC Inc. | In Stock | - | - | Gold | - | - | - | - | Copper Alloy | 1 | - | EDAC Inc. | - | Through Hole | Strip | Active | - | - | * | - | 61 Position | - | 1 Row | - | - | 2.54 mm | 5 A | - | Solder Pin | - | - | - | - | - | Contacts | Vertical | - | - | - | 1.57 mm |