- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Contact Materials
- Series
- Number of Positions
- Pitch
- Contact Plating
- Number of Rows
- Mounting Angle
- Housing Material
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product
Attribute column
Categories
Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Current Rating | Contact Finish | Termination Style | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Product | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 895-144-558-807 EDAC Inc. | In Stock | - | - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-144 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 144 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 72 | Top Mount Opening, Threaded Insert, M3 | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-050-525-808 EDAC Inc. | 25 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-050 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 50 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 25 | Top Mount Opening, Threaded Insert, 4-40 | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-144-558-804 EDAC Inc. | 2540 |
| - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-144 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 144 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 72 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-142-544-808 EDAC Inc. | 2552 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-142 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Wire Wrap | 142 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Wrap | Non Specified - Dual Edge | Dual | 5000 MOhms | 71 | Top Mount Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-018-525-507 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-018 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 18 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 9 | Top Mount Opening, Threaded Insert, M3 | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-054-525-504 EDAC Inc. | 25 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-054 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 54 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 27 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-036-525-108 EDAC Inc. | 8 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-036 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 36 Position | Green | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 36 | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-066-525-404 EDAC Inc. | 2468 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-066 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 66 Position | Green | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 66 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-144-559-803 EDAC Inc. | 2156 |
| - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-144 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 144 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 72 | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-011-525-412 EDAC Inc. | 25 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-011 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 11 Position | Green | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 11 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-030-525-802 EDAC Inc. | 8 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-030 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 30 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 15 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-052-525-512 EDAC Inc. | 25 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-052 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 52 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 26 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-015-525-607 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-015 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 15 Position | Green | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 15 | Top Mount Opening, Threaded Insert, M3 | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-064-525-602 EDAC Inc. | 2051 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-064 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 64 Position | Green | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 64 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-094-525-812 EDAC Inc. | 8 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-094 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 94 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 47 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-019-525-402 EDAC Inc. | 25 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-019 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 19 Position | Green | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 19 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-140-525-802 EDAC Inc. | 25 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-140 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 140 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 70 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-036-525-107 EDAC Inc. | 8 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-036 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 36 Position | Green | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 36 | Flush Mount, Top Opening, Threaded Insert, M3 | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-036-525-804 EDAC Inc. | 8 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-036 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 36 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 18 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-102-525-212 EDAC Inc. | 8 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-102 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 102 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 51 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm |