- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Contact Materials
- Series
- Number of Positions
- Pitch
- Contact Plating
- Number of Rows
- Mounting Angle
- Housing Material
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product
Attribute column
Categories
Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Mounting Option 1 | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Contact Type | Pitch | Total Number of Contacts | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | Body Breadth | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Mating Contact Pitch | Termination Type | Durability | Insulator Color | Contact Arrangement | Product | Mounting Angle | Features | Contact Finish Thickness | Plating Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 307-030-500-304 EDAC Inc. | In Stock | - | - | - | Gold | - | Thermoplastic Polyester | - | - | - | - | - | Copper Alloy | - | - | - | - | + 105 C | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | Details | - | - | - | 1.8 kV | - | - | 307 | - | - | 30 Position | 105 °C | -65 °C | - | 3 Row | - | - | 3.96 mm | - | - | 5 A | - | Solder | - | - | - | - | - | - | - | - | - | 5000 MOhms | - | - | - | - | - | - | - | Receptacles | - | - | - | - | - | 1.57 mm | ||
![]() 10121510-080412CLF AMPHENOL FCI ASIA PTE LTD | 5 |
| - | - | GXT | Through Hole, Right Angle | Thermoplastic (TP) | Thermoplastic | - | 10121510 | - | - | Copper Alloy | 392 | - | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Mounting Peg | - | - | - | - | Tray | - | - | Active | - | - | - | HPCE | - | 17 V, 548 V | -55°C ~ 105°C | - | 10121510 | Solder | - | 12 Position | - | - | Black | 2 Row | Female | - | 2.54 mm, 1.27 mm | - | - | 9 A | Gold or Gold, GXT™ | Solder | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 6; 6 | - | - | - | - | - | Power/Signal | Receptacles | Right Angle | Board Lock | - | - | 0.062 (1.57mm) | - | ||
![]() 10139371-1410HLF AMPHENOL FCI ASIA PTE LTD | 180 |
| - | - | - | - | - | - | - | 10139371 | - | - | - | 180 | - | - | - | - | Amphenol ICC (FCI) | - | - | - | - | - | - | Tray | - | - | Active | - | - | - | eHPCE | - | - | - | Tray | 10139371 | - | - | 24 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | ||
![]() 10145457-001LF AMPHENOL FCI ASIA PTE LTD | 30 |
| - | - | Gold | Through Hole, Right Angle | Thermoplastic (TP) | Thermoplastic, Glass Filled | - | 10145457 | - | - | Copper Alloy | 504 | - | - | - | + 125 C | Amphenol ICC (FCI) | - 40 C | Mounting Peg | - | - | - | - | Tray | - | - | Active | - | - | - | HPCE | - | - | -40°C ~ 125°C | Tray | HPCE® | Solder | - | 24 Position | - | - | Black | 2 Row | Male | - | 1.27 mm | - | - | - | Gold or Gold, GXT™ | Solder | - | - | - | - | - | - | - | Fits Female Edgecards | Dual | 5000 MOhms Power, 500 MOhms Signal | 12 | - | - | - | - | - | Signal | Headers | Right Angle | Board Lock, Mating Guide | - | - | - | - | ||
![]() 10119583-004LF AMPHENOL FCI ASIA PTE LTD | 30 |
| - | - | GXT | Through Hole | Thermoplastic (TP) | Thermoplastic | - | 10119583 | - | - | Copper Alloy | 196 | - | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Mounting Peg | - | - | - | - | Tray | - | - | Active | - | - | - | HPCE | - | 17 V, 548 V | -55°C ~ 105°C | Tray | Power Edge | Solder | - | 24 Position | - | - | Black | 2 Row | Female | Cantilever | 2.54 mm, 1.27 mm | - | - | 9 A | Gold or Gold, GXT™ | Solder | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 18; 12 | - | - | - | - | - | Power/Signal | Receptacles | Right Angle | Board Lock | - | - | 0.062 (1.57mm) | - | ||
![]() 10124028-003LF AMPHENOL FCI ASIA PTE LTD | 38 |
| - | - | GXT | Through Hole | Thermoplastic (TP) | Thermoplastic | - | 10124028 | - | NOT SPECIFIED | Copper Alloy | 270 | AMPHENOL FCI ASIA PTE LTD | - | 10124028-003LF | + 105 C | Amphenol ICC (FCI) | - 55 C | Through Hole | - | - | - | - | Tray | - | Active | Active | 5.77 | - | Yes | HPCE | - | 17 V, 548 V | -55°C ~ 105°C | Tray | Power Edge | Press-Fit | CARD EDGE CONNECTOR | 22 Position | - | - | Black | 2 Row | Female | - | 2.54 mm, 1.27 mm | - | compliant | 9 A | Gold or Gold, GXT™ | Press Fit | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 12; 26 | - | - | - | - | - | Power/Signal | Receptacles | Vertical | Board Lock | - | - | 0.062 (1.57mm) | - | ||
![]() 307-010-501-300 EDAC Inc. | In Stock | - | - | - | Gold | - | Thermoplastic Polyester | - | - | - | - | - | Copper Alloy | 25 | - | - | - | + 105 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.443808 oz | - | - | - | 307 | - | - | 10 Position | - | - | - | 3 Row | - | - | 3.96 mm | - | - | 5 A | - | Solder | - | - | - | - | - | - | - | - | - | 5000 MOhms | - | - | - | - | - | - | - | Receptacles | - | - | - | - | - | - | ||
![]() 10035388-204LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | Through Hole, Right Angle | Thermoplastic (TP) | Thermoplastic | - | 10035388 | - | - | Copper Alloy | 126 | - | - | - | + 105 C | Amphenol ICC (FCI) | - 5 C | - | - | - | - | - | Tray | - | - | Active | - | - | - | Power Edge | - | 1000 VAC | -5°C ~ 105°C | Tray | Power Edge | Solder | - | 60 Position | - | - | Black | 2 Row | Female | Cantilever | 2.54 mm | - | - | 7 A | Gold | Solder | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms | - | - | - | - | - | - | Power | Receptacles | Right Angle | - | 30.0µin (0.76µm) | - | 0.062 (1.57mm) | - | ||
![]() HSEC8-180-01-H-DV-A-BL Samtec, Inc. | 45 |
| - | 3 Weeks | - | BOARD | - | - | LOCKING | - | 3.27 inch | AU ON NI | BERYLLIUM COPPER | 28 | SAMTEC INC | LIQUID CRYSTAL POLYMER (LCP) | HSEC8-180-01-H-DV-A-BL | - | - | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | - | Active | - | 5.77 | Details | Yes | Edge Rate | - | - | - | Tray | HSEC8 | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | 160 | compliant | - | - | - | COMMERCIAL | 2 | 0.28 inch | 0.314 inch | 2.8 A | BELLOWED TYPE | 15 mΩ | - | - | 1000000000 Ω | - | - | 0.032 inch | SURFACE MOUNT | 1000 Cycles | BLACK | - | - | - | - | - | 30u inch | - | - | ||
![]() CE1204000110111 AMPHENOL FCI ASIA PTE LTD | 45 |
| - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 400 | - | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | Tray | - | - | - | 2 Position | - | - | - | 2 Row | - | - | 0.8 mm | - | - | 0.5 A, 20 A | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | Signal, Power | Headers | Straight | - | - | - | - | 1.6 mm | ||
![]() SE1B18023111111 AMPHENOL FCI ASIA PTE LTD | 25 |
| - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 468 | - | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | Tray | Slim Cool Edge | - | - | 12 Power, 180 Signal | - | - | - | 2 Row | - | - | 0.65 mm | - | - | 0.5 A | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | Signal, Power | Headers | Vertical | - | - | - | - | - | ||
![]() CE1002000110111 AMPHENOL FCI ASIA PTE LTD | 38 |
| - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 1500 | - | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | Tray | - | - | - | 20 Position | - | - | - | 2 Row | - | - | 0.8 mm | - | - | 0.5 A, 20 A | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | Signal | Headers | Straight | - | - | - | - | 1.6 mm | ||
![]() SE1004023111111 AMPHENOL FCI ASIA PTE LTD | 38 |
| - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 400 | - | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | Tray | Slim Cool Edge | - | - | 40 Position | - | - | - | 2 Row | - | - | 0.65 mm | - | - | 0.5 A | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | Signal | Headers | Vertical | - | - | - | - | - | ||
![]() SE1402023111111 AMPHENOL FCI ASIA PTE LTD | 21 |
| - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 800 | - | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | Tray | Slim Cool Edge | - | - | 4 Power, 20 Signal | - | - | - | 2 Row | - | - | 0.65 mm | - | - | 0.5 A | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | Signal, Power | Headers | Vertical | - | - | - | - | - | ||
![]() SE1016023111111 AMPHENOL FCI ASIA PTE LTD | 30 |
| - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 400 | - | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | Reel | Slim Cool Edge | - | - | 160 Position | - | - | - | 2 Row | - | - | 0.65 mm | - | - | 0.5 A | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | Signal | Headers | Vertical | - | - | - | - | - | ||
![]() 87715-9920 Molex | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | Tin | 630 | MOLEX LLC | - | 87715-9920 | + 85 C | - | - 55 C | Through Hole | - | - | - | - | - | 0877159920 | Obsolete | - | 5.84 | Details | - | - | 0.366955 oz | 50 VAC/DC | - | Tray | 87715 | - | CARD EDGE CONNECTOR | 200 Position | - | - | - | - | - | - | - | - | unknown | 1.1 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI | Vertical | - | - | - | - | - | ||
![]() SE1018023111111 AMPHENOL FCI ASIA PTE LTD | 29 |
| - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 400 | - | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | Reel | Slim Cool Edge | - | - | 180 Position | - | - | - | 2 Row | - | - | 0.65 mm | - | - | 0.5 A | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | Signal | Headers | Vertical | - | - | - | - | - | ||
![]() SE1B06023111111 AMPHENOL FCI ASIA PTE LTD | 29 |
| - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 800 | - | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | Tray | Slim Cool Edge | - | - | 12 Power, 60 Signal | - | - | - | 2 Row | - | - | 0.65 mm | - | - | 0.5 A | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | Signal, Power | Headers | Vertical | - | - | - | - | - | ||
![]() CE1202000110111 AMPHENOL FCI ASIA PTE LTD | 21 |
| - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 720 | - | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | Tray | - | - | - | 2 Position | - | - | - | 2 Row | - | - | 0.8 mm | - | - | 0.5 A, 20 A | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | Signal, Power | Headers | Straight | - | - | - | - | 1.6 mm | ||
![]() CE1402000110111 AMPHENOL FCI ASIA PTE LTD | 25 |
| - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 400 | - | - | - | + 105 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | Tray | - | - | - | 4 Power, 20 Signal | - | - | - | 2 Row | - | - | 0.8 mm | - | - | 0.5 A, 20 A | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | Signal, Power | Headers | Vertical | - | - | - | - | 1.6 mm |