- Manufacturer
- Number of Positions
- Pitch
- Gender
- Series
- Contact Materials
- Housing Material
- Color
- Packaging
- Connector Type
- Mounting Type
- Termination
- Current Rating
Attribute column
Categories
Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | Underplate Material | Base Product Number | Contact Materials | Insulation Materials | Mfr | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Contact Type | Pitch | Orientation | Contact Finish | Number of Contacts | Housing Color | Lead Length | Card Type | Read Out | Number of Positions/Bay/Row | Row Spacing | Flange Feature | ELV | Product | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 895-010-525-202 EDAC | 9 |
| - | Gold | - | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | - | 895-010 | Copper Alloy | - | EDAC Inc. | Panel Mount | Bulk | Active | - | -40°C ~ 125°C | - | 895 | Solder | - | 10 | - | - | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | - | Gold | - | - | - | Non Specified - Dual Edge | Dual | 5 | - | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() 895-013-540-607 EDAC | In Stock | - | - | Gold | - | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | - | 895-013 | Copper Alloy | - | EDAC Inc. | Panel Mount | Bulk | Active | - | -40°C ~ 125°C | - | 895 | Wire Wrap | - | 13 | - | - | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | - | Gold | - | - | - | Non Specified - Single Edge | Single | 13 | - | Top Mount Opening, Threaded Insert, M3 | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() 895-011-525-603 EDAC | 18 |
| - | Gold | - | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | - | 895-011 | Copper Alloy | - | EDAC Inc. | Panel Mount | Bulk | Active | - | -40°C ~ 125°C | - | 895 | Solder | - | 11 | - | - | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | - | Gold | - | - | - | Non Specified - Single Edge | Single | 11 | - | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() 895-019-521-404 EDAC | 9 |
| - | Gold | - | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | - | 895-019 | Copper Alloy | - | EDAC Inc. | Panel Mount | Bulk | Active | - | -40°C ~ 125°C | - | 895 | Solder | - | 19 | - | - | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | - | Gold | - | - | - | Non Specified - Single Edge | Single | 19 | - | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() 895-012-541-104 EDAC | 9 |
| - | Gold | - | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | - | 895-012 | Copper Alloy | - | EDAC Inc. | Panel Mount | Bulk | Active | - | -40°C ~ 125°C | - | 895 | Wire Wrap | - | 12 | - | - | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | - | Gold | - | - | - | Non Specified - Single Edge | Single | 12 | - | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() 895-012-540-802 EDAC | 9 |
| - | Gold | - | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | - | 895-012 | Copper Alloy | - | EDAC Inc. | Panel Mount | Bulk | Active | - | -40°C ~ 125°C | - | 895 | Wire Wrap | - | 12 | - | - | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | - | Gold | - | - | - | Non Specified - Dual Edge | Dual | 6 | - | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() 895-012-540-203 EDAC | In Stock | - | - | Gold | - | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | - | 895-012 | Copper Alloy | - | EDAC Inc. | Panel Mount | Bulk | Active | - | -40°C ~ 125°C | - | 895 | Wire Wrap | - | 12 | - | - | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | - | Gold | - | - | - | Non Specified - Dual Edge | Dual | 6 | - | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() 895-050-541-412 EDAC | 18 |
| - | - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | - | 895-050 | Copper Alloy | - | EDAC Inc. | - | Bulk | Active | - | -40°C ~ 125°C | - | 895 | Wire Wrap | - | 50 | - | - | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | - | Gold | - | - | - | Non Specified - Single Edge | Single | 50 | - | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | - | - | ||
![]() 895-114-520-212 EDAC | 26 |
| - | Gold | - | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | - | 895-114 | Copper Alloy | - | EDAC Inc. | Panel Mount | Bulk | Active | - | -40°C ~ 125°C | - | 895 | Solder | - | 114 | - | - | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | - | Gold | - | - | - | Non Specified - Dual Edge | Dual | 57 | - | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() G630E6414611EU Amphenol | 17 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-530844-2 TE Connectivity | In Stock | - | - | Gold | Through Hole | - | Polyester | - | - | - | Bronze | Glass | - | - | - | - | Compliant | - | Bulk | - | Solder | - | 100 | 85 °C | -55 °C | Black | 2 | Female | - | 3.175 mm | Vertical | - | 50 | Black | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 1.778 mm | - | UL94 V-0 | Contains Lead | ||
![]() 857-007-505-112 EDAC | 26 |
| - | Gold | - | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | - | 857-007 | Copper Alloy | - | EDAC Inc. | Panel Mount | Bulk | Active | - | -40°C ~ 125°C | - | 857 | Solder Eyelet(s) | - | 7 | - | - | Black | 1 | Female | Semi Bellows | 0.156 (3.96mm) | - | Gold | - | - | - | Non Specified - Single Edge | Single | 7 | - | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() 845-053-525-607 EDAC | 26 |
| - | Gold | - | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | - | 845-053 | Copper Alloy | - | EDAC Inc. | Panel | Bulk | Active | - | -40°C ~ 125°C | - | 845 | Solder | - | 53 | - | - | Green | 1 | Female | Cantilever | 0.100 (2.54mm) | - | Gold | - | - | - | Non Specified - Single Edge | Single | 53 | - | Top Mount Opening, Threaded Insert, M3 | - | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() 807-084-442-207 EDAC | 2701 |
| - | Gold | - | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | - | 807-084 | Copper Alloy | - | EDAC Inc. | Panel Mount | Bulk | Active | - | -40°C ~ 125°C | - | 807 | Wire Wrap | - | 84 | - | - | Green | 2 | Female | Semi Bellows | 0.156 (3.96mm) | - | Tin | - | - | - | Non Specified - Dual Edge | Dual | 42 | - | Flush Mount, Top Opening, Threaded Insert, M3 | - | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() 845-116-525-807 EDAC | In Stock | - | - | Gold | - | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | - | 845-116 | Copper Alloy | - | EDAC Inc. | Panel | Bulk | Active | - | -40°C ~ 125°C | - | 845 | Solder | - | 116 | - | - | Green | 2 | Female | Cantilever | 0.100 (2.54mm) | - | Gold | - | - | - | Non Specified - Dual Edge | Dual | 58 | - | Top Mount Opening, Threaded Insert, M3 | - | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() 895-005-542-102 EDAC | 26 |
| - | Gold | - | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | - | 895-005 | Copper Alloy | - | EDAC Inc. | Panel Mount | Bulk | Active | - | -40°C ~ 125°C | - | 895 | Wire Wrap | - | 5 | - | - | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | - | Gold | - | - | - | Non Specified - Single Edge | Single | 5 | - | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() 895-016-524-803 EDAC | 26 |
| - | - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | - | 895-016 | Copper Alloy | - | EDAC Inc. | - | Bulk | Active | - | -40°C ~ 125°C | - | 895 | Solder | - | 16 | - | - | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | - | Gold | - | - | - | Non Specified - Dual Edge | Dual | 8 | - | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | - | - | - | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | - | - | ||
![]() 5-119791-1 TE Connectivity | In Stock | - | - | Gold | Through Hole | - | Polyester | - | Nickel | - | Bronze | Glass | - | - | - | - | Compliant | - | - | - | Press-Fit | Connector | 30 | - | - | Black | 2 | Female | - | 2.54 mm | Vertical | - | - | Black | 4.57 mm | - | - | - | 5.08 mm | - | Compliant | - | - | - | - | 1.8034 mm | - | UL94 V-0 | Not Applicable | ||
![]() 845-068-525-201 EDAC | 5 |
| - | - | - | Through Hole | - | Diallyl Phthalate (DAP) | - | 845-068 | Copper Alloy | - | EDAC Inc. | - | Bulk | Active | - | -40°C ~ 125°C | - | 845 | Solder | - | 68 | - | - | Green | 2 | Female | Cantilever | 0.100 (2.54mm) | - | Gold | - | - | - | Non Specified - Dual Edge | Dual | 34 | - | - | - | - | - | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | - | - | ||
![]() 807-058-400-212 EDAC | 5 |
| - | - | - | Through Hole | - | Diallyl Phthalate (DAP) | - | 807-058 | Copper Alloy | - | EDAC Inc. | - | Bulk | Active | - | -40°C ~ 125°C | - | 807 | Solder Eyelet(s) | - | 58 | - | - | Green | 2 | Female | Semi Bellows | 0.156 (3.96mm) | - | Tin | - | - | - | Non Specified - Dual Edge | Dual | 29 | - | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | - | - |