- Manufacturer
- Number of Positions
- Pitch
- Gender
- Series
- Contact Materials
- Housing Material
- Color
- Packaging
- Connector Type
- Mounting Type
- Termination
- Current Rating
Attribute column
Categories
Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Mfr | Mounting Styles | Package | Product Status | Operating Temperature | Series | Termination | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Contact Finish | Card Type | Read Out | Number of Positions/Bay/Row | Flange Feature | Product | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 896-072-560-204 EDAC | 12 |
| - | Gold | Board Edge, Straddle Mount | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-072 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Solder | 72 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 36 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | Card Extender | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-042-541-208 EDAC | 12 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-042 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Wire Wrap | 42 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 21 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-082-500-201 EDAC | 12 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-082 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Solder Eyelet(s) | 82 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 41 | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-068-522-204 EDAC | 12 |
| - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | 896-068 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 125°C | 896 | Solder | 68 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 34 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | - | - | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 896-086-556-803 EDAC | 12 |
| - | Gold | Board Edge, Straddle Mount | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-086 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Solder | 86 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 43 | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | Card Extender | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-054-560-808 EDAC | 12 |
| - | Gold | Board Edge, Straddle Mount | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-054 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Solder | 54 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 27 | Top Mount Opening, Threaded Insert, 4-40 | Receptacles | Vertical | Card Extender | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-047-500-108 EDAC | 12 |
| - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | 896-047 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 125°C | 896 | Solder Eyelet(s) | 47 | Black | 1 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Single Edge | Single | 47 | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | - | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 895-010-558-112 EDAC | 12 |
| - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-010 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 10 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 10 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-016-501-101 EDAC | 41 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-016 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 857 | Solder Eyelet(s) | 32 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Gold | Non Specified - Dual Edge | Dual | 16 | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 807-070-456-212 EDAC | 41 |
| - | - | Board Edge, Straddle Mount | - | Diallyl Phthalate (DAP) | 807-070 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 125°C | 807 | Solder | 70 | Green | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 35 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | Card Extender | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 895-020-540-402 EDAC | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-020 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 20 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 20 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 807-041-431-101 EDAC | 12 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 807-041 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 807 | Solder | 41 | Green | 1 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Single Edge | Single | 41 | - | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-012-541-508 EDAC | 12 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-012 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 12 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 6 | Top Mount Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-021-525-107 EDAC | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-021 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 21 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 21 | Flush Mount, Top Opening, Threaded Insert, M3 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-006-457-101 EDAC | 41 |
| - | - | Through Hole, Right Angle | - | Polyphenylene Sulfide (PPS) | 857-006 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 125°C | 857 | Solder | 12 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 6 | - | - | - | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 845-064-525-512 EDAC | 41 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-064 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 125°C | 845 | Solder | 64 | Green | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 32 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-019-553-112 EDAC | 2514 |
| - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-019 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 857 | Solder | 38 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Gold | Non Specified - Dual Edge | Dual | 19 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 807-022-442-212 EDAC | 41 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 807-022 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 807 | Wire Wrap | 22 | Green | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 11 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 726-059-545-101 EDAC | 41 |
| - | - | Through Hole | - | Polyester Thermoplastic | 726-059 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 105°C | 726 | Press-Fit, Wire Wrap | 59 | Black | 1 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Single Edge | Single | 59 | - | - | - | - | 30.0µin (0.76µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 857-008-553-107 EDAC | 41 |
| - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-008 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 857 | Solder | 16 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Gold | Non Specified - Dual Edge | Dual | 8 | Flush Mount, Top Opening, Threaded Insert, M3 | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm |