- Manufacturer
- Number of Positions
- Pitch
- Gender
- Series
- Contact Materials
- Housing Material
- Color
- Packaging
- Connector Type
- Mounting Type
- Termination
- Current Rating
Attribute column
Categories
Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Weight | Material - Insulation | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Approval Agency | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Row Spacing | Flange Feature | Body/Shell Style | ELV | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Halogen Free | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Card Thickness | Length - Termination | Board Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10018784-10103TLF Amphenol ICC (FCI) | 178200 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Nylon | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | - | -55°C~85°C | Tray | - | HPCE® | - | - | Active | 1 (Unlimited) | Solder, Staggered | - | Cantilever | 164 | 85°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.039 1.00mm | - | Straight | - | - | 1.1A | - | - | Gold | 300V | - | - | - | - | - | 164 | - | - | Black | - | - | - | - | PCI Express™ | Dual | 1GOhm | - | - | - | - | - | 300V | - | - | - | - | - | - | Board Guide, Locking Ramp | - | 89mm | 7.4mm | 15.0μin 0.38μm | - | 0.062 1.57mm | - | 1.56mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 305-044-500-202 EDAC Inc. | In Stock |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | Polyester | - | Polyester Thermoplastic | - | Copper, Nickel, Tin Alloy | - | - | -40°C~105°C | Bulk | 2004 | 305 | e3 | yes | Active | 1 (Unlimited) | Solder Eyelet(s) | EAR99 | CARD EDGE CONNECTOR | 44 | - | - | Green | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.156 3.96mm | - | Straight | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mOhm | Non Specified - Dual Edge | Dual | - | 22 | 5.08 mm | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | 5A | - | - | - | - | - | - | 11.7mm | 95mm | 8.71mm | - | - | 0.062 1.57mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 10018784-11000TLF Amphenol ICC (FCI) | 5 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Nylon | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | - | -55°C~85°C | Tray | - | HPCE® | - | - | Active | 1 (Unlimited) | Solder, Staggered | - | Cantilever | 36 | 85°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.039 1.00mm | - | Straight | - | - | 1.1A | - | - | Gold | 300V | - | - | - | - | - | 36 | - | - | Black | - | - | - | - | PCI Express™ | Dual | 1GOhm | - | - | - | - | - | 300V | - | - | - | - | - | - | Board Lock, Locking Ramp | - | 25mm | 7.4mm | 30.0μin 0.76μm | - | 0.062 1.57mm | - | 1.56mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HSEC8-160-01-L-DV-A-BL Samtec Inc. | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | - | - | -55°C~125°C | Tray | 2013 | Edge Rate™ HSEC8 | e3 | - | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | 120 | - | - | Black | 2 | Female | EDGE RATE CONTACT | 8536.69.40.40 | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.031 0.80mm | 120 | - | - | - | - | ONE | - | Gold | - | COMMERCIAL | - | - | 2 | - | - | - | - | - | 0.314 inch | - | - | 15mOhm | Non Specified - Dual Edge | Dual | 1000000000Ohm | 60 | - | - | SOCKET | - | - | - | - | - | 1000 Cycles | - | - | Board Guide, Board Lock | - | - | - | 10.0μin 0.25μm | 10μin | 0.062 1.57mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0877159103 Molex | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Phosphor Bronze | - | - | - | Tray | - | 87715 | e3 | yes | Active | 1 (Unlimited) | Solder, Staggered | - | CARD EDGE CONNECTOR | 64 | - | - | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.039 1.00mm | 64 | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | PCI Express™ | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Locking Ramp | - | - | - | Flash | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MEC8-137-02-S-D-RL1 Samtec Inc. | 16 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | - | - | -55°C~125°C | Tray | 2012 | MEC8 - RA | e3 | - | Active | - | Solder | - | CARD EDGE CONNECTOR | 74 | - | - | Black | 2 | Female | - | - | NO | NO | NO | NO | Hairpin Bellows | NO | GENERAL PURPOSE | 0.031 0.80mm | 74 | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() MEC6-150-02-L-D-RA1 Samtec Inc. | 50 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polymer | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | - | 195V | -55°C~125°C | Tube | 2011 | MEC6 - RA | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 100 | - | - | Black | 2 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.025 0.64mm | 100 | Right Angle | 7.4mm | - | 1.7A | ONE | UL | Gold | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | - | - | - | - | BELLOWED TYPE | - | Non Specified - Dual Edge | Dual | - | 50 | - | - | SOCKET | - | - | - | 630VAC V | 8.001 mm | - | RECTANGULAR | - | Board Guide | - | 38.09mm | 9.1mm | 10.0μin 0.25μm | 10μin | 0.062 1.57mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CR22A-20D-2.54DS(70) Hirose Electric Co Ltd | 39 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | - | - | -30°C~85°C | Tray | - | CR22 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 20 | - | - | Black | 2 | Female | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.100 2.54mm | 20 | Straight | - | unknown | - | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | 20mOhm | Non Specified - Dual Edge | Dual | - | - | - | - | - | - | 300V | 3A | - | - | - | - | - | - | - | - | - | - | - | 0.063 1.60mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 345-122-521-202 EDAC Inc. | 37 |
| Datasheet | 9 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | Polyester Thermoplastic | - | Copper, Nickel, Tin Alloy | - | - | -65°C~105°C | Bulk | 2010 | 345 | - | yes | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 122 | - | - | Green | 2 | Female | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 61 | - | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MEC8-110-02-L-DV-A Samtec Inc. | 114 |
| Datasheet | - | - | Surface Mount | Surface Mount | Polymer | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | - | - | -55°C~125°C | Bulk | - | MEC8 - DV | e3 | yes | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 20 | - | - | Black | 2 | Female | - | - | NO | NO | NO | NO | Hairpin Bellows | NO | GENERAL PURPOSE | 0.031 0.80mm | 20 | Straight | - | - | - | ONE | - | Gold | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | - | - | - | - | - | 15mOhm | Non Specified - Dual Edge | Dual | 1000000000Ohm | - | - | - | SOCKET | - | 265V | - | - | - | 100 Cycles | - | - | Board Guide | - | - | - | 10.0μin 0.25μm | 10μin | 0.062 1.57mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() MDT420M03001 Amphenol ICC (Commercial Products) | 4525 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | - | -40°C~80°C | Tape & Reel (TR) | - | M.2 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 67 | - | - | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.020 0.50mm | 75 | - | - | unknown | - | ONE | UL | Gold | - | COMMERCIAL | - | 0.866 inch | 2 | - | - | STAGGERED | - | - | - | 0.5A | - | 55mOhm | - | Dual | 500000000Ohm | - | - | - | - | - | - | - | 300VAC V | 7.5438 mm | - | STAGGERED | - | Board Lock, Keyed | - | - | - | Flash | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HSEC8-130-01-L-RA Samtec Inc. | 177 |
| Datasheet | 1 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | - | - | -55°C~125°C | Tray | 2013 | Edge Rate™ HSEC8 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 60 | - | - | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | Cantilever | - | - | 0.031 0.80mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 30 | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 10.0μin 0.25μm | - | 0.062 1.57mm | - | - | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Gold | Flanges, Free Hanging, Panel | Free Hanging (In-Line) | Polybutylene | 2.35868kg | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper Alloy | - | - | -55°C~105°C | Bulk | 2003 | 3000 | - | - | Last Time Buy | 1 (Unlimited) | IDC | - | - | 50 | 105°C | -55°C | Gray | 2 | Female | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Right Angle | 11.2mm | - | 1A | - | - | Gold | - | - | UL | - | - | 2.54mm | 50 | - | - | Grey | - | - | - | - | Non Specified - Dual Edge | Dual | - | 25 | - | - | - | - | - | 1A | - | - | - | - | - | - | - | 75.4mm | 24.4mm | 30.0μin 0.76μm | - | 0.054 ~ 0.070 1.37mm ~ 1.78mm | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 346-056-540-802 EDAC Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Polyester | - | Polyester Thermoplastic | - | Copper, Nickel, Tin Alloy | - | - | -65°C~125°C | Bulk | 2005 | 346 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | CARD EDGE CONNECTOR | 56 | - | - | Green | 2 | Female | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 28 | - | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | - | - | - | - | - | - | 15.2mm | - | 9.4mm | - | - | 0.062 1.57mm | - | 1.57mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 396-100-522-202 EDAC Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Polyester Thermoplastic | - | Copper, Nickel, Tin Alloy | - | - | -65°C~125°C | Bulk | 2005 | 396 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 100 | - | - | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.125 3.18mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 50 | - | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() CR22-20D-2.54DS(70) Hirose Electric Co Ltd | 25 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | - | - | -30°C~85°C | Tray | - | CR22 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 20 | - | - | Black | 2 | Female | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.100 2.54mm | 20 | Straight | - | unknown | - | ONE | UL | Gold | - | COMMERCIAL | - | - | 2 | - | - | - | 94V-0 | - | - | 3A | - | 20mOhm | Non Specified - Dual Edge | Dual | 1000000000Ohm | - | - | Top Mount Opening, Unthreaded, 0.128 (3.30mm) Dia | - | - | 300V | 3A | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | 0.063 1.60mm | 0.157 inch | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 76861-1000 Molex | 273 |
| Datasheet | 8 Weeks | Gold | Through Hole | - | Glass fibre | - | - | NOT SPECIFIED | NOT SPECIFIED | Glass | 250V | - | - | 2013 | - | - | - | Active | - | Press-Fit | EAR99 | BOARD CONNECTOR | 46 | 85°C | -40°C | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 787.4μm | 46 | Straight | - | - | 30A | ONE | UL,CSA,TUV | - | 250V | COMMERCIAL | - | - | 4 | - | - | - | - | - | 0.485 inch | - | BELLOWED TYPE | 60mOhm | - | - | 5000000000Ohm | - | - | - | RECEPTACLE | Compliant | 250V | - | 1500VDC V | - | - | RECTANGULAR | Low Halogen | - | - | 39.09mm | 7.31mm | - | 30μin | 1.6002mm | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 345-020-500-201 EDAC Inc. | In Stock | - | Datasheet | 9 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | Polyester | - | Polyester Thermoplastic | - | Copper, Nickel, Tin Alloy | - | 1.2kV | -65°C~105°C | Bulk | 2010 | 345 | e3 | - | Active | 1 (Unlimited) | Solder Eyelet(s) | EAR99 | CARD EDGE CONNECTOR | 20 | - | - | Green | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | - | - | 3A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mOhm | Non Specified - Dual Edge | Dual | 5GOhm | 10 | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | 1.57mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 307-010-501-104 EDAC Inc. | 32 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | Polyester Thermoplastic | - | Copper, Nickel, Tin Alloy | - | - | -40°C~105°C | Bulk | 2012 | 307 | - | - | Active | 1 (Unlimited) | Solder Eyelet(s) | - | CARD EDGE CONNECTOR | 20 | - | - | Green | 2 | Female | - | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mOhm | Non Specified - Dual Edge | Single | - | 10 | - | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() MEC1-150-02-L-D-EM2 Samtec Inc. | 41 |
| Datasheet | 3 Weeks | - | Edge | Board Edge, Straddle Mount | Polymer | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | - | - | -55°C~125°C | Tube | 2013 | MEC1 | e3 | yes | Active | - | Solder | - | - | 100 | - | - | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | - | Straight | - | - | - | ONE | - | Gold | - | COMMERCIAL | - | - | 2 | - | 98 | - | - | - | 0.555 inch | 1.8A | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10μin | 0.062 1.57mm | - | - | No | No SVHC | ROHS3 Compliant | - | - |