- Manufacturer
- Number of Positions
- Pitch
- Gender
- Series
- Contact Materials
- Housing Material
- Color
- Packaging
- Connector Type
- Mounting Type
- Termination
- Current Rating
Attribute column
Categories
Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Mfr | Mounting Styles | Package | Product Status | Operating Temperature | Series | Termination | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Contact Finish | Card Type | Read Out | Number of Positions/Bay/Row | Flange Feature | Product | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 895-018-542-604 EDAC | 33 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-018 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 18 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 18 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 745-065-525-101 EDAC | 33 |
| - | - | Through Hole | - | Polyester Thermoplastic | 745-065 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 105°C | 745 | Press-Fit | 65 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 65 | - | - | - | - | 30.0µin (0.76µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 896-044-541-803 EDAC | 33 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-044 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Wire Wrap | 44 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 22 | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-084-525-507 EDAC | 16 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-084 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 125°C | 845 | Solder | 84 | Green | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 42 | Top Mount Opening, Threaded Insert, M3 | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 807-029-427-104 EDAC | 24 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 807-029 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 807 | Solder | 29 | Green | 1 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Single Edge | Single | 29 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-016-555-208 EDAC | 16 |
| - | Gold | Board Edge, Straddle Mount | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-016 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 16 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 8 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | Card Extender | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 306-029-400-112 EDAC | 33 |
| - | - | Panel Mount | - | Polyester Thermoplastic | 306-029 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 105°C | 306 | Solder Eyelet(s) | 58 | Green | 2 | Female | Cantilever | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 29 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 857-016-453-104 EDAC | In Stock | - | - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-016 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 857 | Solder | 32 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 16 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Right Angle | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 725-070-540-101 EDAC | 24 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 725-070 | Copper Alloy | EDAC Inc. | Press Fit | Bulk | Active | -40°C ~ 105°C | 725 | Press-Fit, Wire Wrap | 70 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 70 | - | Receptacles | Vertical | - | 30.0µin (0.76µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 305-032-555-512 EDAC | 33 |
| - | - | Board Edge, Straddle Mount | - | Polyester Thermoplastic | - | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 105°C | 305 | Solder | 32 | Green | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Gold | Non Specified - Dual Edge | Dual | 16 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | Card Extender | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 726-013-540-101 EDAC | 16 |
| - | - | Through Hole | - | Polyester Thermoplastic | 726-013 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 105°C | 726 | Press-Fit, Wire Wrap | 13 | Black | 1 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Single Edge | Single | 13 | - | - | - | - | 30.0µin (0.76µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 895-142-559-202 EDAC | 2923 |
| - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-142 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 142 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 71 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-126-524-202 EDAC | 16 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-126 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 126 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 63 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-040-425-102 EDAC | 33 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-040 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 105°C | 357 | Solder | 40 | Black | 1 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Single Edge | Single | 40 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-066-556-204 EDAC | 33 |
| - | - | Board Edge, Straddle Mount | - | Polyphenylene Sulfide (PPS) | 896-066 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 125°C | 896 | Solder | 66 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 33 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | - | - | Card Extender | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 307-012-457-108 EDAC | 33 |
| - | Gold | Through Hole, Right Angle | Thermoplastic Polyester | Polyester Thermoplastic | 307-012 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 105°C | 307 | Solder | 24 | Green | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 12 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Right Angle | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-138-500-212 EDAC | 2948 |
| - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | 895-138 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 125°C | 895 | Solder Eyelet(s) | 138 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 69 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 895-130-558-503 EDAC | 2286 |
| - | - | Through Hole, Right Angle | - | Polyphenylene Sulfide (PPS) | 895-130 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 130 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 65 | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | - | - | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 896-050-540-604 EDAC | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-050 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Wire Wrap | 50 | Black | 1 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Single Edge | Single | 50 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-035-401-112 EDAC | 33 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-035 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 105°C | 357 | Solder Eyelet(s) | 70 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 35 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm |