- Manufacturer
- Number of Positions
- Pitch
- Gender
- Series
- Contact Materials
- Housing Material
- Color
- Packaging
- Connector Type
- Mounting Type
- Termination
- Current Rating
Attribute column
Categories
Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Material - Insulation | Contact Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Row Spacing | Flange Feature | Body/Shell Style | Max Current Rating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Card Thickness | Length - Termination | Board Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 396-056-520-802 EDAC Inc. | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | - | Polyester Thermoplastic | Copper, Nickel, Tin Alloy | -65°C~125°C | Bulk | 2005 | 396 | - | - | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 56 | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 28 | - | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 346-056-522-204 EDAC Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | Polyester | Polyester Thermoplastic | Copper, Nickel, Tin Alloy | -65°C~125°C | Bulk | 2005 | 346 | - | - | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 56 | Green | 2 | Female | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 28 | - | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | 1.57mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 346-056-526-802 EDAC Inc. | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | Polyester | Polyester Thermoplastic | Copper, Nickel, Tin Alloy | -65°C~125°C | Bulk | 2010 | 346 | - | - | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 56 | Green | 2 | Female | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | - | Straight | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 10mOhm | Non Specified - Dual Edge | Dual | - | 28 | - | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | 3A | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | 1.57mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 424-029-522-112 EDAC Inc. | 18 |
| - | 8 Weeks | Through Hole | Through Hole | Metal | - | Plastic | Polyphenylene Sulfide (PPS) | Phosphor Bronze | -65°C~125°C | Bulk | 2005 | 424 | - | - | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 29 | Green | 2 | Female | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 10mOhm | Non Specified - Dual Edge | Dual | - | - | - | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | 10A | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() MEC1-140-02-S-D-A Samtec Inc. | 153 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | - | - | Plastic | Liquid Crystal Polymer (LCP) | Phosphor Bronze | -55°C~125°C | Tube | 2008 | MEC1 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Loop Bellows | 80 | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | Loop Bellows | - | - | 0.039 1.00mm | - | - | - | 2A | - | - | Gold | 300V | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | 1.83 mm | - | - | - | - | - | - | - | Board Guide | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0459120028 Molex | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | - | 20 | Polymer | Liquid Crystal Polymer (LCP) | Copper Alloy | -40°C~105°C | Bulk | - | Extreme Power Edge 45912 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | CARD EDGE CONNECTOR | 20 (16 + 4 Power) | Black | 2 | Female | - | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 0.508 12.90mm | 20 | Straight | unknown | - | - | - | Gold | - | - | - | - | - | - | 94V-0 | - | - | - | - | Non Specified - Dual Edge | Dual | - | 2; 8; 2; 8 | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HSEC8-150-01-S-D-EM2 Samtec Inc. | 152 |
| Datasheet | 3 Weeks | Edge | Board Edge, Straddle Mount | - | - | Polymer | Liquid Crystal Polymer (LCP) | Beryllium Copper | -55°C~125°C | Tube | 2009 | Edge Rate™ HSEC8 | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | 100 | Black | 2 | Female | POLARIZED, MICRO CARD | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.031 0.80mm | 100 | Straight | - | - | ONE | - | Gold | - | COMMERCIAL | - | - | - | - | 94V-0 | - | - | - | - | Non Specified - Dual Edge | Dual | - | 50 | - | - | SOCKET | 3.1A | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() MDT275M02001 Amphenol ICC (Commercial Products) | 465500 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount, Right Angle | - | - | - | Liquid Crystal Polymer (LCP) | Copper Alloy | -40°C~80°C | Tape & Reel (TR) | - | M.2 | - | - | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 67 | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | 75 | - | unknown | - | ONE | UL | Gold | - | COMMERCIAL | 0.866 inch | 2 | STAGGERED | - | - | - | 0.5A | - | 55mOhm | - | Dual | 500000000Ohm | - | - | - | - | - | 300VAC V | 7.5438 mm | STAGGERED | - | Board Lock, Keyed | - | - | - | 15.0μin 0.38μm | 30μin | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 305-072-500-202 EDAC Inc. | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | Glass fibre | Polyester Thermoplastic | Copper, Nickel, Tin Alloy | -40°C~105°C | Bulk | 2005 | 305 | e3 | - | Active | 1 (Unlimited) | Solder Eyelet(s) | - | CARD EDGE CONNECTOR | 72 | Green | 2 | Female | - | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | Straight | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 10mOhm | Non Specified - Dual Edge | Dual | - | 36 | 3.56 mm | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | 5A | - | - | - | - | - | 11.7mm | 151mm | 12.7mm | - | - | 0.062 1.57mm | - | - | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 345-140-520-201 EDAC Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | Thermoplastic | Polyester Thermoplastic | Copper, Nickel, Tin Alloy | -65°C~105°C | Tray | 2010 | 345 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 140 | Green | 2 | Female | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | 140 | - | - | - | ONE | UL, CSA | Gold | - | COMMERCIAL | 7.835 inch | 2 | RECTANGULAR | 0.37 inch | - | 0.6 inch | 3A | BELLOWED TYPE | 10mOhm | Non Specified - Dual Edge | Dual | 5000000000Ohm | 70 | - | - | RECEPTACLE | - | - | 5.08 mm | RECTANGULAR | 4.448 N | - | - | - | - | - | - | 0.062 1.57mm | 0.175 inch | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 333-086-521-202 EDAC Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | - | Polyester Thermoplastic | Copper, Nickel, Tin Alloy | -65°C~125°C | Bulk | 2015 | 333 | - | - | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 86 | Green | 2 | Female | - | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 43 | - | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 307-010-541-104 EDAC Inc. | 28 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | - | Polyester Thermoplastic | Copper, Nickel, Tin Alloy | -40°C~105°C | Bulk | 2005 | 307 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | CARD EDGE CONNECTOR | 20 | Green | 2 | Female | - | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Single | - | 10 | - | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 342-086-524-201 EDAC Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | - | Polyester Thermoplastic | Copper, Nickel, Tin Alloy | -65°C~125°C | Bulk | 2005 | 342 | - | - | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 86 | Green | 2 | Female | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 43 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 345-100-523-204 EDAC Inc. | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | - | Polyester Thermoplastic | Copper, Nickel, Tin Alloy | -65°C~105°C | Bulk | 2005 | 345 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 100 | Green | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 50 | - | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 345-100-540-804 EDAC Inc. | 14 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | - | Polyester Thermoplastic | Copper, Nickel, Tin Alloy | -65°C~105°C | Bulk | 2005 | 345 | e3 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | CARD EDGE CONNECTOR | 100 | Green | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 50 | - | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 345-100-540-202 EDAC Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | - | Polyester Thermoplastic | Copper, Nickel, Tin Alloy | -65°C~105°C | Bulk | 2005 | 345 | e3 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | CARD EDGE CONNECTOR | 100 | Green | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 50 | - | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 345-010-500-201 EDAC Inc. | In Stock | - | Datasheet | 9 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyester Thermoplastic | Copper, Nickel, Tin Alloy | -65°C~105°C | Bulk | 2005 | 345 | e3 | - | Active | 1 (Unlimited) | Solder Eyelet(s) | EAR99 | CARD EDGE CONNECTOR | 10 | Green | 2 | Female | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 342-086-523-202 EDAC Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | - | Polyester Thermoplastic | Copper, Nickel, Tin Alloy | -65°C~125°C | Bulk | 2005 | 342 | - | - | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 86 | Green | 2 | Female | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 43 | - | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 342-086-521-202 EDAC Inc. | 47 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | - | Polyester Thermoplastic | Copper, Nickel, Tin Alloy | -65°C~125°C | Bulk | 2005 | 342 | - | - | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 86 | Green | 2 | Female | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 43 | - | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 307-010-541-101 EDAC Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | - | Polyester Thermoplastic | Copper, Nickel, Tin Alloy | -40°C~105°C | Bulk | 2005 | 307 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | CARD EDGE CONNECTOR | 20 | Green | 2 | Female | - | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Single | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | Lead Free |