- Manufacturer
- Number of Positions
- Pitch
- Gender
- Series
- Contact Materials
- Housing Material
- Color
- Packaging
- Connector Type
- Mounting Type
- Termination
- Current Rating
Attribute column
Categories
Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Mfr | Mounting Styles | Package | Product Status | Operating Temperature | Series | Termination | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Contact Finish | Card Type | Read Out | Number of Positions/Bay/Row | Flange Feature | Product | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 857-038-405-112 EDAC | 17 |
| - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | 857-038 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 125°C | 857 | Solder Eyelet(s) | 38 | Black | 1 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Single Edge | Single | 38 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 895-124-560-504 EDAC | 2608 |
| - | Gold | Board Edge, Straddle Mount | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-124 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 124 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 62 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | Card Extender | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-009-520-412 EDAC | 17 |
| - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | 895-009 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 9 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 9 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 895-010-541-603 EDAC | 17 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-010 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 10 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 10 | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-031-427-168 EDAC | 8 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-031 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 105°C | 357 | Solder | 31 | Black | 1 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Single Edge | Single | 31 | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | Vertical | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 395-069-525-188 EDAC | 17 |
| - | - | Through Hole | - | Polyester Thermoplastic | 395-069 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 105°C | 395 | Solder | 69 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 69 | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | - | Card Guides | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 395-056-525-112 EDAC | 33 |
| - | - | Through Hole | - | Polyester Thermoplastic | 395-056 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 105°C | 395 | Solder | 56 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 56 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 395-069-525-603 EDAC | 17 |
| - | - | Through Hole | - | Polyester Thermoplastic | 395-069 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 105°C | 395 | Solder | 69 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 69 | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | - | - | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 895-120-559-203 EDAC | 17 |
| - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-120 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 120 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 60 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-106-559-803 EDAC | 17 |
| - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-106 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 106 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 53 | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-018-525-602 EDAC | 17 |
| - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | 895-018 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 18 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 18 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 726-036-527-101 EDAC | 17 |
| - | - | Through Hole | - | Polyester Thermoplastic | 726-036 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 105°C | 726 | Press-Fit | 36 | Black | 1 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Single Edge | Single | 36 | - | - | - | - | 30.0µin (0.76µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 726-035-540-101 EDAC | 33 |
| - | - | Through Hole | - | Polyester Thermoplastic | 726-035 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 105°C | 726 | Press-Fit, Wire Wrap | 35 | Black | 1 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Single Edge | Single | 35 | - | - | - | - | 30.0µin (0.76µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 745-020-541-101 EDAC | 17 |
| - | - | Through Hole | - | Polyester Thermoplastic | 745-020 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 105°C | 745 | Press-Fit, Wire Wrap | 20 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 20 | - | - | - | - | 30.0µin (0.76µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 807-038-459-203 EDAC | 17 |
| - | Gold | Through Hole, Right Angle | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 807-038 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 807 | Solder | 38 | Green | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Single | 19 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Right Angle | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-042-525-108 EDAC | 33 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-042 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 125°C | 845 | Solder | 42 | Green | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 42 | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-043-500-607 EDAC | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-043 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Solder Eyelet(s) | 43 | Black | 1 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Single Edge | Single | 43 | Top Mount Opening, Threaded Insert, M3 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-021-458-101 EDAC | In Stock | - | - | - | Through Hole, Right Angle | - | Polyphenylene Sulfide (PPS) | 857-021 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 125°C | 857 | Solder | 21 | Black | 1 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Single Edge | Single | 21 | - | - | - | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 896-048-540-102 EDAC | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-048 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Wire Wrap | 48 | Black | 1 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Single Edge | Single | 48 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 395-069-525-178 EDAC | 33 |
| - | - | Through Hole | - | Polyester Thermoplastic | 395-069 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 105°C | 395 | Solder | 69 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 69 | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | - | Card Guides | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - |