- Manufacturer
- Number of Positions
- Pitch
- Gender
- Series
- Contact Materials
- Housing Material
- Color
- Packaging
- Connector Type
- Mounting Type
- Termination
- Current Rating
Attribute column
Categories
Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Mfr | Mounting Styles | Package | Product Status | Operating Temperature | Series | Termination | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Contact Finish | Card Type | Read Out | Number of Positions/Bay/Row | Flange Feature | Product | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 395-070-525-212 EDAC | 17 |
| - | - | Through Hole | - | Polyester Thermoplastic | 395-070 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 105°C | 395 | Solder | 70 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 35 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 306-036-420-178 EDAC | 8 |
| - | Gold | Panel Mount, Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 306-036 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 105°C | 306 | Solder | 72 | Green | 2 | Female | Cantilever | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 36 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-068-440-268 EDAC | 33 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-068 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 105°C | 357 | Wire Wrap | 68 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 34 | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | Vertical | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-012-525-104 EDAC | 17 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-012 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 12 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 12 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-016-401-102 EDAC | 17 |
| - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | 857-016 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 125°C | 857 | Solder Eyelet(s) | 32 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 16 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 896-022-526-107 EDAC | 17 |
| - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | 896-022 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 125°C | 896 | Solder | 22 | Black | 1 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Single Edge | Single | 22 | Flush Mount, Top Opening, Threaded Insert, M3 | - | - | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 357-042-422-208 EDAC | 17 |
| - | - | Through Hole | - | Polyester Thermoplastic | 357-042 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 105°C | 357 | Solder | 42 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 21 | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | - | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 895-098-541-212 EDAC | 8 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-098 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 98 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 49 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-028-456-201 EDAC | 17 |
| - | - | Board Edge, Straddle Mount | - | Polyester Thermoplastic | 357-028 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 105°C | 357 | Solder | 28 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 14 | - | - | - | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 895-144-521-208 EDAC | 2159 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-144 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 144 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 72 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-009-542-602 EDAC | 33 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-009 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 9 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 9 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-025-525-101 EDAC | 33 |
| - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | 895-025 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 25 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 25 | - | - | - | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 895-007-541-603 EDAC | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-007 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 7 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 7 | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 726-036-540-101 EDAC | 17 |
| - | - | Through Hole | - | Polyester Thermoplastic | 726-036 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 105°C | 726 | Press-Fit, Wire Wrap | 36 | Black | 1 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Single Edge | Single | 36 | - | - | - | - | 30.0µin (0.76µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 746-009-525-501 EDAC | 17 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 746-009 | Copper Alloy | EDAC Inc. | Press Fit | Bulk | Active | -40°C ~ 105°C | 746 | Press-Fit | 9 | Black | 1 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Single Edge | Single | 9 | - | Receptacles | Vertical | - | 30.0µin (0.76µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-014-541-807 EDAC | 8 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-014 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 14 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 7 | Top Mount Opening, Threaded Insert, M3 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 726-040-540-101 EDAC | 8 |
| - | - | Through Hole | - | Polyester Thermoplastic | 726-040 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 105°C | 726 | Press-Fit, Wire Wrap | 40 | Black | 1 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Single Edge | Single | 40 | - | - | - | - | 30.0µin (0.76µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 892-055-524-103 EDAC | 2115 |
| - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | 892-055 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 125°C | 892 | Solder | 55 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 55 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | - | - | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 895-142-540-802 EDAC | 8 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-142 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 142 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 71 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-142-540-807 EDAC | 17 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-142 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 142 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 71 | Top Mount Opening, Threaded Insert, M3 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm |