- Manufacturer
- Number of Positions
- Pitch
- Gender
- Series
- Contact Materials
- Housing Material
- Color
- Packaging
- Connector Type
- Mounting Type
- Termination
- Current Rating
Attribute column
Categories
Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Mfr | Mounting Styles | Package | Product Status | Operating Temperature | Series | Termination | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Contact Finish | Card Type | Read Out | Number of Positions/Bay/Row | Flange Feature | Product | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 896-042-560-812 EDAC | In Stock | - | - | - | Board Edge, Straddle Mount | - | Polyphenylene Sulfide (PPS) | 896-042 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 125°C | 896 | Solder | 42 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 21 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | Card Extender | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 896-043-500-102 EDAC | 17 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-043 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Solder Eyelet(s) | 43 | Black | 1 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Single Edge | Single | 43 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-020-520-404 EDAC | 8 |
| - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | 895-020 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 20 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 20 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | - | - | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 807-021-427-102 EDAC | 17 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 807-021 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 807 | Solder | 21 | Green | 1 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Single Edge | Single | 21 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 726-039-527-101 EDAC | 33 |
| - | - | Through Hole | - | Polyester Thermoplastic | 726-039 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 105°C | 726 | Press-Fit | 39 | Black | 1 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Single Edge | Single | 39 | - | - | - | - | 30.0µin (0.76µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 726-040-527-201 EDAC | 33 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 726-040 | Copper Alloy | EDAC Inc. | Press Fit | Bulk | Active | -40°C ~ 105°C | 726 | Press-Fit | 40 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 20 | - | Receptacles | Vertical | - | 30.0µin (0.76µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-041-457-107 EDAC | 2754 |
| - | - | Through Hole, Right Angle | - | Polyphenylene Sulfide (PPS) | 857-041 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 125°C | 857 | Solder | 82 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 41 | Flush Mount, Top Opening, Threaded Insert, M3 | - | - | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 857-038-425-107 EDAC | 2134 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-038 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 857 | Solder | 38 | Black | 1 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Single Edge | Single | 38 | Flush Mount, Top Opening, Threaded Insert, M3 | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-124-521-807 EDAC | 17 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-124 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 124 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 62 | Top Mount Opening, Threaded Insert, M3 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-088-560-808 EDAC | 33 |
| - | Gold | Board Edge, Straddle Mount | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-088 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Solder | 88 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 44 | Top Mount Opening, Threaded Insert, 4-40 | Receptacles | Vertical | Card Extender | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-025-559-108 EDAC | 8 |
| - | - | Through Hole, Right Angle | - | Polyphenylene Sulfide (PPS) | 896-025 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 125°C | 896 | Solder | 25 | Black | 1 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Single Edge | Single | 25 | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | - | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 896-036-521-101 EDAC | 8 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-036 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Solder | 36 | Black | 1 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Single Edge | Single | 36 | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-016-521-108 EDAC | 36 |
| - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | 895-016 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 16 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 16 | Top Mount Opening, Threaded Insert, 4-40 | - | - | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 845-082-525-803 EDAC | 36 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-082 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 125°C | 845 | Solder | 82 | Green | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 41 | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-032-560-202 EDAC | 6 |
| - | - | Board Edge, Straddle Mount | - | Polyphenylene Sulfide (PPS) | 895-032 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 32 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 16 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | Card Extender | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 357-042-422-268 EDAC | 6 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-042 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 105°C | 357 | Solder | 42 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 21 | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | Vertical | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-070-520-203 EDAC | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-070 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Solder | 70 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 35 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 726-037-541-101 EDAC | 36 |
| - | - | Through Hole | - | Polyester Thermoplastic | 726-037 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 105°C | 726 | Press-Fit, Wire Wrap | 37 | Black | 1 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Single Edge | Single | 37 | - | - | - | - | 30.0µin (0.76µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 896-082-555-807 EDAC | 6 |
| - | Gold | Board Edge, Straddle Mount | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-082 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Solder Eyelet(s) | 82 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 41 | Top Mount Opening, Threaded Insert, M3 | Receptacles | Vertical | Card Extender | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-005-500-412 EDAC | 19 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-005 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Solder Eyelet(s) | 5 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 5 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm |