- Manufacturer
- Number of Positions
- Pitch
- Gender
- Series
- Contact Materials
- Housing Material
- Color
- Packaging
- Connector Type
- Mounting Type
- Termination
- Current Rating
Attribute column
Categories
Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Material - Insulation | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Panel Mount | Base Product Number | Body Length | Body Orientation | Component Type | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Package Type | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Row Spacing | Number of Channels | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Connector Support Type | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Data Rate | Insulator Color | Operating Temperature Range | Shielded | Current Rating (Max) | Cable Diameter | Product | Mounting Angle | Features | Terminal Length | Port Configuration | IP Rating | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Card Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TJ-KY-PD Hirose | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TJ-KY | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | + 105 C | Hirose Electric Co Ltd | - 40 C | - | - | - | - | - | - | - | - | Bulk | - | 236-3110-1-00 | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | Bulk | - | TJ*A | - | - | - | - | - | - | - | Tools & Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coding Element | - | - | - | - | - | - | - | - | - 40 C to +105 C | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100114-0420 Molex | 45837 | - | - | - | - | - | - | Through Hole, Right Angle | - | - | Copper | - | - | - | - | - | - | 100114 | - | Right Angle | Cage Assembly | - | - | - | 10 | - | MOLEX LLC | - | - | - | 1001140420 | - | - | Molex | - | Through Hole | - | - | - | - | - | - | - | Tray | Tray | 1001140420 01001140420 | Active | - | 49(mm) | Not Required(mm) | Obsolete | 5.7 | Details | Yes | - | zSFP+ | 0.746044 oz | - | - | - | Tray | - | 111111 | - | - | - | - | Press-Fit | - | zSFP+ | ZSFP+ CAGE | - | - | - | - | Module-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | - | - | compliant | - | - | - | - | - | Press Fit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cage, Ganged (1 x 4) | 4 Port | - | - | Cage Assembly | - | - | - | - | - | - | - | - | - | - | - | - | Cages | Horizontal | EMI Shielded | - | 1x4 | - | 57.9(mm) | - | - | - | - | - | - | 9.98(mm) | - | - | - | - | - | ||
![]() HSEC8-130-01-S-D-EM2 Samtec Inc. | 9 |
| Datasheet | 3 Weeks | - | - | Edge | Board Edge, Straddle Mount | - | - | Polymer | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2013 | Edge Rate™ HSEC8 | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | - | 60 | - | - | Black | - | 2 | Female | POLARIZED, MICRO CARD | - | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.031 0.80mm | 60 | Straight | - | - | - | - | - | - | ONE | - | Gold | - | - | COMMERCIAL | 1.669 inch | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | 0.504 inch | - | - | - | Non Specified - Dual Edge | Dual | - | 30 | - | - | - | SOCKET | - | - | - | 3.1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() MEC1-170-02-S-D-A Samtec Inc. | 247 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount | - | - | Polymer | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2008 | MEC1 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Loop Bellows | - | 140 | - | - | Black | - | 2 | Female | - | - | - | - | - | - | - | Loop Bellows | - | - | 0.039 1.00mm | - | Straight | - | - | - | - | 2A | - | - | - | Gold | - | 300V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | 1.83 mm | - | - | - | - | 300V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() HSEC8-120-01-S-DV-A-K-TR Samtec Inc. | 255 | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | - | - | Polymer | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | Edge Rate™ HSEC8 | e3 | yes | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | - | 40 | - | - | Black | - | 2 | Female | EDGE RATE CONTACT | - | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.031 0.80mm | 40 | Straight | - | - | - | - | - | - | ONE | - | Gold | - | - | COMMERCIAL | 0.937 inch | - | 2 | - | - | RECTANGULAR | - | - | - | - | - | - | - | 0.314 inch | - | - | - | Non Specified - Dual Edge | Dual | - | 20 | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | 3.0988 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Locking Ramp | - | - | - | - | - | - | - | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() CA009-1201-001 Yamaichi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | CFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Guide Rail | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 591 |
| Datasheet | 7 Weeks | - | Gold, Tin | Surface Mount | Surface Mount | - | - | Polymer | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SPD08 | - | - | Active | 1 (Unlimited) | Solder | - | Cantilever | - | 80 | 125°C | -55°C | Black | - | 2 | Female | - | - | - | - | - | - | - | Cantilever | - | - | 0.031 0.80mm | - | Straight | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | 80 | - | - | - | - | - | Black | - | - | - | - | - | 50mOhm | Non Specified - Dual Edge | Dual | - | - | 1.57 mm | - | - | - | - | 50V | - | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | No SVHC | RoHS Compliant | - | - | ||
Tiny WHSL | 583 |
| Datasheet | 7 Weeks | - | Gold, Tin | Surface Mount | Surface Mount | Molded | - | Polymer | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SPD08 | - | - | Active | 1 (Unlimited) | Solder | - | Cantilever | - | 20 | 125°C | -55°C | Black | - | 2 | Female | - | - | - | - | - | - | - | Cantilever | - | - | 0.031 0.80mm | - | Straight | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | 50mOhm | Non Specified - Dual Edge | Dual | - | 10 | - | - | - | - | - | 50V | - | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | - | RoHS Compliant | - | - | ||
![]() 71478-1003 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Panel, Surface Mount, Through Hole | BOARD AND PANEL | - | POLYMER | Thermoplastic | - | - | M3X0.5 | - | SCREW | - | - | 1.862 inch | - | - | GOLD | Copper | MX | 264 | - | MOLEX LLC | - | LIQUID CRYSTAL POLYMER | OBSOLETE (Last Updated: 2 years ago) | 71478-1003 | - | + 80 C | - | - 20 C | SMD/SMT | - | 4 | - | - | - | 80 °C | -20 °C | - | - | 0714781003 | Obsolete | - | - | - | - | 5.84 | N | - | - | LFH | - | - | 40 V | - | Tube | - | 71478 | e3 | - | - | - | Solder | EAR99 | Receptacle, Signal | - | 80 Position | 80 °C | -20 °C | Black | - | 4 | - | LFH, SHIELDED | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.27 mm | 80 | Vertical | - | 1.27 mm | - | unknown | 1 A | TIN OVER COPPER | - | UL | - | SMD/SMT | - | COMMERCIAL | - | - | 4 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | FEMALE | 94V-0 | - | - | NO | 0.186 inch | 1 A | SQ PIN-SKT | 20 mΩ | - | - | 100000000 Ω | - | - | - | 0.05 inch | RECEPTACLE | 80 | - | SOLDER | - | Tin | - | 500VDC V | - | - | 1.27 mm | - | - | TIN | - | RECTANGULAR | .5004 N | .1946 N | 0.05 inch | - | BLACK | - | - | - | - | - | Vertical | Shielded | 0.185 inch | - | - | - | - | - | - | - | 30u inch | - | - | - | - | - | UL 94 V-0 | - | ||
![]() DH80-27P-LNA Hirose | 38 |
| - | - | - | Gold | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | DH80 | - | - | - | - | Phosphor Bronze | - | 1 | - | - | - | - | - | - | - | + 85 C | Hirose Electric Co Ltd | - 30 C | Panel Mount | - | - | - | - | - | - | - | Bulk | - | 244-0071-0-00 | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | Tray | - | DF80 | - | - | Active | - | - | - | - | - | 27 Position | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | 0.5 mm | - | - | - | - | - | - | 500 mA | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() HSEC8-110-01-S-DV-A-K-TR Samtec Inc. | 250 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount | - | - | Polymer | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | Edge Rate™ HSEC8 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | - | 20 | - | - | Black | - | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | Cantilever | - | - | 0.031 0.80mm | 20 | Straight | - | - | - | - | - | - | ONE | UL, CSA | Gold | - | - | COMMERCIAL | 0.496 inch | - | 2 | - | - | RECTANGULAR | - | - | - | - | - | - | - | 0.314 inch | 1.9A | - | - | Non Specified - Dual Edge | Dual | - | 10 | - | - | - | PLUG | - | - | - | - | - | - | - | - | - | 3.4036 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Locking Ramp | - | - | - | - | - | - | - | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0459110035 Molex | 46 |
| Datasheet | - | - | Gold, Tin | Through Hole | Through Hole | - | - | Thermoplastic | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Extreme Power Edge 45911 | - | yes | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | - | 26 (24 + 2 Power) | - | - | Black | - | 2 | Female | - | - | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 0.508 12.90mm | 26 | Straight | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 8; 8; 2; 8 | - | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0459110049 Molex | 46 |
| Datasheet | - | - | Gold, Tin | Through Hole | Through Hole | - | - | Thermoplastic | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Extreme Power Edge 45911 | - | yes | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | - | 26 (24 + 2 Power) | - | - | Black | - | 2 | Female | - | - | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 0.508 12.90mm | 26 | Straight | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 8; 8; 2; 8 | - | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 87975-1002 Molex | 17615 |
| - | - | - | Gold | Surface Mount | BOARD | - | GLASS FILLED POLYAMIDE9T | Nylon | - | 29 | LOCKING | SPLIT BOARD LOCK | - | Yes | - | 1.851 inch | Right Angle | Receptacle | NOT SPECIFIED | Copper Alloy | - | 375 | - | MOLEX LLC | - | GLASS FILLED NYLON | - | 87975-1002 | 87975 | + 55 C | - | 0 C | SMD/SMT | ONE | - | 0C to 55C | 55C | 0C | 55 °C | - | - | - | 0879751002 879751002 | Active | 1.27(mm) | 14.9(mm) | - | - | 1.62 | Details | Yes | Solder | - | 0.075839 oz | 30V | 30 V | - | Tray | - | 87975 | - | Yes | - | - | Solder | - | Receptacle | SCSI | 29 Position | 55 °C | 0 °C | Black | Board-to-Board | 2 | Jack (Female) | - | - | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 1.27 mm | 29 | Right Angle | No | - | 14.9 mm | compliant | 1.5 A | - | - | UL | - | SMD/SMT | - | COMMERCIAL | - | - | - | 1.27 mm | 29(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 0.207 inch | FEMALE | 94V-0 | - | - | NO | 0.519 inch | 1.5 A | HYBRID | 45 mΩ | - | - | 1000000000 Ω | - | - | - | - | RECEPTACLE | 29 | - | SURFACE MOUNT | - | - | - | 500VAC V | - | 1(Port) | - | 500 Cycles | - | TIN OVER NICKEL | - | - | - | - | - | - | BLACK | - | No | 1.5/Contact(A) | - | Connectors | Right Angle | - | - | - | - | 47.01(mm) | - | 47.01 mm | - | - | 30u inch | - | 5.25(mm) | No | - | - | UL 94 V-0 | - | ||
![]() CNU109A-0001 Yamaichi | 53 |
| - | - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 420 | - | - | - | - | - | - | - | - | Yamaichi Electronics | - | PCB Mount | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | CNU109 | - | - | - | - | Press-Fit | - | SFP | SFP+ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage | - | - | - | Cage Assembly | - | - | - | - | - | - | - | - | - | - | - | - | Cages | Right Angle | EMI Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54334-3000 Molex | In Stock | - | - | - | - | - | Panel | CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 10 | - | MOLEX LLC | - | - | - | 54334-3000 | - | + 105 C | - | - 40 C | Cable | - | - | - | - | - | - | - | - | - | 0543343000 543343000 | Obsolete | - | - | - | - | 5.92 | N | No | - | CRC | - | - | 250 V | - | - | - | 54334 | - | No | - | - | Crimp | - | Receptacle, Socket | - | 30 Position | - | - | Black, Gray | - | 6 | Female | PANEL MOUNTABLE | - | Pull, Push | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3 mm | 30 | - | - | - | - | unknown | 7 A | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9972 mm | - | - | SOCKET | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kits | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | ||
![]() MEC1-108-02-F-D-RA1-SL Samtec Inc. | 59 | - | Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Polymer | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2009 | MEC1 | e3 | yes | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | - | 16 | - | - | Black | - | 2 | Female | POLARIZED | - | - | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | - | Right Angle | - | - | - | - | - | - | ONE | UL | Gold | - | - | COMMERCIAL | 1 inch | - | 2 | 1mm | 14 | RECTANGULAR | - | - | - | 94V-0 | - | - | - | 0.47 inch | 1.8A | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | - | - | - | 3.00μin 0.076μm | FLASH inch | 0.062 1.57mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 87715-9005 Molex | 1585 | - | Datasheet | 7 Weeks | - | Gold | Through Hole | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | e3 | yes | Active | - | Solder | - | CARD EDGE CONNECTOR | - | 36 | 85°C | -55°C | Black | - | 2 | Receptacle | PANEL MOUNTABLE | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2mm | 36 | Straight | - | - | 8.85mm | - | 1.1A | - | ONE | UL | - | - | 50V | COMMERCIAL | - | 2 mm | 4 | 1mm | - | STAGGERED | - | 0.348 inch | - | 94V-0 | - | 3mm | - | - | - | BELLOWED TYPE | 30mOhm | - | - | 1000000000Ohm | - | - | - | - | - | - | 50V | - | - | - | - | 500VDC V | - | - | - | 50 Cycles | - | - | 5.05kV | RECTANGULAR | 1.1676 N | .139 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.25mm | 25mm | - | - | 15μin | 1.5748mm | - | No | - | RoHS Compliant | - | - | ||
![]() MM60-52B1-B1-R850 JAE Electronics | 3 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Plastic | Thermoplastic | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2005 | MM60 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | - | 52 | - | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | Horizontal | - | - | - | - | 500mA | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55mOhm | PCI Express Mini Card | Dual | - | - | 800 μm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 3.9mm | 25mm | 10mm | 3.94μin 0.10μm | - | 0.039 1.00mm | - | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() MEC1-150-02-S-D-A Samtec Inc. | 609 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount | - | - | Polymer | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2008 | MEC1 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Loop Bellows | - | 100 | - | - | Black | - | 2 | Female | - | - | - | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | 100 | Straight | - | - | 6.99mm | - | 2A | - | ONE | - | Gold | - | 300V | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | 1.83 mm | - | - | SOCKET | - | 300V | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 9.04mm | 54.54mm | - | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free |