- Manufacturer
- Number of Positions
- Pitch
- Gender
- Series
- Contact Materials
- Housing Material
- Color
- Packaging
- Connector Type
- Mounting Type
- Termination
- Current Rating
Attribute column
Categories
Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Material - Insulation | PCB Mounting Orientation | Underplate Material | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Resistance | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Body/Shell Style | ELV | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Contact Rating (Current) | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Card Thickness | Length - Termination | Board Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSEC8-1100-01-S-DV-A-WT-K Samtec Inc. | 39 |
| Datasheet | 3 Weeks | - | - | - | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | - | Beryllium Copper | - | - | -55°C~125°C | Tray | - | Edge Rate™ HSEC8 | e3 | - | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | 200 | - | - | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | Cantilever | - | - | 0.031 0.80mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 100 | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 50-10B-10 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Copper, Gold | Through Hole | Through Hole | - | - | Polyester, Glass Filled | - | - | Brass | - | - | -65°C~105°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 20 | - | - | Green | 2 | Female | VIBRATION RESISTANT | 8536.69.40.40 | YES | NO | NO | - | Bifurcated Semi Bellows | - | GENERAL PURPOSE | 0.156 3.96mm | 10 | Straight | - | - | ONE | UL, CSA | Gold | - | - | - | - | 1 | - | RECTANGULAR | 0.34 inch | - | - | - | - | 0.458 inch | 5A | 6mOhm | Non Specified - Dual Edge | Single | 5000000000Ohm | 10 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | RECEPTACLE | - | - | 5A | 1800VAC V | - | - | 4.448 N | - | - | - | - | - | 10.0μin 0.25μm | - | 0.054 ~ 0.071 1.37mm ~ 1.80mm | 0.156 inch | - | - | - | RoHS Compliant | - | - | ||
![]() CR22-80D-2.54DS(70) Hirose Electric Co Ltd | 36 |
| Datasheet | 10 Weeks | - | Gold | Through Hole | - | - | - | - | - | - | COPPER ALLOY | POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | e4 | yes | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | - | 85°C | -30°C | - | 2 | - | POLARIZED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | - | Straight | - | - | ONE | UL | - | - | COMMERCIAL | - | - | 2 | 80 | - | - | FEMALE | 94V-0 | Black | - | - | 3A | 20mOhm | - | - | 1000000000Ohm | - | - | - | - | 300V | 3A | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | 0.157 inch | - | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 1005 |
| Datasheet | 7 Weeks | - | Gold | Surface Mount | Surface Mount | - | Polymer | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Copper Alloy | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | SPD08 | - | - | Active | 1 (Unlimited) | Solder | - | Cantilever | 120 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.031 0.80mm | - | Straight | - | 3A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | 50V | 3A | - | - | - | - | - | Board Guide, Latches | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 10018783-11213TLF Amphenol ICC (FCI) | 5 |
| Datasheet | 11 Weeks | - | Gold | Through Hole | Through Hole | - | Nylon | Polyamide (PA), Nylon, Glass Filled | - | - | Copper Alloy | - | - | -55°C~85°C | Tray | - | HPCE® | - | - | Active | 1 (Unlimited) | Solder, Staggered | - | Cantilever | 164 | 85°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.039 1.00mm | - | Straight | - | 1.1A | - | - | Gold | 300V | - | - | - | - | 164 | - | - | - | - | Black | - | - | - | - | PCI Express™ | Dual | 1GOhm | - | - | - | - | 300V | - | - | - | - | - | - | Board Lock, Locking Ramp | - | 89mm | 7.4mm | Flash | - | 0.062 1.57mm | - | 2.36mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10018783-11010TLF Amphenol ICC (FCI) | 43 |
| Datasheet | 10 Weeks | - | Gold | Through Hole | Through Hole | - | Nylon | Polyamide (PA), Nylon, Glass Filled | - | - | Copper Alloy | - | - | -55°C~85°C | Tray | - | HPCE® | - | - | Active | 1 (Unlimited) | Solder, Staggered | - | Cantilever | 36 | 85°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.039 1.00mm | - | Straight | - | 1.1A | - | - | Gold | 300V | - | - | - | - | 36 | - | - | - | - | Black | - | - | - | - | PCI Express™ | Dual | 1GOhm | - | - | - | - | 300V | - | - | - | - | - | - | Board Lock, Locking Ramp | - | 25mm | 7.4mm | 30.0μin 0.76μm | - | 0.062 1.57mm | - | 2.36mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10018783-12012TLF Amphenol ICC (FCI) | 5 |
| Datasheet | 11 Weeks | - | Gold | Through Hole | Through Hole | - | Nylon | Polyamide (PA), Nylon, Glass Filled | - | - | Copper Alloy | - | - | -55°C~85°C | Tray | - | HPCE® | - | - | Active | 1 (Unlimited) | Solder, Staggered | - | Cantilever | 98 | 85°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.039 1.00mm | - | Straight | - | 1.1A | - | - | Gold | 300V | - | - | - | - | 98 | - | - | - | - | Black | - | - | - | - | PCI Express™ | Dual | 1GOhm | - | - | - | - | 300V | - | - | - | - | - | - | Board Guide, Locking Ramp | - | 56mm | 7.4mm | 30.0μin 0.76μm | - | 0.062 1.57mm | - | 2.36mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10035388-205LF Amphenol ICC (FCI) | 37422 |
| - | 8 Weeks | - | Gold, Tin | Through Hole | Through Hole, Right Angle | 70 | Thermoplastic | Thermoplastic | - | - | Copper Alloy | - | - | -5°C~105°C | Tray | - | Power Edge | - | - | Active | 1 (Unlimited) | Solder | - | Cantilever | 70 (62 Loaded) | 105°C | -5°C | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.100 2.54mm | - | Right Angle | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 395-036-520-202 EDAC Inc. | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | - | Polyester | Polyester Thermoplastic | - | - | Copper, Nickel, Tin Alloy | - | - | -65°C~105°C | Bulk | 2010 | 395 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 36 | - | - | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mOhm | Non Specified - Dual Edge | Dual | - | 18 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | 3A | - | - | - | - | - | - | 15.2mm | 52.3mm | 9.4mm | - | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() MEC1-120-02-L-D-EM2 Samtec Inc. | 26 |
| Datasheet | 3 Weeks | - | - | Edge | Surface Mount | - | Polymer | Liquid Crystal Polymer (LCP) | - | - | Phosphor Bronze | - | - | -55°C~125°C | Tray | 2010 | MEC1 | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | 40 | - | - | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | - | Straight | - | - | ONE | - | Gold | - | COMMERCIAL | 1.356 inch | - | 2 | 38 | - | - | - | - | - | - | 0.555 inch | 1.8A | - | Non Specified - Dual Edge | Dual | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10μin | 0.062 1.57mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 10018783-11100TLF Amphenol ICC (FCI) | 2832 |
| Datasheet | 10 Weeks | - | Gold | Through Hole | Through Hole | - | Nylon | Polyamide (PA), Nylon, Glass Filled | - | - | Copper Alloy | - | - | -55°C~85°C | Tray | - | HPCE® | - | - | Active | 1 (Unlimited) | Solder, Staggered | - | Cantilever | 36 | 85°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.039 1.00mm | - | Straight | - | 1.1A | - | - | Gold | 300V | - | - | - | - | 36 | - | - | - | - | Black | - | - | - | - | PCI Express™ | Dual | 1GOhm | - | - | - | - | 300V | - | - | - | - | - | - | Board Lock, Locking Ramp | - | 25mm | 7.4mm | 15.0μin 0.38μm | - | 0.062 1.57mm | - | 1.56mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() MDT320B02001 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | - | - | Copper Alloy | - | - | -40°C~80°C | Tape & Reel (TR) | - | M.2 | - | - | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 67 | - | - | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | 75 | - | unknown | - | ONE | UL | Gold | - | COMMERCIAL | 0.866 inch | - | 2 | - | STAGGERED | - | - | - | - | - | - | 0.5A | 55mOhm | - | Dual | 500000000Ohm | - | - | - | - | - | - | 300VAC V | 7.5438 mm | STAGGERED | - | - | Board Lock, Keyed | - | - | - | 15.0μin 0.38μm | 30μin | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 345-100-520-802 EDAC Inc. | 45 |
| Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | - | - | Polyester Thermoplastic | - | - | Copper, Nickel, Tin Alloy | - | - | -65°C~105°C | Bulk | 2010 | 345 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 100 | - | - | Green | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 50 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 307-012-520-201 EDAC Inc. | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | - | - | Polyester Thermoplastic | - | - | Copper, Nickel, Tin Alloy | - | - | -40°C~105°C | Bulk | 2011 | 307 | - | - | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 12 | - | - | Green | 2 | Female | - | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | Straight | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mOhm | Non Specified - Dual Edge | Dual | - | 6 | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1-5583715-3 TE Connectivity | In Stock | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin, Gold | Through Hole | - | - | Polyester | - | Vertical | Nickel | Bronze | Glass | - | - | Box | 2008 | - | - | - | Active | - | Solder | - | Connector, Receptacle, Socket | 15 | 105°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 2.54mm | - | Vertical | - | 3A | - | - | - | - | - | - | 5.08 mm | - | 15 | - | - | - | - | Black | 4.318mm | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 3A | - | 15.494mm | - | - | - | - | 1.778mm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10018783-11013TLF Amphenol ICC (FCI) | 5 |
| Datasheet | 11 Weeks | - | Gold | Through Hole | Through Hole | - | Nylon | Polyamide (PA), Nylon, Glass Filled | - | - | Copper Alloy | - | - | -55°C~85°C | Tray | 2015 | HPCE® | - | - | Active | 1 (Unlimited) | Solder, Staggered | - | Cantilever | 164 | 85°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.039 1.00mm | - | Straight | - | 1.1A | - | - | Gold | 300V | - | - | - | - | 164 | - | - | - | - | Black | - | - | - | - | PCI Express™ | Dual | 1GOhm | - | - | - | - | 300V | - | - | - | - | - | - | Board Lock, Locking Ramp | - | 89mm | 7.4mm | 30.0μin 0.76μm | - | 0.062 1.57mm | - | 2.36mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10018783-11102TLF Amphenol ICC (FCI) | 5 |
| Datasheet | 11 Weeks | - | Gold | Through Hole | Through Hole | - | Nylon | Polyamide (PA), Nylon, Glass Filled | - | - | Copper Alloy | - | - | -55°C~85°C | Tray | - | HPCE® | - | - | Active | 1 (Unlimited) | Solder, Staggered | - | Cantilever | 98 | 85°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.039 1.00mm | - | Straight | - | 1.1A | - | - | Gold | 300V | - | - | - | - | 98 | - | - | - | - | Black | - | - | - | - | PCI Express™ | Dual | 1GOhm | - | - | - | - | 300V | - | - | - | - | - | - | Board Lock, Locking Ramp | - | 56mm | 7.4mm | 15.0μin 0.38μm | - | 0.062 1.57mm | - | 1.56mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() CWR-170-20-0003 CW Industries | 488 |
| Datasheet | 10 Weeks | - | Tin | Free Hanging | Free Hanging (In-Line) | - | Plastic | Thermoplastic | - | - | Phosphor Bronze | - | - | -55°C~125°C | Bulk | 2002 | 170 | - | - | Active | 1 (Unlimited) | IDC | - | CARD EDGE CONNECTOR | 20 | - | - | Blue | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.100 2.54mm | 20 | - | - | - | - | UL | Tin-Lead | - | COMMERCIAL | - | - | - | - | - | 0.43 inch | - | - | - | - | 0.71 inch | 1A | - | Non Specified - Dual Edge | Dual | - | 10 | - | - | - | - | - | - | - | - | - | - | - | 10.9mm | 952mm | 17.8mm | 100.0μin 2.54μm | - | 0.032 ~ 0.070 0.81mm ~ 1.78mm | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() CR22C-36D-2.54DS(70) Hirose Electric Co Ltd | 9 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | Copper Alloy | - | - | -30°C~85°C | Tray | - | CR22 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 36 | - | - | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.100 2.54mm | 36 | - | unknown | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.063 1.60mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0877153916 Molex | In Stock | - | Datasheet | - | - | Gold, Tin | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | Phosphor Bronze | - | - | - | Tray | - | 87715 | e3 | yes | Active | 1 (Unlimited) | Solder, Staggered | - | CARD EDGE CONNECTOR | 280 | 85°C | -55°C | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.039 1.00mm | 280 | Straight | unknown | 1.1A | - | - | Gold | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | PCI Express™ | Dual | - | 11; 38; 91 | - | - | - | 50V | - | - | - | - | - | - | Board Guide | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | - |