- Manufacturer
- Number of Positions
- Pitch
- Gender
- Series
- Contact Materials
- Housing Material
- Color
- Packaging
- Connector Type
- Mounting Type
- Termination
- Current Rating
Attribute column
Categories
Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Mfr | Mounting Styles | Package | Product Status | Operating Temperature | Series | Termination | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Contact Finish | Card Type | Read Out | Number of Positions/Bay/Row | Flange Feature | Product | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 896-064-559-201 EDAC | 32 | - | - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-064 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Solder | 64 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 32 | - | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-064-555-802 EDAC | 32 | - | - | Gold | Board Edge, Straddle Mount | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-064 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Solder Eyelet(s) | 64 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 32 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | Card Extender | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-126-524-207 EDAC | 41 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-126 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 126 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 63 | Flush Mount, Top Opening, Threaded Insert, M3 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-126-524-201 EDAC | 49 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-126 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 126 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 63 | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-062-541-803 EDAC | 49 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-062 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Wire Wrap | 62 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 31 | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-122-559-803 EDAC | In Stock | - | - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-122 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 122 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 61 | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-064-500-203 EDAC | 41 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-064 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Solder Eyelet(s) | 64 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 32 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-088-521-203 EDAC | 49 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-088 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Solder | 88 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 44 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-080-500-812 EDAC | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-080 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Solder Eyelet(s) | 80 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 40 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-096-558-212 EDAC | 50 | - | - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-096 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Solder | 96 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 48 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-124-560-208 EDAC | In Stock | - | - | Gold | Board Edge, Straddle Mount | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-124 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 124 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 62 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | Card Extender | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-088-500-201 EDAC | 12 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-088 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Solder Eyelet(s) | 88 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 44 | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-122-544-512 EDAC | 2194 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-122 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 122 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 61 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-086-541-207 EDAC | 50 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-086 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Wire Wrap | 86 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 43 | Flush Mount, Top Opening, Threaded Insert, M3 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-124-542-204 EDAC | 50 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-124 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 124 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 62 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-078-526-208 EDAC | 32 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-078 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Solder | 78 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 39 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-086-526-207 EDAC | 12 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-086 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Solder | 86 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 43 | Flush Mount, Top Opening, Threaded Insert, M3 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-090-526-207 EDAC | 32 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-090 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Solder | 90 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 45 | Flush Mount, Top Opening, Threaded Insert, M3 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-120-559-812 EDAC | 49 | - | - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-120 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 120 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 60 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-092-560-207 EDAC | 2826 | - | - | Gold | Board Edge, Straddle Mount | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-092 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Solder | 92 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 46 | Flush Mount, Top Opening, Threaded Insert, M3 | Receptacles | Vertical | Card Extender | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm |