- Manufacturer
- Number of Positions
- Pitch
- Gender
- Series
- Contact Materials
- Housing Material
- Color
- Packaging
- Connector Type
- Mounting Type
- Termination
- Current Rating
Attribute column
Categories
Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Mfr | Mounting Styles | Package | Product Status | Operating Temperature | Series | Termination | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Contact Finish | Card Type | Read Out | Number of Positions/Bay/Row | Flange Feature | Product | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 896-058-541-208 EDAC | 49 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-058 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Wire Wrap | 58 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 29 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-058-541-204 EDAC | 32 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-058 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Wire Wrap | 58 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 29 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-042-522-604 EDAC | 49 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-042 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Solder | 42 | Black | 1 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Single Edge | Single | 42 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-066-500-201 EDAC | 49 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-066 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Solder Eyelet(s) | 66 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 33 | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-050-521-201 EDAC | 12 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-050 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Solder | 50 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 25 | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-064-555-808 EDAC | 32 | - | - | Gold | Board Edge, Straddle Mount | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-064 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Solder Eyelet(s) | 64 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 32 | Top Mount Opening, Threaded Insert, 4-40 | Receptacles | Vertical | Card Extender | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-049-540-102 EDAC | 49 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-049 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Wire Wrap | 49 | Black | 1 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Single Edge | Single | 49 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-040-520-602 EDAC | 50 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-040 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Solder | 40 | Black | 1 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Single Edge | Single | 40 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-052-560-202 EDAC | In Stock | - | - | Gold | Board Edge, Straddle Mount | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-052 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Solder | 52 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 26 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | Card Extender | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-058-541-203 EDAC | 49 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-058 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Wire Wrap | 58 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 29 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-058-560-802 EDAC | In Stock | - | - | Gold | Board Edge, Straddle Mount | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-058 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Solder | 58 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 29 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | Card Extender | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-050-526-102 EDAC | 49 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-050 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Solder | 50 | Black | 1 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Single Edge | Single | 50 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-047-541-101 EDAC | 49 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-047 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Wire Wrap | 47 | Black | 1 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Single Edge | Single | 47 | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-047-500-101 EDAC | 12 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-047 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Solder Eyelet(s) | 47 | Black | 1 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Single Edge | Single | 47 | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-046-541-603 EDAC | 49 | - | - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | 896-046 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 125°C | 896 | Wire Wrap | 46 | Black | 1 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Single Edge | Single | 46 | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | - | - | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 896-047-541-108 EDAC | 49 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-047 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Wire Wrap | 47 | Black | 1 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Single Edge | Single | 47 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-056-500-803 EDAC | 49 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-056 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Solder Eyelet(s) | 56 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 28 | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-056-526-804 EDAC | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-056 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Solder | 56 | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Dual Edge | Dual | 28 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-048-559-103 EDAC | 49 | - | - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-048 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Solder | 48 | Black | 1 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Single Edge | Single | 48 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-045-541-112 EDAC | 41 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-045 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 896 | Wire Wrap | 45 | Black | 1 | Female | Cantilever | 0.125 (3.18mm) | Gold | Non Specified - Single Edge | Single | 45 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm |