- Manufacturer
- Number of Positions
- Pitch
- Gender
- Series
- Contact Materials
- Housing Material
- Color
- Packaging
- Connector Type
- Mounting Type
- Termination
- Current Rating
Attribute column
Categories
Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Row Spacing | Flange Feature | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Pattern | Mating Contact Row Spacing | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Card Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 307-072-520-201 EDAC Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyester Thermoplastic | Copper, Nickel, Tin Alloy | - | -40°C~105°C | Bulk | 2005 | 307 | - | - | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 72 | - | - | Green | 2 | Female | - | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() MEC8-150-01-L-D-EM2 Samtec Inc. | 6 |
| Datasheet | 3 Weeks | - | Edge | Board Edge, Straddle Mount | - | Liquid Crystal Polymer (LCP) | Phosphor Bronze | - | -55°C~125°C | Tube | - | MEC8 - EM | e4 | yes | Active | - | Solder | EAR99 | - | 100 | - | - | Black | 2 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | Hairpin Bellows | NO | GENERAL PURPOSE | 0.031 0.80mm | 100 | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | 0.039 1.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() HIF5C-50DA-2.54R(91) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MEC1-140-02-L-D-A Samtec Inc. | 15 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Polymer | Liquid Crystal Polymer (LCP) | Phosphor Bronze | 300V | -55°C~125°C | Tube | 2008 | MEC1 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 80 | - | - | Black | 2 | Female | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | - | Straight | 8.89mm | - | 2A | ONE | UL | Gold | COMMERCIAL | - | 2 | - | 78 | RECTANGULAR | - | - | 2A | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | SOCKET | 300V | - | - | 7.0866 mm | - | - | Board Guide | - | 44.54mm | 6.99mm | 10.0μin 0.25μm | 10μin | 0.062 1.57mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 307-056-520-202 EDAC Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyester Thermoplastic | Copper, Nickel, Tin Alloy | - | -40°C~105°C | Bulk | 2005 | 307 | - | - | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 56 | - | - | Green | 2 | Female | - | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 10mOhm | Non Specified - Dual Edge | Dual | - | 28 | - | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | 5A | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0459110011 Molex | 29 |
| Datasheet | - | - | - | Through Hole | - | Liquid Crystal Polymer (LCP) | Copper Alloy | - | -40°C~105°C | Bulk | - | Extreme Power Edge 45911 | - | yes | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 18 (16 + 2 Power) | - | - | Black | 2 | Female | - | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 0.508 12.90mm | 18 | - | - | - | - | - | - | Gold | - | - | - | - | - | - | 94V-0 | - | - | - | - | Non Specified - Dual Edge | Dual | - | 8; 8; 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | - | - | ||
![]() EB83-S0A1560X Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Gold | Panel | Panel Mount | - | Polyester, Glass Filled | Phosphor Bronze | - | -55°C~125°C | Bulk | 2016 | EB8 | - | - | Active | Not Applicable | Solder Eyelet(s) | - | Loop Bellows | 30 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Loop Bellows | - | - | 0.156 3.96mm | - | - | - | - | - | - | - | Gold | - | - | - | 3.96mm | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 15 | - | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.054 ~ 0.071 1.37mm ~ 1.80mm | - | - | Non-RoHS Compliant | - | - | ||
![]() MEC1-108-02-F-D-EM2 Samtec Inc. | 29 |
| Datasheet | 4 Weeks | - | Edge | Surface Mount | Polymer | Liquid Crystal Polymer (LCP) | Phosphor Bronze | - | -55°C~125°C | Tray | 2009 | MEC1 | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | 16 | - | - | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | - | Straight | - | - | - | ONE | UL | Gold | COMMERCIAL | 1 inch | 1 | - | 14 | RECTANGULAR | - | 0.535 inch | 1.8A | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | FLASH inch | 0.062 1.57mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MDT320E03001 Amphenol ICC (Commercial Products) | 1536 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Copper Alloy | - | -40°C~80°C | Tape & Reel (TR) | 2014 | M.2 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 67 | - | - | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.020 0.50mm | 75 | - | - | unknown | - | ONE | UL | Gold | COMMERCIAL | 0.866 inch | 2 | - | - | STAGGERED | - | - | 0.5A | - | 55mOhm | - | Dual | 500000000Ohm | - | - | - | - | - | - | 300VAC V | 7.5438 mm | STAGGERED | - | Board Lock, Keyed | - | - | - | Flash | - | - | - | - | RoHS Compliant | - | - | ||
![]() 307-044-520-202 EDAC Inc. | 304 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyester Thermoplastic | Copper, Nickel, Tin Alloy | - | -40°C~105°C | Bulk | 2002 | 307 | - | - | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 44 | - | - | Green | 2 | Female | - | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 10mOhm | Non Specified - Dual Edge | Dual | - | 22 | 5.08 mm | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | 5A | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() PCIE-098-02-F-D-EMS2 Samtec Inc. | 275 | - | - | 3 Weeks | - | Edge | Board Edge, Straddle Mount | Nylon | Liquid Crystal Polymer (LCP) | Phosphor Bronze | - | -55°C~125°C | Tube | 2011 | PCI Express® (PCIe) | e3 | - | Active | 1 (Unlimited) | Solder | - | - | 98 | - | - | Black | 2 | Female | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.039 1.00mm | 98 | Straight | 11mm | - | 2.5A | ONE | - | Gold | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | - | - | BELLOWED TYPE | - | PCI Express™ | Dual | - | - | - | - | SOCKET | - | - | - | - | RECTANGULAR | 0.04 inch | Locking Ramp | - | 56mm | 7.3mm | Flash | - | 0.062 1.57mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MDT320A02001 Amphenol ICC (Commercial Products) | 441000 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Copper Alloy | - | -40°C~80°C | Tape & Reel (TR) | 2014 | M.2 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 67 | - | - | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.020 0.50mm | 75 | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.866 inch | 2 | - | - | STAGGERED | - | - | 0.5A | - | 55mOhm | - | Dual | 500000000Ohm | - | - | - | - | - | - | 300VAC V | 7.5438 mm | STAGGERED | - | Board Lock, Keyed | - | - | - | 15.0μin 0.38μm | 30μin | - | - | - | RoHS Compliant | - | - | ||
![]() MDT320E02001 Amphenol ICC (Commercial Products) | 5 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Copper Alloy | - | -40°C~80°C | Tape & Reel (TR) | 2014 | M.2 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 67 | - | - | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.020 0.50mm | 75 | - | - | unknown | - | ONE | UL | Gold | COMMERCIAL | 0.866 inch | 2 | - | - | STAGGERED | - | - | 0.5A | - | 55mOhm | - | Dual | 500000000Ohm | - | - | - | - | - | - | 300VAC V | 7.5438 mm | STAGGERED | - | Board Lock, Keyed | - | - | - | 15.0μin 0.38μm | 30μin | - | - | - | RoHS Compliant | - | - | ||
![]() MB1-120-01-L-S-01-SL Samtec Inc. | 43 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polymer | Liquid Crystal Polymer (LCP) | Beryllium Copper | - | -55°C~105°C | Tube | 2008 | MB1 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 20 | - | - | Black | 1 | Female | MICRO CARD | 8536.69.40.40 | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | 20 | Right Angle | 25.5mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | - | - | - | - | Non Specified - Single Edge | Single | - | - | - | - | SOCKET | - | - | - | - | - | - | Board Guide, Card Guide | - | 26.06mm | 5.44mm | 10.0μin 0.25μm | - | 0.031 0.79mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 305-012-500-202 EDAC Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | Polyester | Polyester Thermoplastic | Copper, Nickel, Tin Alloy | - | -40°C~105°C | Bulk | 2010 | 305 | e3 | yes | Active | Not Applicable | Solder Eyelet(s) | EAR99 | CARD EDGE CONNECTOR | 12 | - | - | Green | 2 | Female | - | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | Straight | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 10mOhm | Non Specified - Dual Edge | Dual | - | 6 | 3.56 mm | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | 5A | - | - | - | - | - | 11.7mm | 31.6mm | 8.71mm | - | - | 0.062 1.57mm | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 306-010-520-102 EDAC Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Polyester | Polyester Thermoplastic | Copper, Nickel, Tin Alloy | - | -65°C~125°C | Bulk | 2010 | 306 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 20 | - | - | Green | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.156 3.96mm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 10mOhm | Non Specified - Dual Edge | Single | - | 10 | - | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | 5A | - | - | - | - | - | 9.65mm | 47.5mm | 8.71mm | - | - | 0.062 1.57mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 305-056-520-201 EDAC Inc. | 85 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyester Thermoplastic | Copper, Nickel, Tin Alloy | - | -40°C~105°C | Bulk | 2010 | 305 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 56 | - | - | Green | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.156 3.96mm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 10mOhm | Non Specified - Dual Edge | Dual | - | 28 | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() MEC1-108-02-L-D-A Samtec Inc. | 69 |
| - | 3 Weeks | - | Surface Mount | Surface Mount | Polymer | Liquid Crystal Polymer (LCP) | Phosphor Bronze | 300V | -55°C~125°C | Tube | 2008 | MEC1 | e3 | - | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 16 | - | - | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | - | Straight | 8.89mm | - | 2A | ONE | - | Gold | COMMERCIAL | - | 2 | - | 14 | RECTANGULAR | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | SOCKET | 300V | - | - | - | - | 0.05 inch | Board Guide | - | 12.54mm | 6.99mm | 10.0μin 0.25μm | 10μin | 0.062 1.57mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RBB25DHHR Sullins Connector Solutions | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Polyphenylene Sulfide (PPS) | Phosphor Bronze | - | -65°C~125°C | Tube | 2012 | - | e3 | yes | Active | - | Solder, Staggered | EAR99 | Hairpin Bellows | 50 | - | - | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | Hairpin Bellows | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 25 | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 10.0μin 0.25μm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 10018783-11121TLF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | Gold, Tin | Through Hole | Through Hole | Nylon | Polyamide (PA), Nylon, Glass Filled | Copper Alloy | - | -55°C~85°C | Tray | - | - | - | - | Active | 1 (Unlimited) | Solder, Staggered | - | Cantilever | 64 | 85°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.039 1.00mm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | PCI Express™ | Dual | - | - | - | - | - | - | - | - | - | - | - | Board Lock, Locking Ramp | - | - | - | 15.0μin 0.38μm | - | 0.062 1.57mm | - | - | RoHS Compliant | - | - |