- Manufacturer
- Number of Positions
- Pitch
- Gender
- Series
- Contact Materials
- Housing Material
- Color
- Packaging
- Connector Type
- Mounting Type
- Termination
- Current Rating
Attribute column
Categories
Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Mfr | Mounting Styles | Package | Product Status | Operating Temperature | Series | Termination | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Contact Finish | Card Type | Read Out | Number of Positions/Bay/Row | Flange Feature | Product | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 895-009-542-403 EDAC | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-009 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 9 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 9 | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-009-541-112 EDAC | 32 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-009 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 9 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 9 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-009-540-604 EDAC | 12 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-009 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 9 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 9 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-021-544-412 EDAC | 49 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-021 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 21 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 21 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-021-544-104 EDAC | 49 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-021 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 21 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 21 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-019-541-602 EDAC | 49 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-019 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 19 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 19 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-018-525-412 EDAC | 49 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-018 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 18 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 18 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-018-524-404 EDAC | 41 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-018 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 18 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 18 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-016-540-404 EDAC | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-016 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 16 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 16 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-018-520-503 EDAC | 12 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-018 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 18 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 9 | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-015-542-103 EDAC | 49 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-015 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 15 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 15 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-015-542-104 EDAC | 7 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-015 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 15 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 15 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-015-540-404 EDAC | 49 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-015 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 15 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 15 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-015-524-103 EDAC | 32 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-015 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 15 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 15 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-015-523-104 EDAC | 32 | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-015 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 15 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 15 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-014-558-507 EDAC | 50 | - | - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-014 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 14 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 7 | Top Mount Opening, Threaded Insert, M3 | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-016-540-408 EDAC | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-016 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 16 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 16 | Top Mount Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-014-555-204 EDAC | 49 | - | - | Gold | Board Edge, Straddle Mount | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-014 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 14 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 7 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | Card Extender | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-016-540-101 EDAC | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-016 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 16 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 16 | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-016-540-103 EDAC | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-016 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 16 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 16 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm |