- Manufacturer
- Number of Positions
- Pitch
- Gender
- Series
- Contact Materials
- Housing Material
- Color
- Packaging
- Connector Type
- Mounting Type
- Termination
- Current Rating
Attribute column
Categories
Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | LOCKING | PEG | 2.283 inch | AU ON NI | COPPER ALLOY | FCI | GLASS FILLED NYLON | Amphenol FCi | 10073228-10002MLF | 10073228 | STRAIGHT | ONE | 2 | - | - | - | Active | 5.75 | Yes | e3 | - | - | CARD EDGE CONNECTOR | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 98 | 0.9906 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.346 inch | - | - | 0.476 inch | - | - | - | - | 0.039 inch | SURFACE MOUNT | - | 7.1882 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10069690-10003TLF | - | RIGHT ANGLE | - | 2 | - | - | LEAD FREE | Active | 5.77 | Yes | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 164 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | LOCKING | SPLIT BOARD LOCK | 5.906 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10037901-11110TLF | - | STRAIGHT | ONE | 4 | - | - | ROHS COMPLIANT | Active | 5.77 | Yes | e3 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 280 | 2 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.295 inch | FEMALE | 94V-0 | 0.443 inch | 1.1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | - | SOLDER | 400VAC V | 2.0066 mm | 500 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.1398 N | .15012 N | - | 0.039 inch | 15u inch | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | - | GOLD (15) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10082378-10102TLF | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.76 | Yes | e3 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 98 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10083987-11213TLF | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.77 | Yes | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 164 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | Pure Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10082378-10002TLF | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 2.3 | Yes | e3 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 98 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | LOCKING | PEG | 5.866 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10066356-10020TLF | 10066356 | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Active | 5.75 | Yes | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 280 | 2.0066 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.346 inch | - | - | 0.433 inch | 1.1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.039 inch | SOLDER | - | 2.0066 mm | 500 Cycles | - | RECTANGULAR | - | - | BLACK | 0.122 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | LOCKING | HOLE .086-.098 | 3.622 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 10085429-11023TLF | 10085429 | STRAIGHT | ONE | 4 | - | - | ROHS COMPLIANT | Active | 5.77 | Yes | e3 | - | - | CARD EDGE CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 164 | 1 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.291 inch | FEMALE | 94V-0 | 0.393 inch | - | - | - | - | - | SURFACE MOUNT | - | 2.0066 mm | 50 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.091 inch | 50u inch | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | LOCKING | SPLIT BOARD LOCK | 5.906 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10037901-11010TLF | - | STRAIGHT | ONE | 4 | - | - | ROHS COMPLIANT | Active | 5.77 | Yes | e3 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 280 | 2 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.295 inch | FEMALE | 94V-0 | 0.443 inch | 1.1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | - | SOLDER | 400VAC V | 2.0066 mm | 500 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.1398 N | .15012 N | - | 0.039 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | LOCKING | SPLIT BOARD LOCK | 1.535 inch | GOLD (15) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10108777-11141TLF | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | 5.18 | Yes | e3 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | 1 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.346 inch | FEMALE | 94V-0 | 0.443 inch | - | - | - | - | 0.039 inch | SOLDER | - | 2.0066 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | BLACK | 0.122 inch | 15u inch | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | LOCKING | HOLE .086-.098 | 3.622 inch | GOLD (15) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 10085429-11113TLF | 10085429 | STRAIGHT | ONE | 4 | - | - | ROHS COMPLIANT | Active | 5.43 | Yes | e3 | - | - | CARD EDGE CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 164 | 1 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.291 inch | FEMALE | 94V-0 | 0.393 inch | - | - | - | - | - | SURFACE MOUNT | - | 2.0066 mm | 50 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.122 inch | 50u inch | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | - | GOLD (15) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10082378-11102TLF | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.75 | Yes | e3 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 98 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10092852-11002TLF | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.77 | Yes | - | - | - | CARD EDGE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 98 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | - | GOLD (15) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10018784-10100TLF | 10018784 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 1.32 | Yes | e3 | Yes | EAR99 | CARD EDGE CONNECTOR | STAGGERED CONFIGURATION | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | HOLE .086-.098 | 3.89 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10125756-A42200LF | 10125756 | STRAIGHT | ONE | 2 | - | - | - | Active | 5.74 | Yes | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 164 | 0.9906 mm | compliant | - | COMMERCIAL | - | - | 0.276 inch | - | - | 0.521 inch | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | RECTANGULAR | - | - | BLACK | - | 15u inch | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | - | GOLD (15) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10018784-10110TLF | 10018784 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 1.3 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | HOLE .086-.098 | 3.89 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10125756-A40000LF | 10125756 | STRAIGHT | ONE | 2 | - | - | - | Active | 5.74 | Yes | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 164 | 0.9906 mm | compliant | - | COMMERCIAL | - | - | 0.276 inch | - | - | 0.521 inch | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | RECTANGULAR | - | - | BLACK | - | 15u inch | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10082378-11010TLF | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.77 | Yes | e3 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | LOCKING | PEG | 4.803 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 10063960-10210TLF | 10063960 | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | 5.42 | Yes | e3 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 230 | 1 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.346 inch | FEMALE | 94V-0 | 0.433 inch | - | BELLOWED TYPE | - | - | 0.039 inch | SOLDER | - | 2.0066 mm | 50 Cycles | - | RECTANGULAR | 1.1676 N | - | BLACK | 0.122 inch | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | PEG | 1.535 inch | GOLD (15) OVER NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10060018-10101TLF | 10060018 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.76 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | 1 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.307 inch | FEMALE | 94V-0 | 0.443 inch | 1.1 A | - | 30 mΩ | 1000000000 Ω | 0.039 inch | PRESS FIT | 400VAC V | - | 500 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.1398 N | .15012 N | - | 0.079 inch | 15u inch |