- Manufacturer
- Number of Positions
- Pitch
- Gender
- Series
- Contact Materials
- Housing Material
- Color
- Packaging
- Connector Type
- Mounting Type
- Termination
- Current Rating
Attribute column
Categories
Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Material - Insulation | Manufacturer Package Identifier | Contact Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Row Spacing | Flange Feature | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Durability | Contact Pattern | Mating Contact Row Spacing | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Card Thickness | Length - Tail | Board Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MEC1-130-02-S-D-A-K-TR Samtec Inc. | 5 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | - | - | Polymer | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | -55°C~125°C | Tape & Reel (TR) | 2009 | MEC1 | - | - | Active | 1 (Unlimited) | Solder | - | Loop Bellows | 60 | - | - | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | 58 | Straight | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | 300V | 2A | - | - | - | - | Board Guide, Pick and Place | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 395-026-520-201 EDAC Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | Polyester Thermoplastic | - | Copper, Nickel, Tin Alloy | -65°C~105°C | Bulk | 2005 | 395 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 26 | - | - | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() HSEC8-160-01-S-DV-A-BL-K Samtec Inc. | 49 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | - | - | Polymer | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Tray | 2013 | Edge Rate™ HSEC8 | e3 | - | Active | - | Solder | - | CARD EDGE CONNECTOR | 120 | - | - | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.031 0.80mm | - | Straight | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 60 | - | - | - | - | 3.1A | - | - | - | - | Board Guide, Board Lock | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() HSEC8-180-01-S-DV-A-BL Samtec Inc. | 32 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | - | - | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Tray | 2013 | Edge Rate™ HSEC8 | e3 | - | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | 160 | - | - | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | Cantilever | - | - | 0.031 0.80mm | 160 | - | - | - | ONE | - | Gold | - | COMMERCIAL | - | 2 | - | - | - | - | - | 0.314 inch | - | - | 15mOhm | Non Specified - Dual Edge | Dual | 1000000000Ohm | 80 | - | - | - | - | - | - | 1000 Cycles | - | - | Board Guide, Board Lock | - | - | - | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 10018783-11111TLF Amphenol ICC (FCI) | 10000 |
| - | 10 Weeks | Gold | PCB, Through Hole | Through Hole | - | Glass, Nylon | Nylon | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | -55°C~85°C | Tray | - | HPCE® | - | - | Active | 1 (Unlimited) | Solder, Staggered | - | Cantilever | 64 | 85°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.039 1.00mm | - | Straight | 8.8mm | 1.1A | - | - | Gold | 300V | - | - | - | 1mm | 64 | - | Black | 3.1mm | - | - | - | 30mOhm | PCI Express™ | Dual | 1GOhm | 11; 21 | 2 mm | - | - | 300V | - | - | - | - | - | Board Lock, Locking Ramp | 11.25mm | 39mm | 11.25mm | 15.0μin 0.38μm | - | 0.062 1.57mm | 2.36mm | 2.36mm | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10018784-10003TLF Amphenol ICC (FCI) | 44 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Nylon | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | -55°C~85°C | Tray | - | HPCE® | - | - | Active | 1 (Unlimited) | Solder, Staggered | - | Cantilever | 164 | 85°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.039 1.00mm | - | Straight | - | 1.1A | - | - | Gold | 300V | - | - | - | - | 164 | - | Black | - | - | - | - | - | PCI Express™ | Dual | 1GOhm | - | - | - | - | 300V | - | - | - | - | - | Board Guide, Locking Ramp | - | 89mm | 7.4mm | 30.0μin 0.76μm | - | 0.062 1.57mm | - | 1.56mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 345-020-521-201 EDAC Inc. | 89 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | Polyester Thermoplastic | - | Copper, Nickel, Tin Alloy | -65°C~105°C | Bulk | 2010 | 345 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 20 | - | - | Green | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 10mOhm | Non Specified - Dual Edge | Dual | - | 10 | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() MM70-314B2-1-R500 JAE Electronics | In Stock | - | Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 314 | - | - | Liquid Crystal Polymer (LCP), Glass Filled | MM70-314B2-1-R500 | Copper Alloy | -40°C~85°C | Tape & Reel (TR) | 2008 | MM70 | - | - | Active | 1 (Unlimited) | Solder | - | - | 314 | 85°C | -40°C | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | - | 500mA | - | - | Gold | - | - | - | - | - | 314 | - | - | - | - | - | - | - | MXM 3.0 | Dual | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | - | - | 11.8μin 0.30μm | - | 0.047 1.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 307-024-520-201 EDAC Inc. | 59 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | Polyester Thermoplastic | - | Copper, Nickel, Tin Alloy | -40°C~105°C | Bulk | 2012 | 307 | - | - | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 24 | - | - | Green | 2 | Female | - | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | Straight | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 10mOhm | Non Specified - Dual Edge | Dual | - | 12 | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 10018783-11012TLF Amphenol ICC (FCI) | 34 |
| Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | - | - | Nylon | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | -55°C~85°C | Tray | - | HPCE® | - | - | Active | 1 (Unlimited) | Solder, Staggered | - | Cantilever | 98 | 85°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.039 1.00mm | - | Straight | - | 1.1A | - | - | Gold | 300V | - | - | - | - | 98 | - | Black | - | - | - | - | - | PCI Express™ | Dual | 1GOhm | - | - | - | - | 300V | - | - | - | - | - | Board Lock, Locking Ramp | - | 56mm | 7.4mm | 30.0μin 0.76μm | - | 0.062 1.57mm | - | 2.36mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() EB83-S0D1260X Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polyester, Glass Filled | - | Phosphor Bronze | -55°C~125°C | Bulk | 2016 | EB8 | - | - | Active | Not Applicable | Solder | - | Loop Bellows | 24 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Loop Bellows | - | - | 0.156 3.96mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 12 | - | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.054 ~ 0.071 1.37mm ~ 1.80mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() HSEC8-125-01-L-DV-A-WT Samtec Inc. | 43 |
| - | 3 Weeks | - | Surface Mount | Surface Mount | - | - | Polymer | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Tray | - | Edge Rate™ HSEC8 | e3 | yes | Active | - | Solder | - | CARD EDGE CONNECTOR | 50 | - | - | Black | 2 | Female | EDGE RATE CONTACT | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.031 0.80mm | 50 | Straight | - | - | ONE | - | Gold | - | COMMERCIAL | - | 2 | - | - | - | - | - | 0.314 inch | - | - | 15mOhm | Non Specified - Dual Edge | Dual | 1000000000Ohm | 25 | - | - | SOCKET | - | - | - | 1000 Cycles | - | - | Board Guide, Solder Retention | - | - | - | 10.0μin 0.25μm | 10μin | 0.062 1.57mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() MEC8-120-02-L-DV-A-K Samtec Inc. | 9194 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | - | - | Polymer | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | -55°C~125°C | Tray | 2013 | MEC8 - DV | e4 | yes | Active | - | Solder | - | CARD EDGE CONNECTOR | 40 | - | - | Black | 2 | Female | PICK&PLACE PAD | - | NO | NO | NO | NO | Hairpin Bellows | NO | GENERAL PURPOSE | 0.031 0.80mm | 40 | Straight | - | - | ONE | UL | Gold | - | COMMERCIAL | 0.937 inch | 2 | - | - | RECTANGULAR | - | - | 0.341 inch | 1.7A | - | 15mOhm | Non Specified - Dual Edge | Dual | 5000000000Ohm | - | - | - | RECEPTACLE | 265V | - | 630VAC V | 100 Cycles | - | - | Board Guide | - | - | - | 10.0μin 0.25μm | 10μin | 0.062 1.57mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 10037901-11110TLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Gold | Through Hole | Through Hole | - | - | Nylon | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | -55°C~85°C | Tray | - | HPCE® | - | - | Active | 1 (Unlimited) | Solder, Staggered | - | Cantilever | 280 | 85°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.039 1.00mm | - | Straight | 7.5mm | 1.1A | - | - | Gold | 300V | - | - | - | - | 280 | - | Black | - | - | - | - | - | PCI Express™ | Dual | 1GOhm | 11; 38; 91 | - | - | - | 300V | - | - | - | - | - | Board Guide, Locking Ramp | - | 150mm | 11.25mm | 15.0μin 0.38μm | - | 0.062 1.57mm | - | 2.36mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PCIE-098-02-F-D-RA Samtec Inc. | 275 | - | - | 3 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Nylon | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | -55°C~125°C | Tube | 2011 | PCI Express® (PCIe) | e3 | yes | Active | 1 (Unlimited) | Solder, Staggered | - | CARD EDGE CONNECTOR | 98 | - | - | Black | 2 | Female | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.039 1.00mm | 98 | Right Angle | - | 2.5A | ONE | - | Gold | - | COMMERCIAL | - | 4 | - | - | - | - | - | - | - | BELLOWED TYPE | - | PCI Express™ | Dual | - | - | - | - | SOCKET | - | - | - | - | RECTANGULAR | 0.04 inch | Board Guide | - | 56mm | 9.45mm | Flash | - | 0.062 1.57mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 325-122-520-209 EDAC Inc. | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | - | - | Polyphenylene Sulfide (PPS) | - | Copper, Nickel, Tin Alloy | -65°C~125°C | Tray | 2010 | 325 | - | - | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 122 | - | - | Green | 2 | Female | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 61 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MEC1-160-02-L-D Samtec Inc. | 49 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | - | - | Polymer | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Tube | 2009 | MEC1 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 120 | - | - | Black | 2 | Female | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | 120 | Straight | - | - | ONE | - | Gold | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | - | 0.356 inch | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | SOCKET | 300V | 2A | - | - | - | 0.05 inch | - | - | - | - | 10.0μin 0.25μm | 10μin | 0.062 1.57mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 305-024-520-202 EDAC Inc. | 125 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Polyester | Polyester Thermoplastic | - | Copper, Nickel, Tin Alloy | -40°C~105°C | Bulk | 2005 | 305 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 24 | - | - | Green | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.156 3.96mm | - | Straight | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 10mOhm | Non Specified - Dual Edge | Dual | - | 12 | - | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | 5A | - | - | - | - | - | 11.7mm | 55.4mm | 8.71mm | - | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() EBT156-10A2X Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Gold | Panel | Panel Mount | - | - | Phenolic | Phenol Formaldehyde (Phenolic), Glass Filled | - | Copper Alloy | - | Bulk | 2016 | EBT156 | - | - | Active | 1 (Unlimited) | Solder Eyelet(s) | - | - | 20 | - | - | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | Straight | - | - | - | - | Gold | - | - | - | - | 3.96mm | 10 | - | Black | - | - | - | - | - | Non Specified - Dual Edge | Single | - | 10 | - | Flush Mount, Top Opening, Unthreaded, 0.140 (3.56mm) Dia | - | - | 5A | - | - | - | - | - | - | - | - | Flash | - | 0.062 1.57mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() EBT156-6B2X Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Gold | Through Hole | Through Hole | - | - | Phenolic | Phenol Formaldehyde (Phenolic), Glass Filled | - | Copper Alloy | - | Bulk | 2016 | EBT156 | - | - | Active | 1 (Unlimited) | Solder | - | - | 12 | - | - | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | Straight | - | - | - | - | Gold | - | - | - | - | 3.96mm | 6 | - | Black | - | - | - | - | - | Non Specified - Dual Edge | Single | - | 6 | - | Flush Mount, Top Opening, Unthreaded, 0.140 (3.56mm) Dia | - | - | 5A | - | - | - | - | - | - | - | - | Flash | - | 0.062 1.57mm | - | - | No | - | Non-RoHS Compliant | - | - |