- Manufacturer
- Number of Positions
- Pitch
- Gender
- Series
- Contact Materials
- Housing Material
- Color
- Packaging
- Connector Type
- Mounting Type
- Termination
- Current Rating
Attribute column
Categories
Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Material - Insulation | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Resistance | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Row Spacing | Flange Feature | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Card Thickness | Length - Termination | Board Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MB1-120-01-L-S-02-SL Samtec Inc. | 77 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polymer | Liquid Crystal Polymer (LCP) | Beryllium Copper | - | -55°C~125°C | Tube | 2008 | MB1 | e3 | yes | Active | - | Solder | - | CARD EDGE CONNECTOR | 20 | - | - | Black | 1 | Female | MICRO CARD | - | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | 20 | Right Angle | 25.5mm | - | - | ONE | UL | Gold | - | COMMERCIAL | - | 1 | RECTANGULAR | - | - | - | - | - | Non Specified - Single Edge | Single | - | - | - | - | SOCKET | - | - | - | - | - | - | Board Guide, Card Guide | - | 26.06mm | 5.44mm | 10.0μin 0.25μm | - | 0.062 1.57mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 307-024-500-202 EDAC Inc. | 25 | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | Polyester | Polyester Thermoplastic | Copper, Nickel, Tin Alloy | - | -40°C~105°C | Bulk | 2011 | 307 | - | yes | Active | 1 (Unlimited) | Solder Eyelet(s) | - | CARD EDGE CONNECTOR | 24 | - | - | Green | 2 | Female | - | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 10mOhm | Non Specified - Dual Edge | Dual | - | 12 | 5.08 mm | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | 5A | - | - | - | - | - | 11.7mm | 55.4mm | 8.71mm | - | - | 0.062 1.57mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() HSEC8-125-01-L-DV-A-K Samtec Inc. | 38 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | Beryllium Copper | - | -55°C~125°C | Tray | 2013 | Edge Rate™ HSEC8 | e3 | yes | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | 50 | - | - | Black | 2 | Female | EDGE RATE CONTACT | 8536.69.40.40 | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.031 0.80mm | 50 | - | - | - | - | ONE | - | Gold | - | COMMERCIAL | 1.095 inch | 2 | - | - | - | 0.314 inch | - | 15mOhm | Non Specified - Dual Edge | Dual | 1000000000Ohm | 25 | - | - | SOCKET | - | - | - | - | 1000 Cycles | - | Board Guide | - | - | - | 10.0μin 0.25μm | 10μin | 0.062 1.57mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 305-036-520-202 EDAC Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyester | Polyester Thermoplastic | Copper, Nickel, Tin Alloy | - | -40°C~105°C | Bulk | 2005 | 305 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 36 | - | - | Green | 2 | Female | - | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 10mOhm | Non Specified - Dual Edge | Dual | - | 18 | 3.56 mm | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | 5A | - | - | - | - | - | 11.7mm | 79.2mm | 8.71mm | - | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MDT180B03001 Amphenol ICC (Commercial Products) | 5419 |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 67 | - | Liquid Crystal Polymer (LCP) | Copper Alloy | - | -40°C~80°C | Tape & Reel (TR) | - | M.2 | - | - | Active | 1 (Unlimited) | Solder | - | - | 67 | 80°C | -40°C | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Dual | - | - | - | - | - | - | - | - | - | - | - | Board Lock, Keyed | - | - | - | Flash | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 322-044-520-258 EDAC Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyester | Polycarbonate (PC) | Copper, Nickel, Tin Alloy | - | -65°C~125°C | Bulk | 2010 | 322 | - | - | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 44 | - | - | Gray | 2 | Female | - | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 10mOhm | Non Specified - Dual Edge | Dual | - | 22 | 5.08 mm | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | - | 5A | - | - | - | - | Card Guides | - | - | - | - | - | 0.062 1.57mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 305-072-520-202 EDAC Inc. | 35 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Plastic | Polyester Thermoplastic | Copper, Nickel, Tin Alloy | - | -40°C~105°C | Bulk | 2005 | 305 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 72 | - | - | Green | 2 | Female | - | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 36 | - | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | - | - | - | - | 11.7mm | 151mm | 12.7mm | - | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 10018783-10023TLF Amphenol ICC (FCI) | 88200 |
| Datasheet | 10 Weeks | GXT, Gold, Tin | Through Hole | Through Hole | - | Nylon | Polyamide (PA), Nylon, Glass Filled | Copper Alloy | - | -55°C~85°C | Tray | - | - | - | - | Active | 1 (Unlimited) | Solder, Staggered | - | - | 164 | 85°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Straight | - | - | 1.1A | - | - | Gold or Gold, GXT™ | 300V | - | - | - | - | - | Black | - | - | - | PCI Express™ | Dual | 1GOhm | - | - | - | - | 300V | - | - | - | - | - | Board Guide, Locking Ramp | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | 1.56mm | - | - | RoHS Compliant | - | - | ||
![]() 345-072-520-204 EDAC Inc. | 24 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Polyester Thermoplastic | Copper, Nickel, Tin Alloy | - | -65°C~105°C | Bulk | 2010 | 345 | e3 | - | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 72 | - | - | Green | 2 | Female | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 36 | - | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() CR22-68D-2.54DS(70) Hirose Electric Co Ltd | 6 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | Copper Alloy | - | -30°C~85°C | Tray | - | CR22 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 68 | - | - | Black | 2 | Female | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.100 2.54mm | 68 | - | - | unknown | - | ONE | UL | Gold | - | COMMERCIAL | - | 2 | - | 94V-0 | - | - | 3A | - | Non Specified - Dual Edge | Dual | 1000000000Ohm | - | - | Top Mount Opening, Unthreaded, 0.128 (3.30mm) Dia | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | 0.063 1.60mm | 0.157 inch | - | - | - | RoHS Compliant | - | - | ||
![]() 10035388-101LF Amphenol ICC (FCI) | 14 |
| Datasheet | 8 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | Thermoplastic | Thermoplastic | Copper Alloy | - | -5°C~105°C | Tray | - | Power Edge | - | - | Active | 1 (Unlimited) | Solder | - | Cantilever | 50 (42 Loaded) | 105°C | -5°C | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.100 2.54mm | - | Right Angle | - | - | - | - | - | Gold | - | - | - | - | - | - | Black | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | 1kV | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 346-070-541-202 EDAC Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Through Hole | Through Hole | - | Polyester | Polyester Thermoplastic | Copper, Nickel, Tin Alloy | - | -65°C~125°C | Bulk | 2010 | 346 | e3 | - | Active | 1 (Unlimited) | Wire Wrap | - | CARD EDGE CONNECTOR | 70 | - | - | Green | 2 | Female | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 10mOhm | Non Specified - Dual Edge | Dual | - | 35 | - | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | 1.57mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() MDT420A01001 Amphenol ICC (Commercial Products) | 1816 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Copper Alloy | - | -40°C~80°C | Tape & Reel (TR) | - | M.2 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 67 | - | - | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.020 0.50mm | 75 | - | - | unknown | - | ONE | UL | Gold | - | COMMERCIAL | 0.866 inch | 2 | STAGGERED | - | - | - | 0.5A | 55mOhm | - | Dual | 500000000Ohm | - | - | - | - | - | - | 300VAC V | 7.5438 mm | - | STAGGERED | Board Lock, Keyed | - | - | - | 30.0μin 0.76μm | 30μin | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HSEC8-1100-01-SM-DV-A Samtec Inc. | 23 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | Beryllium Copper | - | -55°C~125°C | Tray | 2013 | Edge Rate™ HSEC8 | e3 | yes | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | 200 | - | - | Black | 2 | Female | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.031 0.80mm | 200 | - | - | - | - | ONE | - | Gold | - | COMMERCIAL | 3.457 inch | 2 | - | - | - | 0.314 inch | - | 15mOhm | Non Specified - Dual Edge | Dual | - | 100 | - | - | PLUG | - | - | - | - | - | - | Board Guide | - | - | - | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 306-012-500-104 EDAC Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | Polyester Thermoplastic | Copper, Nickel, Tin Alloy | - | -65°C~125°C | Bulk | 2010 | 306 | - | - | Active | 1 (Unlimited) | Solder Eyelet(s) | - | CARD EDGE CONNECTOR | 24 | - | - | Green | 2 | Female | LOW PROFILE, POLARIZED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.156 3.96mm | 12 | Straight | - | - | - | - | - | Gold | - | - | - | - | - | 94V-0 | - | - | - | 10mOhm | Non Specified - Dual Edge | Single | - | 12 | - | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | - | - | 5A | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 357-020-520-202 EDAC Inc. | 115 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyester | Polyester Thermoplastic | Copper, Nickel, Tin Alloy | - | -40°C~105°C | Bulk | 2011 | 357 | - | - | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 20 | - | - | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 10mOhm | Non Specified - Dual Edge | Dual | - | 10 | 5.08 mm | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | 5A | - | - | - | - | - | 11.7mm | 47.5mm | 8.71mm | - | - | 0.062 1.57mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 337-030-500-202 EDAC Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | Polyester | Polyester Thermoplastic | Copper, Nickel, Tin Alloy | 1.8kV | -65°C~125°C | Bulk | 2005 | 337 | - | - | Active | 1 (Unlimited) | Solder Eyelet(s) | - | CARD EDGE CONNECTOR | 30 | - | - | Green | 2 | Female | - | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | - | - | - | 3A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5GOhm | 15 | - | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | 1.57mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() MEC8-110-02-L-DV Samtec Inc. | 68 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | - | Polymer | Liquid Crystal Polymer (LCP) | Phosphor Bronze | - | -55°C~125°C | Tray | 2013 | MEC8 - DV | e3 | yes | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 20 | - | - | Black | 2 | Female | MICRO CARD | - | NO | NO | NO | NO | Hairpin Bellows | NO | GENERAL PURPOSE | 0.031 0.80mm | 20 | Straight | - | - | - | ONE | - | Gold | - | COMMERCIAL | - | 2 | RECTANGULAR | - | - | - | - | 15mOhm | Non Specified - Dual Edge | Dual | 1000000000Ohm | - | - | - | SOCKET | 265V | - | - | - | 100 Cycles | - | Board Guide | - | - | - | 10.0μin 0.25μm | 10μin | 0.062 1.57mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 395-024-542-204 EDAC Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Polyester Thermoplastic | Copper, Nickel, Tin Alloy | - | -65°C~105°C | Bulk | 2005 | 395 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | - | 24 | - | - | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 12 | - | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() MDT420B03001 Amphenol ICC (Commercial Products) | In Stock |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Copper Alloy | - | -40°C~80°C | Tape & Reel (TR) | - | M.2 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 67 | - | - | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.020 0.50mm | 75 | - | - | unknown | - | ONE | UL | Gold | - | COMMERCIAL | 0.866 inch | 2 | STAGGERED | - | - | - | 0.5A | 55mOhm | - | Dual | 500000000Ohm | - | - | - | - | - | - | 300VAC V | 7.5438 mm | - | STAGGERED | Board Lock, Keyed | - | - | - | Flash | - | - | - | - | - | - | RoHS Compliant | - | - |