- Manufacturer
- Number of Positions
- Pitch
- Gender
- Series
- Contact Materials
- Housing Material
- Color
- Packaging
- Connector Type
- Mounting Type
- Termination
- Current Rating
Attribute column
Categories
Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | Mounting Option 1 | Board Mounting Option | PCB Mounting Orientation | Contact Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Body/Shell Style | ELV | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Contact Rating (Current) | Contact Design | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Card Thickness | Board Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EBC22DRXH Sullins Connector Solutions | 156 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Plastic | Polybutylene Terephthalate (PBT) | - | - | - | Phosphor Bronze | -65°C~125°C | Tray | 2010 | - | e3 | yes | Active | Not Applicable | Solder | - | Full Bellows | 44 | - | - | Blue | 2 | Female | - | - | - | - | - | - | Full Bellows | - | - | 0.100 2.54mm | 44 | - | - | ONE | UL | Gold | - | COMMERCIAL | - | 2 | - | - | - | 0.33 inch | - | - | 0.431 inch | 3A | - | 30mOhm | Non Specified - Dual Edge | Dual | - | 22 | Top Mount Opening, Unthreaded, 0.125 (3.18mm) Dia | - | - | - | - | - | - | - | - | - | - | - | - | 10.9mm | 78.1mm | 8.38mm | 10.0μin 0.25μm | 10μin | 0.062 1.57mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 2199125-2 TE Connectivity | In Stock | - | Datasheet | - | Gold, Tin | Surface Mount | - | Thermoplastic | - | - | - | Right Angle | - | - | Tape & Reel | 2013 | - | - | - | - | - | Solder | - | - | 67 | 80°C | -40°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 500μm | - | Right Angle | - | - | - | - | - | - | - | - | - | 67 | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 500mA | - | - | 2.25mm | 21.8948mm | 8.7mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 341-020-500-202 EDAC Inc. | 16 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | Polyester | Polyester Thermoplastic | - | - | - | Copper, Nickel, Tin Alloy | -65°C~125°C | Bulk | 2005 | 341 | e3 | - | Active | 1 (Unlimited) | Solder Eyelet(s) | EAR99 | CARD EDGE CONNECTOR | 20 | - | - | Green | 2 | Female | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | 20 | Straight | - | - | UL, CSA | Gold | - | COMMERCIAL | 1.875 inch | - | - | - | - | 0.33 inch | - | - | 0.437 inch | 3A | BELLOWED TYPE | 10mOhm | Non Specified - Dual Edge | Dual | 5000000000Ohm | 10 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | 3A | 1500VAC V | - | RECTANGULAR | 4.448 N | 0.14 inch | - | PREASSEM CONN | - | - | - | - | - | - | 0.062 1.57mm | 1.57mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() HSEC8-1100-01-S-DV-A-WT Samtec Inc. | 12 |
| Datasheet | 3 Weeks | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | LOCKING | - | - | Beryllium Copper | -55°C~125°C | Bulk | - | Edge Rate™ HSEC8 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 200 | - | - | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | Cantilever | - | - | 0.031 0.80mm | 200 | - | - | ONE | - | Gold | - | COMMERCIAL | 3.638 inch | 2 | - | - | - | - | - | - | 0.314 inch | - | - | 15mOhm | Non Specified - Dual Edge | Dual | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() HSEC8-113-01-L-DV-A-L2-K Samtec Inc. | 30 |
| Datasheet | 3 Weeks | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | - | - | Beryllium Copper | -55°C~125°C | Bulk | - | Edge Rate™ HSEC8 | e3 | - | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | 26 | - | - | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | Cantilever | - | - | 0.031 0.80mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 13 | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Latches | - | - | - | 10.0μin 0.25μm | - | 0.062 1.57mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MEC1-130-02-F-D-A Samtec Inc. | 274 |
| - | 3 Weeks | - | Surface Mount | Surface Mount | Polymer | Liquid Crystal Polymer (LCP) | - | - | - | Phosphor Bronze | -55°C~125°C | Tube | 2008 | MEC1 | e3 | yes | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 60 | - | - | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | - | Straight | - | ONE | - | Gold | - | COMMERCIAL | 1.36 inch | 2 | 1mm | 58 | RECTANGULAR | - | - | - | 0.356 inch | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | SOCKET | - | 300V | - | - | - | - | - | 0.05 inch | - | - | Board Guide | - | - | - | 3.00μin 0.076μm | FLASH inch | 0.062 1.57mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 345-020-520-202 EDAC Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Glass fibre | Polyester Thermoplastic | - | - | - | Copper, Nickel, Tin Alloy | -65°C~105°C | Bulk | 2005 | 345 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 20 | - | - | Green | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | 3A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 10MOhm | Non Specified - Dual Edge | Dual | - | 10 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 341-044-500-201 EDAC Inc. | In Stock | - | Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyester Thermoplastic | - | - | - | Copper, Nickel, Tin Alloy | -65°C~125°C | Bulk | 2005 | 341 | - | - | Active | 1 (Unlimited) | Solder Eyelet(s) | - | CARD EDGE CONNECTOR | 44 | - | - | Green | 2 | Female | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() EBC15MMMD Sullins Connector Solutions | 18 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | Phosphor Bronze | -65°C~125°C | Tray | 2013 | - | e3 | yes | Active | 1 (Unlimited) | Wire Wrap | - | CARD EDGE CONNECTOR | 30 | - | - | Blue | 2 | Male | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fits Female Edgecards | Dual | - | 15 | Flush Mount, Top Opening, Unthreaded, 0.125 (3.18mm) Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | 0.062 1.57mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 346-072-526-201 EDAC Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Polyester | Polyester Thermoplastic | - | - | - | Copper, Nickel, Tin Alloy | -65°C~125°C | Bulk | 2010 | 346 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 72 | - | - | Green | 2 | Female | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | 1.57mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 10018784-11110TLF Amphenol ICC (FCI) | 5 |
| - | 11 Weeks | Gold | Through Hole | Through Hole | Nylon | Polyamide (PA), Nylon, Glass Filled | - | - | - | Copper Alloy | -55°C~85°C | Tray | - | HPCE® | - | - | Active | 1 (Unlimited) | Solder, Staggered | - | Cantilever | 36 | 85°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.039 1.00mm | - | Straight | 1.1A | - | - | Gold | 300V | - | - | - | - | 36 | - | - | - | Black | - | - | - | - | PCI Express™ | Dual | 1GOhm | - | - | - | - | 300V | - | - | - | - | - | - | - | - | Board Lock, Locking Ramp | - | 25mm | 7.4mm | 15.0μin 0.38μm | - | 0.062 1.57mm | 2.36mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 341-030-500-204 EDAC Inc. | 47 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | Polyester Thermoplastic | - | - | - | Copper, Nickel, Tin Alloy | -65°C~125°C | Bulk | 2005 | 341 | - | - | Active | 1 (Unlimited) | Solder Eyelet(s) | - | CARD EDGE CONNECTOR | 30 | - | - | Green | 2 | Female | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 15 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 10061913-103CLF Amphenol ICC (FCI) | 86400 |
| - | 10 Weeks | Gold, Tin | Surface Mount | Surface Mount | Nylon | Polyamide (PA), Nylon, Glass Filled | - | - | - | Copper Alloy | -55°C~85°C | Tray | - | HPCE® | - | - | Active | 1 (Unlimited) | Solder | - | Cantilever | 164 | 85°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.039 1.00mm | - | Straight | 1.1A | - | - | Gold | 300V | - | - | - | - | - | - | - | - | Black | - | - | - | 30mOhm | PCI Express™ | Dual | 1GOhm | - | - | - | - | 300V | - | - | - | - | - | - | - | - | Board Guide, Locking Ramp | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | 1.56mm | - | - | RoHS Compliant | - | - | ||
![]() HSEC8-120-01-L-DV-A-WT-K-TR Samtec Inc. | 23 |
| Datasheet | 3 Weeks | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | PEG | - | Beryllium Copper | -55°C~125°C | Tape & Reel (TR) | - | Edge Rate™ HSEC8 | e3 | - | Active | - | Solder | - | CARD EDGE CONNECTOR | 40 | - | - | Black | 2 | Female | - | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.031 0.80mm | 40 | - | - | ONE | - | Gold | - | COMMERCIAL | 0.937 inch | 2 | - | - | RECTANGULAR | - | - | - | 0.314 inch | - | - | - | Non Specified - Dual Edge | Dual | - | 20 | - | - | - | - | - | - | 3.0988 mm | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | 10.0μin 0.25μm | - | 0.062 1.57mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 395-044-521-201 EDAC Inc. | 57 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyester Thermoplastic | - | - | - | Copper, Nickel, Tin Alloy | -65°C~105°C | Bulk | 2010 | 395 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 44 | - | - | Black | 2 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.100 2.54mm | 44 | Straight | - | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | 10mOhm | Non Specified - Dual Edge | Dual | - | 22 | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() HSEC8-170-03-S-DV-A-K-TR Samtec Inc. | 15 |
| Datasheet | 3 Weeks | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | - | - | Beryllium Copper | -55°C~125°C | Tape & Reel (TR) | - | Edge Rate™ HSEC8 | - | - | Active | - | Solder | - | CARD EDGE CONNECTOR | 140 | - | - | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.031 0.80mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 70 | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 30.0μin 0.76μm | - | 0.093 2.36mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MEC8-145-02-L-D-EM2 Samtec Inc. | 11 |
| Datasheet | 3 Weeks | - | Edge | Board Edge, Straddle Mount | - | Liquid Crystal Polymer (LCP) | - | - | - | Phosphor Bronze | -55°C~125°C | Tube | - | MEC8 - EM | e4 | yes | Active | - | Solder | EAR99 | - | 90 | - | - | Black | 2 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | Hairpin Bellows | NO | GENERAL PURPOSE | 0.031 0.80mm | 90 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | 0.062 1.57mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 306-018-500-102 EDAC Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | Polyester | Polyester Thermoplastic | - | - | - | Copper, Nickel, Tin Alloy | -65°C~125°C | Bulk | 2005 | 306 | - | yes | Active | 1 (Unlimited) | Solder Eyelet(s) | EAR99 | CARD EDGE CONNECTOR | 36 | - | - | Green | 2 | Female | - | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | Straight | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mOhm | Non Specified - Dual Edge | Single | - | 18 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | 5A | - | - | - | - | - | - | - | - | 9.65mm | 79.2mm | 8.71mm | - | - | 0.062 1.57mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 10018783-10213TLF Amphenol ICC (FCI) | 21 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | Nylon | Polyamide (PA), Nylon, Glass Filled | - | - | - | Copper Alloy | -55°C~85°C | Tray | - | HPCE® | - | - | Active | 1 (Unlimited) | Solder, Staggered | - | Cantilever | 164 | 85°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.039 1.00mm | - | Straight | 1.1A | - | - | Gold | 300V | - | - | - | - | 164 | - | - | - | Black | - | - | - | - | PCI Express™ | Dual | 1GOhm | - | - | - | - | 300V | - | - | - | - | - | - | - | - | Board Guide, Locking Ramp | - | 89mm | 7.4mm | Flash | - | 0.062 1.57mm | 2.36mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() MEC8-160-01-L-D-EM2 Samtec Inc. | 16 |
| Datasheet | 3 Weeks | - | Edge | Board Edge, Straddle Mount | - | Liquid Crystal Polymer (LCP) | - | - | - | Phosphor Bronze | -55°C~125°C | Tube | - | MEC8 - EM | e4 | yes | Active | - | Solder | EAR99 | - | 120 | - | - | Black | 2 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | Hairpin Bellows | NO | GENERAL PURPOSE | 0.031 0.80mm | 120 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | 0.039 1.00mm | - | No | - | ROHS3 Compliant | - | - |