- Manufacturer
- Number of Positions
- Pitch
- Gender
- Series
- Contact Materials
- Housing Material
- Color
- Packaging
- Connector Type
- Mounting Type
- Termination
- Current Rating
Attribute column
Categories
Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Mfr | Mounting Styles | Package | Product Status | Operating Temperature | Series | Termination | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Contact Finish | Card Type | Read Out | Number of Positions/Bay/Row | Flange Feature | Product | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 895-015-524-604 EDAC | 50 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-015 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 15 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 15 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-010-542-612 EDAC | 32 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-010 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 10 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 10 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-010-541-404 EDAC | 32 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-010 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 10 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 10 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-014-559-508 EDAC | In Stock | - | - | - | Through Hole, Right Angle | - | Polyphenylene Sulfide (PPS) | 895-014 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 14 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 7 | Top Mount Opening, Threaded Insert, 4-40 | - | - | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 895-010-524-507 EDAC | 12 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-010 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 10 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 5 | Top Mount Opening, Threaded Insert, M3 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-014-558-503 EDAC | In Stock | - | - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-014 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 14 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 7 | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-012-542-608 EDAC | 32 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-012 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 12 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 12 | Top Mount Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-010-521-101 EDAC | 50 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-010 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 10 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 10 | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-010-524-512 EDAC | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-010 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 10 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 5 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-012-542-208 EDAC | 12 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-012 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 12 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 6 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-014-542-504 EDAC | 49 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-014 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 14 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 7 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-014-542-202 EDAC | 49 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-014 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 14 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 7 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-012-542-804 EDAC | 12 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-012 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 12 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 6 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-009-542-612 EDAC | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-009 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 9 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 9 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-012-540-807 EDAC | 49 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-012 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 12 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 6 | Top Mount Opening, Threaded Insert, M3 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-014-525-508 EDAC | 49 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-014 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 14 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 7 | Top Mount Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-009-544-403 EDAC | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-009 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 9 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 9 | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-016-541-608 EDAC | 12 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-016 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 16 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 16 | Top Mount Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-009-523-608 EDAC | 50 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-009 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 9 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 9 | Top Mount Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-016-540-612 EDAC | 32 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-016 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 16 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 16 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm |