- Manufacturer
- Number of Positions
- Pitch
- Gender
- Series
- Contact Materials
- Housing Material
- Color
- Packaging
- Connector Type
- Mounting Type
- Termination
- Current Rating
Attribute column
Categories
Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Mfr | Mounting Styles | Package | Product Status | Operating Temperature | Series | Termination | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Contact Finish | Card Type | Read Out | Number of Positions/Bay/Row | Flange Feature | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 845-015-525-612 EDAC | 43 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-015 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 125°C | 845 | Solder | 15 | Green | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 15 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-010-525-802 EDAC | In Stock | - | - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-010 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 125°C | 845 | Solder | 10 | Green | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 5 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-012-525-412 EDAC | 27 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-012 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 125°C | 845 | Solder | 12 | Green | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 12 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-012-525-602 EDAC | 27 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-012 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 125°C | 845 | Solder | 12 | Green | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 12 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-010-525-202 EDAC | 27 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-010 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 125°C | 845 | Solder | 10 | Green | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 5 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-011-525-101 EDAC | 27 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-011 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 125°C | 845 | Solder | 11 | Green | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 11 | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-016-525-404 EDAC | 34 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-016 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 125°C | 845 | Solder | 16 | Green | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 16 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-011-525-103 EDAC | 27 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-011 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 125°C | 845 | Solder | 11 | Green | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 11 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-010-525-207 EDAC | 27 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-010 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 125°C | 845 | Solder | 10 | Green | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 5 | Flush Mount, Top Opening, Threaded Insert, M3 | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-014-525-408 EDAC | In Stock | - | - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-014 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 125°C | 845 | Solder | 14 | Green | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 14 | Top Mount Opening, Threaded Insert, 4-40 | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-009-525-612 EDAC | In Stock | - | - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-009 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 125°C | 845 | Solder | 9 | Green | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 9 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-010-525-812 EDAC | 27 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-010 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 125°C | 845 | Solder | 10 | Green | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 5 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-012-525-108 EDAC | 43 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-012 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 125°C | 845 | Solder | 12 | Green | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 12 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-011-525-608 EDAC | 43 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-011 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 125°C | 845 | Solder | 11 | Green | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 11 | Top Mount Opening, Threaded Insert, 4-40 | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-011-525-107 EDAC | In Stock | - | - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-011 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 125°C | 845 | Solder | 11 | Green | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 11 | Flush Mount, Top Opening, Threaded Insert, M3 | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-012-525-102 EDAC | 27 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-012 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 125°C | 845 | Solder | 12 | Green | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 12 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-010-525-503 EDAC | In Stock | - | - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-010 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 125°C | 845 | Solder | 10 | Green | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 5 | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-014-525-104 EDAC | 27 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-014 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 125°C | 845 | Solder | 14 | Green | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 14 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-010-525-608 EDAC | 27 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-010 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 125°C | 845 | Solder | 10 | Green | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 10 | Top Mount Opening, Threaded Insert, 4-40 | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-035-525-412 EDAC | 43 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-035 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 125°C | 845 | Solder | 35 | Green | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 35 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm |