- Manufacturer
- Number of Positions
- Pitch
- Gender
- Series
- Contact Materials
- Housing Material
- Color
- Packaging
- Connector Type
- Mounting Type
- Termination
- Current Rating
Attribute column
Categories
Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Mfr | Mounting Styles | Package | Product Status | Operating Temperature | Series | Termination | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Contact Finish | Card Type | Read Out | Number of Positions/Bay/Row | Flange Feature | Product | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 857-040-445-101 EDAC | 2139 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-040 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 857 | Wire Wrap | 40 | Black | 1 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Single Edge | Single | 40 | - | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-036-401-103 EDAC | 2974 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-036 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 857 | Solder Eyelet(s) | 72 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 36 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-041-457-108 EDAC | 2087 |
| - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-041 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 857 | Solder | 82 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 41 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Right Angle | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-041-557-101 EDAC | 2141 |
| - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-041 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 857 | Solder | 82 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Gold | Non Specified - Dual Edge | Dual | 41 | - | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-035-554-104 EDAC | 2692 |
| - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-035 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 857 | Solder | 70 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Gold | Non Specified - Dual Edge | Dual | 35 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-040-560-207 EDAC | In Stock | - | - | Gold | Board Edge, Straddle Mount | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-040 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 857 | Solder | 40 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Gold | Non Specified - Dual Edge | Dual | 20 | Flush Mount, Top Opening, Threaded Insert, M3 | Receptacles | Vertical | Card Extender | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-033-427-112 EDAC | 43 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-033 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 857 | Solder | 33 | Black | 1 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Single Edge | Single | 33 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-041-531-107 EDAC | 2047 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-041 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 857 | Solder | 41 | Black | 1 | Female | Semi Bellows | 0.156 (3.96mm) | Gold | Non Specified - Single Edge | Single | 41 | Flush Mount, Top Opening, Threaded Insert, M3 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-040-400-201 EDAC | 27 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-040 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 857 | Solder Eyelet(s) | 40 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 20 | - | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-041-531-104 EDAC | 2308 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-041 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 857 | Solder | 41 | Black | 1 | Female | Semi Bellows | 0.156 (3.96mm) | Gold | Non Specified - Single Edge | Single | 41 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-040-559-112 EDAC | 2233 |
| - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-040 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 857 | Solder | 40 | Black | 1 | Female | Semi Bellows | 0.156 (3.96mm) | Gold | Non Specified - Single Edge | Single | 40 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-040-557-102 EDAC | In Stock | - | - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-040 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 857 | Solder | 80 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Gold | Non Specified - Dual Edge | Dual | 40 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-035-441-108 EDAC | 2246 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-035 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 857 | Wire Wrap | 70 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 35 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-039-531-108 EDAC | 2941 |
| - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | 857-039 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 125°C | 857 | Solder | 39 | Black | 1 | Female | Semi Bellows | 0.156 (3.96mm) | Gold | Non Specified - Single Edge | Single | 39 | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | - | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 857-035-441-103 EDAC | 2144 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-035 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 857 | Wire Wrap | 70 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 35 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-026-440-208 EDAC | 27 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-026 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 857 | Wire Wrap | 26 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 13 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-026-442-204 EDAC | 27 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-026 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 857 | Wire Wrap | 26 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 13 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-026-427-101 EDAC | 43 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-026 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 857 | Solder | 26 | Black | 1 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Single Edge | Single | 26 | - | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-026-427-104 EDAC | 27 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-026 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 857 | Solder | 26 | Black | 1 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Single Edge | Single | 26 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-040-457-101 EDAC | 2951 |
| - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-040 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 857 | Solder | 80 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 40 | - | Receptacles | Right Angle | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm |