- Manufacturer
- Number of Positions
- Pitch
- Gender
- Series
- Contact Materials
- Housing Material
- Color
- Packaging
- Connector Type
- Mounting Type
- Termination
- Current Rating
Attribute column
Categories
Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Country of Origin | Manufacturer Lifecycle Status | Mfr | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Contact Finish | Card Type | Read Out | Number of Positions/Bay/Row | Flange Feature | Number of Circuits | Product | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 857-007-405-112 EDAC | 43 |
| - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-007 | Copper Alloy | - | - | EDAC Inc. | Panel Mount | Bulk | Active | - | -40°C ~ 125°C | 857 | Solder Eyelet(s) | 7 | Black | 1 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Single Edge | Single | 7 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-014-420-202 EDAC | 27 |
| - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-014 | Copper Alloy | - | - | EDAC Inc. | Panel Mount | Bulk | Active | - | -40°C ~ 125°C | 857 | Solder | 14 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 7 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-013-531-107 EDAC | 27 |
| - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-013 | Copper Alloy | - | - | EDAC Inc. | Panel Mount | Bulk | Active | - | -40°C ~ 125°C | 857 | Solder | 13 | Black | 1 | Female | Semi Bellows | 0.156 (3.96mm) | Gold | Non Specified - Single Edge | Single | 13 | Flush Mount, Top Opening, Threaded Insert, M3 | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-012-453-103 EDAC | 2395 |
| - | - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-012 | Copper Alloy | - | - | EDAC Inc. | Panel Mount | Bulk | Active | - | -40°C ~ 125°C | 857 | Solder | 24 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 12 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | - | Receptacles | Right Angle | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-009-547-103 EDAC | 27 |
| - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-009 | Copper Alloy | - | - | EDAC Inc. | Panel Mount | Bulk | Active | - | -40°C ~ 125°C | 857 | Wire Wrap | 9 | Black | 1 | Female | Semi Bellows | 0.156 (3.96mm) | Gold | Non Specified - Single Edge | Single | 9 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-009-545-107 EDAC | 43 |
| - | - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | 857-009 | Copper Alloy | - | - | EDAC Inc. | - | Bulk | Active | - | -40°C ~ 125°C | 857 | Wire Wrap | 9 | Black | 1 | Female | Semi Bellows | 0.156 (3.96mm) | Gold | Non Specified - Single Edge | Single | 9 | Flush Mount, Top Opening, Threaded Insert, M3 | - | - | - | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 857-008-553-103 EDAC | 27 |
| - | - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-008 | Copper Alloy | - | - | EDAC Inc. | Panel Mount | Bulk | Active | - | -40°C ~ 125°C | 857 | Solder | 16 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Gold | Non Specified - Dual Edge | Dual | 8 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | - | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-048-558-202 EDAC | 43 |
| - | - | - | Through Hole, Right Angle | - | Polyphenylene Sulfide (PPS) | 857-048 | Copper Alloy | - | - | EDAC Inc. | - | Bulk | Active | - | -40°C ~ 125°C | 857 | Solder | 48 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Gold | Non Specified - Dual Edge | Single | 24 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 857-066-559-202 EDAC | 43 |
| - | - | - | Through Hole, Right Angle | - | Polyphenylene Sulfide (PPS) | 857-066 | Copper Alloy | - | - | EDAC Inc. | - | Bulk | Active | - | -40°C ~ 125°C | 857 | Solder | 66 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Gold | Non Specified - Dual Edge | Single | 33 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 857-042-501-107 EDAC | 2638 |
| - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-042 | Copper Alloy | - | - | EDAC Inc. | Panel Mount | Bulk | Active | - | -40°C ~ 125°C | 857 | Solder Eyelet(s) | 84 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Gold | Non Specified - Dual Edge | Dual | 42 | Flush Mount, Top Opening, Threaded Insert, M3 | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-042-540-212 EDAC | 43 |
| - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-042 | Copper Alloy | - | - | EDAC Inc. | Panel Mount | Bulk | Active | - | -40°C ~ 125°C | 857 | Wire Wrap | 42 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Gold | Non Specified - Dual Edge | Dual | 21 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 887-062-541-204 EDAC | 27 |
| - | - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | 887-062 | Copper Alloy | - | - | EDAC Inc. | - | Bulk | Active | - | -40°C ~ 125°C | 887 | Wire Wrap | 62 | Black | 2 | Female | Cantilever | 0.156 (3.96mm) | Gold | Non Specified - Dual Edge | Dual | 31 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | - | - | - | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 887-029-524-608 EDAC | In Stock | - | - | - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | 887-029 | Copper Alloy | - | - | EDAC Inc. | - | Bulk | Active | - | -40°C ~ 125°C | 887 | Solder | 29 | Black | 1 | Female | Cantilever | 0.156 (3.96mm) | Gold | Non Specified - Single Edge | Single | 29 | Top Mount Opening, Threaded Insert, 4-40 | - | - | - | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 009507085 Molex | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | - | - | - | - | - | - | US | OBSOLETE (Last Updated: 2 years ago) | - | - | - | - | Compliant | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | ||
![]() 336-010-541-601 EDAC | In Stock | - | - | - | - | Through Hole | - | Diallyl Phthalate (DAP) | 336-010 | Copper Alloy | - | - | EDAC Inc. | - | Bulk | Active | - | -65°C ~ 125°C | 336 | Wire Wrap | 10 | Green | 1 | Female | Cantilever | 0.156 (3.96mm) | Gold | Non Specified - Single Edge | Single | 10 | - | - | - | - | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 9302-2A1S24P11ACB30DA Oupiin | 101 |
| - | - | - | Through Hole | - | Liquid Crystal Polymer (LCP) | 9302-2 | Copper, Phosphor Bronze | - | - | Oupiin | - | Tray | Active | - | -55°C ~ 105°C | 9302 | Solder | 60 (24 + 36 Power) | Black | 2 | Female | - | - | Gold | Non Specified - Dual Edge | Dual | 18; 12 | - | - | - | - | Board Guide | 30.0µin (0.76µm) | 0.062 (1.57mm) | - | ||
![]() 336-009-541-602 EDAC | In Stock | - | - | - | - | Through Hole | - | Diallyl Phthalate (DAP) | 336-009 | Copper Alloy | - | - | EDAC Inc. | - | Bulk | Active | - | -65°C ~ 125°C | 336 | Wire Wrap | 9 | Green | 1 | Female | Cantilever | 0.156 (3.96mm) | Gold | Non Specified - Single Edge | Single | 9 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() EB75D-PA4330X Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EB85-P0E2230X Vishay | In Stock | - | - | - | - | Board Edge, Straddle Mount | - | Polyphenylene Sulfide (PPS), Glass Filled | - | Phosphor Bronze | - | - | Vishay Dale | - | Bulk | Obsolete | - | -55°C ~ 125°C | EB8 | Solder | 44 | Brown | 2 | Female | Loop Bellows | 0.156 (3.96mm) | Gold | Non Specified - Dual Edge | Dual | 22 | Top Mount Opening, Unthreaded, 0.125 (3.18mm) Dia | - | - | - | Card Extender | - | 0.054 ~ 0.071 (1.37mm ~ 1.80mm) | - | ||
![]() EB73D-E43SGX1 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |