- Manufacturer
- Number of Positions
- Pitch
- Gender
- Series
- Contact Materials
- Housing Material
- Color
- Packaging
- Connector Type
- Mounting Type
- Termination
- Current Rating
Attribute column
Categories
Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Insulation Materials | Mfr | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Contact Type | Pitch | Contact Finish | Number of Contacts | Housing Color | Lead Length | Card Type | Read Out | Number of Positions/Bay/Row | Flange Feature | ELV | Product | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 307-008-447-112 EDAC | 15 |
| - | Gold | - | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 307-008 | Copper Alloy | - | EDAC Inc. | Panel Mount | Bulk | Active | - | -40°C ~ 105°C | - | 307 | Wire Wrap | 8 | - | - | Green | 1 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | - | - | - | Non Specified - Single Edge | Single | 8 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() G630HAA02248AEU Amphenol | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-145090-6 TE Connectivity | In Stock | - | - | Gold | Through Hole | - | - | - | D38999/24LE | Bronze | Polyphenylene | Corsair | - | Bag | Active | Compliant | - | Bulk | * | Solder | 220 | 85 °C | -55 °C | Brown | 2 | Female | - | 1.27 mm | - | 220 | Brown | 3.18 mm | - | - | - | - | Compliant | - | - | - | - | 1.778 mm | - | No | Contains Lead | ||
![]() 336-019-541-604 EDAC | In Stock | - | - | - | - | Through Hole | - | Diallyl Phthalate (DAP) | 336-019 | Copper Alloy | - | EDAC Inc. | - | Bulk | Active | - | -65°C ~ 125°C | - | 336 | Wire Wrap | 19 | - | - | Green | 1 | Female | Cantilever | 0.156 (3.96mm) | Gold | - | - | - | Non Specified - Single Edge | Single | 19 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | - | - | - | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | - | - | ||
![]() 357-019-431-158 EDAC | 23 |
| - | Gold | - | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-019 | Copper Alloy | - | EDAC Inc. | Panel | Bulk | Active | - | -40°C ~ 105°C | - | 357 | Solder | 19 | - | - | Black | 1 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | - | - | - | Non Specified - Single Edge | Single | 19 | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | - | Vertical | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() 357-032-427-102 EDAC | 23 |
| - | - | - | Through Hole | - | Polyester Thermoplastic | 357-032 | Copper Alloy | - | EDAC Inc. | - | Bulk | Active | - | -40°C ~ 105°C | - | 357 | Solder | 32 | - | - | Black | 1 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | - | - | - | Non Specified - Single Edge | Single | 32 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | - | - | ||
![]() 895-023-544-412 EDAC | 36 |
| - | Gold | - | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-023 | Copper Alloy | - | EDAC Inc. | Panel Mount | Bulk | Active | - | -40°C ~ 125°C | - | 895 | Wire Wrap | 23 | - | - | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | - | - | - | Non Specified - Single Edge | Single | 23 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() 895-128-540-812 EDAC | In Stock | - | - | Gold | - | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-128 | Copper Alloy | - | EDAC Inc. | Panel Mount | Bulk | Active | - | -40°C ~ 125°C | - | 895 | Wire Wrap | 128 | - | - | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | - | - | - | Non Specified - Dual Edge | Dual | 64 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() 895-134-559-512 EDAC | 2784 |
| - | Gold | - | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-134 | Copper Alloy | - | EDAC Inc. | Panel Mount | Bulk | Active | - | -40°C ~ 125°C | - | 895 | Solder | 134 | - | - | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | - | - | - | Non Specified - Dual Edge | Dual | 67 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() 895-128-540-808 EDAC | 36 |
| - | Gold | - | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-128 | Copper Alloy | - | EDAC Inc. | Panel Mount | Bulk | Active | - | -40°C ~ 125°C | - | 895 | Wire Wrap | 128 | - | - | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | - | - | - | Non Specified - Dual Edge | Dual | 64 | Top Mount Opening, Threaded Insert, 4-40 | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() 896-045-500-102 EDAC | 23 |
| - | Gold | - | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-045 | Copper Alloy | - | EDAC Inc. | Panel Mount | Bulk | Active | - | -40°C ~ 125°C | - | 896 | Solder Eyelet(s) | 45 | - | - | Black | 1 | Female | Cantilever | 0.125 (3.18mm) | Gold | - | - | - | Non Specified - Single Edge | Single | 45 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() 357-044-460-268 EDAC | 23 |
| - | Gold | - | Board Edge, Straddle Mount | Thermoplastic Polyester | Polyester Thermoplastic | 357-044 | Copper Alloy | - | EDAC Inc. | Panel | Bulk | Active | - | -40°C ~ 105°C | - | 357 | Solder | 44 | - | - | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | - | - | - | Non Specified - Dual Edge | Dual | 22 | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | - | Vertical | Card Extender, Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() 357-038-400-208 EDAC | In Stock | - | - | Gold | - | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-038 | Copper Alloy | - | EDAC Inc. | Panel | Bulk | Active | - | -40°C ~ 105°C | - | 357 | Solder Eyelet(s) | 38 | - | - | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | - | - | - | Non Specified - Dual Edge | Dual | 19 | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | - | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() 896-048-500-812 EDAC | 23 |
| - | - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | 896-048 | Copper Alloy | - | EDAC Inc. | - | Bulk | Active | - | -40°C ~ 125°C | - | 896 | Solder Eyelet(s) | 48 | - | - | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | - | - | - | Non Specified - Dual Edge | Dual | 24 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | - | - | ||
![]() 896-094-526-808 EDAC | 23 |
| - | Gold | - | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-094 | Copper Alloy | - | EDAC Inc. | Panel Mount | Bulk | Active | - | -40°C ~ 125°C | - | 896 | Solder | 94 | - | - | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | - | - | - | Non Specified - Dual Edge | Dual | 47 | Top Mount Opening, Threaded Insert, 4-40 | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() 357-084-400-268 EDAC | 23 |
| - | Gold | - | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-084 | Copper Alloy | - | EDAC Inc. | Panel | Bulk | Active | - | -40°C ~ 105°C | - | 357 | Solder Eyelet(s) | 84 | - | - | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | - | - | - | Non Specified - Dual Edge | Dual | 42 | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | - | Vertical | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() 357-082-420-207 EDAC | In Stock | - | - | Gold | - | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-082 | Copper Alloy | - | EDAC Inc. | Panel | Bulk | Active | - | -40°C ~ 105°C | - | 357 | Solder | 82 | - | - | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | - | - | - | Non Specified - Dual Edge | Dual | 41 | Flush Mount, Top Opening, Threaded Insert, M3 | - | - | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() 307-009-401-158 EDAC | 23 |
| - | Gold | - | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 307-009 | Copper Alloy | - | EDAC Inc. | Panel Mount | Bulk | Active | - | -40°C ~ 105°C | - | 307 | Solder Eyelet(s) | 18 | - | - | Green | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | - | - | - | Non Specified - Dual Edge | Dual | 9 | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | Receptacles | Vertical | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() 895-134-559-807 EDAC | In Stock | - | - | Gold | - | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-134 | Copper Alloy | - | EDAC Inc. | Panel Mount | Bulk | Active | - | -40°C ~ 125°C | - | 895 | Solder | 134 | - | - | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | - | - | - | Non Specified - Dual Edge | Dual | 67 | Top Mount Opening, Threaded Insert, M3 | - | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() 896-074-559-208 EDAC | 23 |
| - | Gold | - | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-074 | Copper Alloy | - | EDAC Inc. | Panel Mount | Bulk | Active | - | -40°C ~ 125°C | - | 896 | Solder | 74 | - | - | Black | 2 | Female | Cantilever | 0.125 (3.18mm) | Gold | - | - | - | Non Specified - Dual Edge | Dual | 37 | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - |