- Manufacturer
- Number of Positions
- Pitch
- Gender
- Series
- Contact Materials
- Housing Material
- Color
- Packaging
- Connector Type
- Mounting Type
- Termination
- Current Rating
Attribute column
Categories
Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Mfr | Mounting Styles | Package | Product Status | Operating Temperature | Series | Termination | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Contact Finish | Card Type | Read Out | Number of Positions/Bay/Row | Flange Feature | Product | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 357-056-442-258 EDAC | 17 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-056 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 105°C | 357 | Wire Wrap | 56 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 28 | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | Vertical | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-013-401-101 EDAC | 46 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-013 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 105°C | 357 | Solder Eyelet(s) | 26 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 13 | - | - | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-014-524-203 EDAC | 17 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-014 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Solder | 14 | Black | 2 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Dual Edge | Dual | 7 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-080-442-202 EDAC | 17 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-080 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 105°C | 357 | Wire Wrap | 80 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 40 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-019-540-403 EDAC | 17 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-019 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 19 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 19 | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-024-442-212 EDAC | 17 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-024 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 105°C | 357 | Wire Wrap | 24 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 12 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-080-460-278 EDAC | 46 |
| - | Gold | Board Edge, Straddle Mount | Thermoplastic Polyester | Polyester Thermoplastic | 357-080 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 105°C | 357 | Solder | 80 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 40 | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | Vertical | Card Extender, Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-014-405-178 EDAC | 46 |
| - | - | Through Hole | - | Polyester Thermoplastic | 357-014 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 105°C | 357 | Solder Eyelet(s) | 14 | Black | 1 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Single Edge | Single | 14 | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | - | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 357-034-442-278 EDAC | 46 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-034 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 105°C | 357 | Wire Wrap | 34 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 17 | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | Vertical | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-015-541-412 EDAC | 17 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-015 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 125°C | 895 | Wire Wrap | 15 | Black | 1 | Female | Cantilever | 0.100 (2.54mm) | Gold | Non Specified - Single Edge | Single | 15 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 306-022-400-108 EDAC | 17 |
| - | - | Panel Mount | - | Polyester Thermoplastic | 306-022 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 105°C | 306 | Solder Eyelet(s) | 44 | Green | 2 | Female | Cantilever | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 22 | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | - | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 307-014-455-278 EDAC | 46 |
| - | Gold | Board Edge, Straddle Mount | Thermoplastic Polyester | Polyester Thermoplastic | 307-014 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 105°C | 307 | Solder Eyelet(s) | 14 | Green | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 7 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | Card Extender, Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-038-456-201 EDAC | 46 |
| - | Gold | Board Edge, Straddle Mount | Thermoplastic Polyester | Polyester Thermoplastic | 357-038 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 105°C | 357 | Solder | 38 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 19 | - | - | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 306-035-400-158 EDAC | 46 |
| - | - | Panel Mount | - | Polyester Thermoplastic | 306-035 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 105°C | 306 | Solder Eyelet(s) | 70 | Green | 2 | Female | Cantilever | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 35 | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | - | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() 356-036-420-178 EDAC | 46 |
| - | Gold | Panel Mount, Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 356-036 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 105°C | 356 | Solder | 72 | Black | 2 | Female | Cantilever | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 36 | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | Vertical | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-060-456-202 EDAC | 46 |
| - | Gold | Board Edge, Straddle Mount | Thermoplastic Polyester | Polyester Thermoplastic | 357-060 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 105°C | 357 | Solder | 60 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 30 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-043-459-158 EDAC | 17 |
| - | Gold | Through Hole, Right Angle | Thermoplastic Polyester | Polyester Thermoplastic | 357-043 | Copper Alloy | EDAC Inc. | Panel | Bulk | Active | -40°C ~ 105°C | 357 | Solder | 43 | Black | 1 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Single Edge | Single | 43 | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | Right Angle | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 306-040-400-103 EDAC | In Stock | - | - | Gold | Panel Mount | Thermoplastic Polyester | Polyester Thermoplastic | 306-040 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -40°C ~ 105°C | 306 | Solder Eyelet(s) | 80 | Green | 2 | Female | Cantilever | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 40 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 338-044-541-258 EDAC | 46 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 338-044 | Copper Alloy | EDAC Inc. | Panel Mount | Bulk | Active | -65°C ~ 125°C | 338 | Wire Wrap | 44 | Green | 2 | Female | Cantilever | 0.156 (3.96mm) | Gold | Non Specified - Dual Edge | Dual | 22 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | Card Guides | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-026-456-202 EDAC | 46 |
| - | - | Board Edge, Straddle Mount | - | Polyester Thermoplastic | 357-026 | Copper Alloy | EDAC Inc. | - | Bulk | Active | -40°C ~ 105°C | 357 | Solder | 26 | Black | 2 | Female | Semi Bellows | 0.156 (3.96mm) | Tin | Non Specified - Dual Edge | Dual | 13 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - |