- Manufacturer
- Number of Positions
- Pitch
- Gender
- Series
- Contact Materials
- Housing Material
- Color
- Packaging
- Connector Type
- Mounting Type
- Termination
- Current Rating
Attribute column
Categories
Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Mounting Option 1 | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Termination Type | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Product Type | Contact Arrangement | Product | Mounting Angle | Terminal Length | Product Category | Height | Length | Width | Plating Thickness | Card Thickness | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 65780-077 FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | GOLD FLASH (10) | - | - | AMPHENOL ICC | - | - | Amphenol ICC | 65780-077 | 65780 | - | - | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.44 | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 5 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68046-333 FCI | In Stock | - | - | - | - | BOARD | - | LOCKING | 3.317 inch | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | - | FCI | - | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 68046-333 | 68046 | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.43 | - | No | - | - | - | e3 | No | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 66 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | - | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | - | SURFACE MOUNT | 5.715 mm | 225 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .30024 N | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | 30u inch | - | - | - | ||
![]() 68046-341 FCI | In Stock | - | - | - | - | BOARD | - | LOCKING | 4.117 inch | - | GOLD (30) OVER NICKEL/NICKEL PALLADIUM GOLD | PHOSPHOR BRONZE | - | FCI | - | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 68046-341 | 68046 | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.43 | - | No | - | - | - | e3 | No | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 82 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | - | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | - | SURFACE MOUNT | 5.715 mm | 225 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .30024 N | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | 30u inch | - | - | - | ||
![]() 66925-536 FCI | In Stock | - | - | - | - | BOARD | - | LOCKING | 3.62 inch | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | BRASS | - | AMPHENOL ICC | - | GLASS FILLED NYLON | Amphenol ICC | 66925-536 | - | - | - | RIGHT ANGLE | ONE | 2 | - | - | - | Active | 5.45 | - | Yes | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 72 | 2.54 mm | compliant | - | UL | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.24 inch | FEMALE | 94V-0 | - | 0.33 inch | - | SQ PIN-SKT | - | - | 0.1 inch | PLUG | - | SOLDER | 7.874 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | 0.115 inch | - | - | - | - | 30u inch | - | - | - | ||
![]() 65780-052 FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | TIN (100) | BRASS | - | FCI | - | - | Amphenol FCi | 65780-052 | 65780 | - | - | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.44 | - | No | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 16 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | TIN (100) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68046-229 FCI | In Stock | - | - | - | - | BOARD | - | LOCKING | 2.917 inch | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | - | FCI | - | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 68046-229 | 68046 | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.43 | - | No | - | - | - | e3 | No | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 58 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | - | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | - | SURFACE MOUNT | 5.715 mm | 225 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .30024 N | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | 15u inch | - | - | - | ||
![]() 10121510-000812FLF Amphenol | 38 |
| - | - | - | - | - | - | - | Amphenol FCI | - | - | 490 | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Card Edge Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Card Edge Connectors | - | - | - | - | Standard Card Edge Connectors | - | - | - | - | - | - | - | ||
![]() 10146027-981100LF Amphenol | In Stock | - | - | - | - | - | - | - | - | Amphenol FCI | - | - | 40 | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | Card Edge Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express / PCI Connectors | - | - | - | - | PCI Express / PCI Connectors | - | - | - | - | - | - | - | ||
![]() 10028886-003A Amphenol | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | Amphenol FCI | - | - | 108 | - | - | - | Amphenol | - | - | + 105 C | - 5 C | - | - | - | - | - | - | - | - | N | - | 1000 VAC | Tray | - | - | - | - | - | - | 56 Power, 24 Signal | - | - | - | 2 Row | - | - | Card Edge Connectors | - | - | - | - | - | - | 2.54 mm, 1.27 mm | - | - | - | 7 A | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | 5000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | Standard Card Edge Connectors | Power/Signal/Power | Receptacles | Right Angle | - | Standard Card Edge Connectors | - | - | - | - | - | - | - | ||
![]() 1-530841-1 TE Connectivity | In Stock | - | - | Gold | Through Hole | - | Polyester | - | - | - | - | Bronze | - | - | Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | Solder | - | - | 50 | 85 °C | -55 °C | Black | 2 | Female | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | 50 | - | - | - | - | Black | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.5 mm | 5.83 mm | 9.35 mm | - | 1.778 mm | UL94 V-0 | Contains Lead | ||
![]() 10153346-411ZLF Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15030402601000 HARTING | 232 | - | - | Nickel | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | har-flex HD Card Edge | - | - | - | - | - | 40 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - | - | ||
![]() CNU009P-096-1001 Yamaichi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 75370-0149 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66925-031 FCI | In Stock | - | - | - | - | BOARD | - | LOCKING | 3.12 inch | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | BRASS | - | AMPHENOL ICC | - | GLASS FILLED NYLON | Amphenol ICC | 66925-031 | - | - | - | RIGHT ANGLE | ONE | 2 | - | - | - | Active | 5.45 | - | Yes | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 62 | 2.54 mm | compliant | - | UL | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.24 inch | FEMALE | 94V-0 | - | 0.33 inch | - | SQ PIN-SKT | - | - | 0.1 inch | PLUG | - | SOLDER | 7.874 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | 0.115 inch | - | - | - | - | 30u inch | - | - | - | ||
![]() 68046-405 FCI | In Stock | - | - | - | - | BOARD | - | LOCKING | 0.517 inch | - | TIN (100) OVER NICKEL | PHOSPHOR BRONZE | - | AMPHENOL ICC | - | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol ICC | 68046-405 | 68046 | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.43 | - | No | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 10 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | - | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | - | SURFACE MOUNT | 5.715 mm | 225 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .30024 N | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | 100u inch | - | - | - | ||
![]() 68046-331 FCI | In Stock | - | - | - | - | BOARD | - | LOCKING | 3.117 inch | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | - | AMPHENOL ICC | - | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol ICC | 68046-331 | 68046 | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.43 | - | No | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 62 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | - | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | - | SURFACE MOUNT | 5.715 mm | 225 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .30024 N | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | 30u inch | - | - | - | ||
![]() 68046-337 FCI | In Stock | - | - | - | - | BOARD | - | LOCKING | 3.717 inch | - | GOLD (30) OVER NICKEL/NICKEL PALLADIUM GOLD | PHOSPHOR BRONZE | - | FCI | - | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 68046-337 | 68046 | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.43 | - | No | - | - | - | e3 | No | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 74 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | - | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | - | SURFACE MOUNT | 5.715 mm | 225 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .30024 N | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | 30u inch | - | - | - | ||
![]() 66925-019 FCI | In Stock | - | - | - | - | BOARD | - | LOCKING | 1.92 inch | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | BRASS | - | AMPHENOL ICC | - | GLASS FILLED NYLON | Amphenol ICC | 66925-019 | - | - | - | RIGHT ANGLE | ONE | 2 | - | - | - | Active | 5.45 | - | Yes | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 38 | 2.54 mm | compliant | - | UL | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.24 inch | FEMALE | 94V-0 | - | 0.33 inch | - | SQ PIN-SKT | - | - | 0.1 inch | PLUG | - | SOLDER | 7.874 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | 0.115 inch | - | - | - | - | 30u inch | - | - | - |