- Manufacturer
- Number of Positions
- Pitch
- Gender
- Series
- Contact Materials
- Housing Material
- Color
- Packaging
- Connector Type
- Mounting Type
- Termination
- Current Rating
Attribute column
Categories
Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Panel Mount | Base Product Number | Body Length | Body Orientation | Component Type | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Voltage | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Type | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Wire Size | Wire Size-Max | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Number of Channels | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Termination Type | Plating | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Terminal and Terminal Block Type | Insulator Color | Shielded | Current Rating (Max) | Terminal Gender | Product | Mounting Angle | Features | Terminal Length | Product Length | Port Configuration | IP Rating | Product Length (mm) | Plating Thickness | Product Height (mm) | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55516-1609 Molex | 33600 | - | - | Gold | Free Hanging | - | - | Polyester | LOCKING | - | - | - | - | 0.667 inch | Straight | - | AU ON NI | Brass | PH | 100 | MOLEX LLC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 55516-1609 | 55516 | + 80 C | - | - | - 20 C | - | - | - | 2 | 2 | -20C to 80C | 80 °C | -20 °C | - | - | - | 0555161609 | Obsolete | 1.25(mm) | 17.8(mm) | - | 5.82 | Details | Yes | - | - | 0.068412 oz | 100V | 100 V | - | 26 AWG | - | Tray | 55516 | - | - | Solder | EAR99 | BOARD CONNECTOR | Wire to Board | 16 Position | Gray | - | PL | - | 8536.69.40.40 | - | - | - | - | - | - | 1.25 mm | 16 | Vertical | - | compliant | 1.5 A | - | UL | - | COMMERCIAL | - | 16(POS) | - | - | 0.32 inch | MALE | - | Gray | - | 0.701 inch | 1.5 A | - | 100 mΩ | - | 500000000 Ω | - | 0.049 inch | PLUG | 16 | - | Tin | - | POLARIZED HOUSING | 700VAC V | - | - | 100 Cycles | - | TIN OVER NICKEL | RECTANGULAR | 48.928 N | 2.89954 N | - | - | - | 1.5/Contact(A) | - | - | Vertical | - | - | - | - | - | 16.94(mm) | 4u inch | 8.14(mm) | No | - | ||
![]() 57-8050-7 Cinch Connectivity Solutions | In Stock | - | - | - | - | CABLE AND PANEL | STEEL | - | - | - | - | - | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | 500 | CINCH CONNECTIVITY SOLUTIONS | DIALLYL PHTHALATE | 57-8050-7 | 57-20500-7 | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 5.66 | Details | - | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | - | TELECOM AND DATACOM CONNECTOR | - | 50 Position | - | - | Female | SHIELDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | - | - | unknown | - | ZINC | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | SOCKET | - | SOLDER | - | - | - | - | 1 Port | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 1000 | - | - | - | - | + 105 C | - | - | - 40 C | - | Wire | - | - | - | - | - | - | - | - | - | 0561208428 56120-8428 | - | - | - | - | - | Details | - | - | CRC | 0.024500 oz | - | 250 V | - | - | - | Reel | 56120 | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | Vertical | - | - | - | - | - | - | - | - | - | - | ||
![]() 111049-0120 Molex | 272 | - | - | Nickel | - | - | - | - | - | - | - | - | 111049 | - | - | Guide Frame | - | - | - | 420 | MOLEX LLC | - | 1110490120 | - | - | - | Molex | - | - | PCB Mount | - | - | - | - | - | - | Bulk | - | Tray | - | Active | - | - | Active | 5.7 | Details | Yes | - | iPass | 0.468897 oz | - | - | - | - | - | - | 111049 | - | - | - | - | - | - | - | - | Module-to-Board | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | compliant | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | - | - | 1x1 | - | - | - | - | - | - | ||
![]() 45593-1604 Molex | In Stock | - | - | Gold | - | BOARD | POLYETHYLENE | Thermoplastic | LOCKING | SOLDER HOLDING POSTS | FRICTION LOCK | - | - | 0.874 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 924 | MOLEX LLC | THERMOPLASTIC | 455931604 | - | + 85 C | - | - | - 40 C | - | Through Hole | ONE | - | 1 | - | 85 °C | -40 °C | - | - | - | 0455931604 | Obsolete | - | - | - | 5.84 | Details | Yes | - | HandyLink | 0.230339 oz | - | 30 V | - | - | - | Tray | 45593 | e3 | Yes | - | - | TELECOM AND DATACOM CONNECTOR | - | 10 Position | Black | - | Plug (Male) | HANDYLINK | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.8 mm | 10 | - | 1.6002 mm | unknown | 1.5 A | - | CSA, UL | Through Hole | COMMERCIAL | 2 | - | STAGGERED | - | 0.252 inch | MALE | 94V-0 | - | NO | 0.555 inch | 1.5 A | BLADE PIN-SKT | 50 mΩ | - | 1000000000 Ω | - | 0.031 inch | PLUG | - | SOLDER | - | - | POLARIZED KEY | 300VAC V | - | 2.6924 mm | 20000 Cycles | - | - | RECTANGULAR | 2.0016 N | .7506 N | - | BLACK | - | - | - | - | Vertical | - | 0.047 inch | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() RSPRA220852 Amphenol Aerospace | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | R-SATA | - | - | - | - | - | SATA | 22 Position | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Port | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | - | - | - | - | - | - | ||
![]() RSRRA221156 Amphenol Aerospace | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | R-SATA | - | - | - | - | - | SATA | 22 Position | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Port | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | - | - | - | - | - | - | ||
![]() 67800-7045 Molex | In Stock | - | - | Gold | - | BOARD | - | - | - | - | - | - | - | - | - | - | GOLD (15) | NOT SPECIFIED | - | 4800 | MOLEX LLC | - | 678007045 | - | + 85 C | - | - | - 35 C | - | Through Hole | - | - | 1 | - | - | - | - | - | - | 0678007045 | Obsolete | - | - | - | 5.84 | Details | Yes | - | - | 0.029454 oz | - | 15 V | - | - | - | Tray | 67800 | e3 | - | - | - | BOARD CONNECTOR | SATA | 7 Position | Natural | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27 mm | 7 | - | 1.27 mm | compliant | 1.5 A | - | - | Through Hole | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | Connectors | Vertical | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() CN121P-104-0002 Yamaichi | In Stock | - | - | Nickel | - | BOARD | GLASS FILLED LIQUID CRYSTAL POLYMER | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | GOLD | Phosphor Bronze | - | 42 | YAMAICHI ELECTRONICS CO LTD | - | CN121P-104-0002 | - | + 85 C | - | - | - 55 C | - | Straddle Mount | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | 5.39 | Details | Yes | - | - | - | - | 31.5 VAC | - | - | - | - | CFP2 | e4 | - | - | - | TELECOM AND DATACOM CONNECTOR | - | 104 Position | Black | - | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.6 mm | 104 | - | - | unknown | 1.3 A | - | - | - | - | - | - | - | - | - | MALE | - | - | NO | - | - | - | - | - | - | - | - | PLUG | - | SURFACE MOUNT | - | - | - | - | 1 Port | - | - | - | Gold (Au) | - | - | - | - | - | - | - | - | CFP Connectors | Right Angle | - | - | - | - | - | - | - | - | - | - | ||
![]() RSRST070702 Amphenol Aerospace | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | R-SATA | - | - | - | - | - | SATA | 7 Position | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | - | - | - | - | - | ||
![]() 74736-0212 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | - | - | - | 160 | MOLEX LLC | - | 747360212 | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Tray | 0747360212 | Not Recommended | - | - | - | 5.71 | Details | Yes | - | - | 0.567911 oz | - | - | - | - | - | Tray | 74736 | - | - | - | - | - | XFP | - | - | Module-to-Board | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | compliant | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Port | - | - | Cage Assembly, 1x1 | - | - | - | - | - | - | - | - | - | Connectors | Horizontal | With heat sink, without EMI gasket | - | - | 1x1 | - | - | - | - | - | - | ||
![]() RSRRA070852 Amphenol Aerospace | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | R-SATA | - | - | - | - | - | SATA | 7 Position | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | - | - | - | - | - | - | ||
![]() 67800-5012 Molex | In Stock | - | - | Gold | - | BOARD | - | Thermoplastic | LOCKING | PEG | - | - | - | 0.665 inch | - | - | GOLD (30) OVER NICKEL | NOT SPECIFIED | - | 4800 | MOLEX LLC | GLASS FILLED THERMOPLASTIC | 67800-5012 | - | + 85 C | - | - | - 35 C | - | SMD/SMT | ONE | - | 1 | - | 85 °C | -35 °C | - | - | - | 0678005012 | Obsolete | - | - | - | 5.84 | Details | Yes | - | - | 0.031923 oz | - | 15 V | - | - | - | Reel | 67800 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | SATA | 7 Position | Black | - | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27 mm | 7 | - | 1.27 mm | compliant | 1.5 A | - | UL | SMD/SMT | COMMERCIAL | 1 | - | RECTANGULAR | - | 0.254 inch | MALE | 94V-0 | - | - | 0.331 inch | 1.5 A | SQ PIN-SKT | 30 mΩ | - | 1000000000 Ω | - | 0.05 inch | - | - | SURFACE MOUNT | - | - | - | 500VAC V | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 44.48 N | 9.7856 N | - | BLACK | - | - | - | Connectors | Vertical | - | - | - | - | - | - | 30u inch | - | - | UL 94 V-0 | ||
![]() 75477-5101 Molex | In Stock | - | - | Gold | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | - | - | 0754775101 | - | - | - | - | - | Details | - | - | - | 4 oz | - | 30 V | - | - | - | Tray | 75477 | - | - | - | - | - | SFP | 240 Position | Black | - | Female | - | - | - | - | - | - | - | - | 0.8 mm | - | - | - | - | 500 mA | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 Port | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 76094-5002 Molex | In Stock | - | - | Gold | - | - | - | Thermoplastic | - | - | - | No | - | - | - | Receptacle | NOT SPECIFIED | NOT SPECIFIED | - | 24 | MOLEX LLC | - | 760945002 | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | - | - | 0760945002 | Active | - | - | - | 5.67 | Details | Yes | - | - | 5.084530 oz | - | 120 V | - | - | - | Tray | 76094 | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | SFP | 240 Position | Black | Module-to-Board | Jack (Female) | - | 8536.69.40.30 | - | - | - | - | - | - | 0.8 mm | - | Right Angle | - | compliant | 500 mA | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 Port | - | - | - | - | - | - | - | - | - | Yes | - | - | Connectors | Right Angle | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 55100-0870 Molex | 207 |
| - | Gold | - | - | - | Polycarbonate (PC) | - | - | - | No | - | - | - | Plug | - | - | - | 100 | MOLEX LLC | - | 55100-0870 | - | + 85 C | - | - | - 40 C | - | Cable Mount | - | - | - | - | - | - | - | LEAD FREE | - | 551000870 0551000870 | Active | - | - | - | 5.37 | Details | Yes | - | - | 0.395384 oz | - | 125 V | - | - | - | Bulk | 55100 | - | Yes | - | EAR99 | - | - | 8 Position | Black | Wire-to-Wire | Male | - | 8536.69.40.30 | - | - | - | - | - | - | 2 mm | - | Vertical | - | compliant | 2 A | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | Yes | - | - | Plug Kits | Vertical | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() CN120-038-0002 Yamaichi | In Stock | - | - | Gold | - | BOARD | - | Liquid Crystal Polymer (LCP) | LOCKING | PEG | - | - | - | 0.717 inch | - | - | AU ON NI | Copper Alloy | - | 550 | YAMAICHI ELECTRONICS CO LTD | LIQUID CRYSTAL POLYMER (LCP) | CN120-038-0002 | CN120 | + 85 C | - | - | - 40 C | - | SMD/SMT | ONE | - | 2 | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | 5.27 | Details | - | - | - | 0.064975 oz | - | 120 V | - | - | - | - | CN120 | - | - | - | - | BOARD CONNECTOR | - | 38 Position | - | - | Female | - | - | - | - | - | - | - | - | 0.8 mm | 38 | - | 0.7874 mm | unknown | 500 mA | - | UL | PCB | COMMERCIAL | 2 | - | STAGGERED | - | 0.211 inch | - | - | - | - | 0.453 inch | - | BELLOWED TYPE | - | - | - | - | 0.031 inch | - | - | SURFACE MOUNT | - | - | POLARIZED HOUSING | - | - | 2.4892 mm | - | - | TIN | STAGGERED | - | - | - | BLACK | - | - | - | Connectors | Right Angle | - | - | - | - | - | - | 15u inch | - | - | - | ||
![]() 67581-0012 Molex | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Straight | - | - | Phosphor Bronze | - | 6000 | MOLEX LLC | - | 67581-0012 | - | - | 15V DC | - | - | Cable Mount | Cable Mount | - | - | - | - | - | - | - | ROHS COMPLIANT | - | 0675810012 | Obsolete | - | - | - | 8.08 | Details | Yes | Crimp | Serial ATA | 0.005362 oz | - | 15 V | 22 to 18, 22 AWG | - | -35 to 85 °C | Cut Tape | 67581 | - | - | - | EAR99 | - | - | - | - | Signal | Female | - | 8536.90.40.00 | - | - | - | - | - | - | 1.27 mm | - | - | - | compliant | 1.5 A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIRE TERMINAL | - | No | - | FEMALE | Contacts | Vertical | - | - | 18.82 mm | - | - | - | - | - | - | - | ||
![]() 71477-0003 Molex | In Stock | - | - | Gold | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | 1512 | MOLEX LLC | - | 71477-0003 | - | + 80 C | - | - | - 20 C | - | Through Hole | - | - | - | - | - | - | - | - | - | 0714770003 | Obsolete | - | - | - | 5.84 | Details | Yes | - | LFH | - | - | 40 V | - | - | - | Tray | 71477 | - | Yes | - | - | - | - | 20 Position | - | - | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | unknown | 1 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kits | Vertical | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 76090-5003 Molex | In Stock | - | - | Gold | - | BOARD | GLASS FILLED PLASTIC | Thermoplastic | - | - | - | - | - | - | - | - | NOT SPECIFIED | High Performance Alloy (HPA) | - | 54 | MOLEX LLC | - | 760905003 | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | ROHS COMPLIANT | - | 0760905003 | Active | - | - | - | 5.65 | Details | Yes | - | - | 1.000017 oz | - | 120 V | - | - | - | Tray | 76090 | - | - | - | - | TELECOM AND DATACOM CONNECTOR | SFP | 40 Position | Black | - | Jack (Female) | 2 PORTS, 20-POSITION EACH | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.8 mm | 40 | - | - | compliant | 500 mA | - | - | Through Hole | - | - | - | - | 0759510999 | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | RECEPTACLE | - | PRESS FIT | - | - | - | - | 2 Port | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | - | - | - | - | - | UL 94 V-0 |