- Manufacturer
- Number of Positions
- Pitch
- Gender
- Series
- Contact Materials
- Housing Material
- Color
- Packaging
- Connector Type
- Mounting Type
- Termination
- Current Rating
Attribute column
Categories
Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Housing Material | Material - Insulation | Number of Terminals | Mounting Option 1 | Panel Mount | Base Product Number | Body Length | Body Orientation | Brand | Component Type | Connector Orientation | Contact Finish Mating | Contact Materials | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | LEDs | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Positions Loaded | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | HTS Code | Subcategory | Contact Type | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Reference Standard | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Resistance | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Family | Insulator Color | Product Type | Shielded | Output Format | Current Rating (Max) | Product | Mounting Angle | Features | Product Category | Port Configuration | Flammability | IP Rating | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Card Thickness | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 67492-1730 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | - | - | LOCKING | - | - | 1.592 inch | - | - | - | - | AU ON NI | COPPER ALLOY | - | 1000 | MOLEX LLC | THERMOPLASTIC | - | - | 67492-1730 | + 85 C | - | - 35 C | SMD/SMT | ONE | 1 | - | 85 °C | -35 °C | - | 0674921730 | Active | - | - | - | - | 5.69 | Details | Yes | - | - | - | - | 0.063670 oz | - | 15 V | - | Reel | 67492 | e3 | - | - | TELECOM AND DATACOM CONNECTOR | SATA | 22 Position | White | - | - | Female | - | - | - | 1.27 mm | 22 | - | - | 1.27 mm | compliant | 1.5 A | - | - | UL | - | SMD/SMT | COMMERCIAL | 1 | - | 0.146 inch | MALE | 0.436 inch | 1.5 A | 30 mΩ | - | - | 1000000000 Ω | - | - | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 1 Port | 500 Cycles | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 20.016 N | 3.9198 N | - | WHITE | - | - | - | - | Connectors | Right Angle | - | - | - | - | - | - | - | - | - | - | FLASH inch | - | - | - | ||
![]() 78109-1001 Molex | In Stock | - | - | Gold | BOARD | - | Nylon | - | - | LOCKING | - | - | - | - | - | - | - | AU | COPPER ALLOY | - | 540 | MOLEX LLC | NYLON | - | - | 78109-1001 | + 105 C | - | - 40 C | SMD/SMT | ONE | 1 | - | 105 °C | -40 °C | - | 0781091001 | Active | - | - | - | Active | 5.68 | Details | Yes | - | - | - | - | - | - | 30 V | - | Tray | 78109 | e3 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | SATA | 14 Position | Black | Board-to-Board | - | Female | 8536.69.40.30 | - | - | 1.27 mm | 14 | Right Angle | - | 1.27 mm | unknown | 1.5 A | - | - | CSA, UL | - | SMD/SMT | COMMERCIAL | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | 0.05 inch | - | SURFACE MOUNT | - | - | 1 Port | 500 Cycles | Tin (Sn) | RECTANGULAR | - | - | - | BLACK | - | - | - | - | Connectors | Right Angle | - | - | - | 94V-0 | - | - | - | - | - | - | 30u inch | - | - | UL 94 V-0 | ||
![]() 51-24-1022 Molex | In Stock | - | - | Gold | - | - | - | - | - | - | No | - | - | - | - | Terminal Stick | - | - | - | - | 700 | - | - | - | - | - | + 80 C | - | - 20 C | PCB Mount | - | - | - | - | - | - | 0051241022 | - | - | - | - | - | - | Details | - | - | - | - | LFH | 0.080883 oz | - | 40 V | - | Tray | 70985 | - | - | - | - | - | 40 Position | - | Wire-to-Board | - | - | - | - | - | 1.27 mm | - | Vertical | - | - | - | 1 A | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51234-1201 Molex | In Stock | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | 0512341201 | - | - | - | - | - | - | Details | - | - | - | - | CRC | 0.136087 oz | - | 250 V | - | Tray | 51234 | - | - | - | - | - | 12 Position | - | - | - | - | - | - | - | 3 mm | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSPST221002 Amphenol Aerospace | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | R-SATA | - | - | - | - | SATA | 22 Position | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSRST070852 Amphenol Aerospace | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | R-SATA | - | - | - | - | SATA | 7 Position | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67492-1932 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | - | - | LOCKING | - | - | 1.592 inch | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 1000 | MOLEX LLC | THERMOPLASTIC | - | - | 67492-1932 | + 85 C | - | - 35 C | SMD/SMT | ONE | 1 | - | 85 °C | -35 °C | - | 0674921932 | Active | - | - | - | - | 5.69 | Details | Yes | - | - | - | - | 0.065680 oz | - | 15 V | - | Reel | 67492 | e3 | - | - | TELECOM AND DATACOM CONNECTOR | SATA | 22 Position | Black | - | - | Female | - | - | - | 1.27 mm | 22 | - | - | 1.27 mm | compliant | 1.5 A | - | - | UL | - | SMD/SMT | COMMERCIAL | 1 | - | 0.139 inch | MALE | 0.439 inch | 1.5 A | 30 mΩ | - | - | 1000000000 Ω | - | - | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 1 Port | 500 Cycles | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 20.016 N | 3.9198 N | - | BLACK | - | - | - | - | Connectors | Right Angle | - | - | - | - | - | - | - | - | - | - | 15u inch | - | - | - | ||
![]() 76068-5001 Molex | 9 | - | - | Gold | - | - | Thermoplastic | - | 240 | - | No | - | - | Right Angle | - | Receptacle | - | - | Brass | - | 24 | - | - | - | - | - | + 85 C | - | - 40 C | Through Hole | - | - | -40C to 85C | - | - | - | 0760685001 | - | 1.6(mm) | 240 | 63.25(mm) | - | - | Details | - | - | - | Press Fit | - | 4.021725 oz | 120VDC/120VAC | 120 V | - | Tray | 76068 | - | - | - | - | SFP | 240 Position | Black | Module-to-Board | - | Jack (Female) | - | - | - | 0.8 mm | - | Right Angle | - | - | - | 500 mA | - | - | - | - | Through Hole | - | - | 240(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 Port | - | - | - | - | - | 76068 | - | - | Yes | - | 0.5/Contact(A) | Connectors | Right Angle | - | - | - | - | - | 85.5(mm) | - | - | - | - | - | - | 25.8(mm) | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | 675810011 67581-0011 | - | - | - | - | - | - | Details | - | - | - | - | Serial ATA | 0.005362 oz | - | 15 V | - | Bulk | 67581 | - | - | - | - | - | - | - | - | - | Female | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSPRA070706 Amphenol Aerospace | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | R-SATA | - | - | - | - | SATA | 7 Position | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 47404-3002 Molex | In Stock | - | - | Gold | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | - | - | - | + 85 C | - | - 35 C | Through Hole | - | - | - | - | - | - | 0474043002 | - | - | - | - | - | - | Details | - | - | - | - | - | 0.095945 oz | - | 15 V | - | - | 47404 | - | - | - | - | SATA | 22 Position | Black | - | - | Female | - | - | - | 1.27 mm | - | - | - | - | - | 1.5 A | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSRST220852 Amphenol Aerospace | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | R-SATA | - | - | - | - | SATA | 22 Position | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSRST220856 Amphenol Aerospace | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | R-SATA | - | - | - | - | SATA | 22 Position | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSPRA220706 Amphenol Aerospace | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | R-SATA | - | - | - | - | SATA | 22 Position | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSPST220856 Amphenol Aerospace | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | R-SATA | - | - | - | - | SATA | 22 Position | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2350310-2 TE Connectivity | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | 60 | - | - | Without LED | - | - | + 105 C | - | - 40 C | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Position | - | - | - | Male | - | - | - | 1.27 mm | - | - | Shielded | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Industrial Mini I/O Connectors | - | - | - | 1 x 1 (Port) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSPRA221156 Amphenol Aerospace | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | R-SATA | - | - | - | - | SATA | 22 Position | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSRRA071152 Amphenol Aerospace | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | R-SATA | - | - | - | - | SATA | 7 Position | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10156186-10024RLF Amphenol | In Stock | - | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | Renesas Electronics | - | - | - | - | 55 % | 1000 | - | - | - | Renesas Electronics | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1.89 V | 1.71 V | - | - | - | - | - | - | Reel | XU | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | 65 mA | 125 MHz | 25 PPM | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | - | - | Standard Clock Oscillators | - | - | - | - | 1.1 mm | 5 mm | 3.2 mm | - | - | - | - | - | ||
![]() 317-016-542-603 EDAC | In Stock | - | - | - | Through Hole | - | - | Diallyl Phthalate (DAP) | - | - | - | 317-016 | - | - | TE Connectivity / DEUTSCH | - | - | - | Copper Alloy | - | 1 | - | - | - | TE Connectivity | - | - | EDAC Inc. | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | -65°C ~ 125°C | - | DTS20 | - | Wire Wrap | - | - | - | 16 | Green | - | 1 | Female | - | Circular Connectors | Cantilever with Back-Up Spring | 0.156 (3.96mm) | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Non Specified - Single Edge | Single | - | 16 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | 10.0µin (0.25µm) | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | - |