- Manufacturer
- Number of Positions
- Pitch
- Gender
- Series
- Contact Materials
- Housing Material
- Color
- Packaging
- Connector Type
- Mounting Type
- Termination
- Current Rating
Attribute column
Categories
Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material - Insulation | Mounting Option 1 | Board Mounting Option | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Features | Terminal Length | Contact Finish Thickness | Plating Thickness | Card Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10107844-004LF | 10107844 | - | RIGHT ANGLE | - | 2 | - | - | - | LEAD FREE | Active | - | 2.31 | Yes | - | - | - | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | TERMINAL PITCH FOR POWER CONTACTS: 2.54 MM, POLARIZED, STRADDLE MOUNT | - | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | - | 60 | 1.27 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8206-2X10C30DPT-S Oupiin | 969 |
| - | - | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | 8206-2 | - | - | Copper Alloy | - | - | - | - | - | Oupiin | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | -55°C ~ 125°C | 8206 | - | - | Solder | - | - | 20 | Black | 2 | Female | - | - | - | - | - | - | - | Cantilever | - | - | 0.031 (0.80mm) | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 30.0µin (0.76µm) | - | 0.062 (1.57mm) | ||
![]() 317-040-542-601 EDAC | In Stock | - | - | - | Through Hole | Diallyl Phthalate (DAP) | - | - | 317-040 | - | - | Copper Alloy | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | Bulk | - | - | Active | - | - | -65°C ~ 125°C | 317 | - | - | Wire Wrap | - | - | 40 | Green | 1 | Female | - | - | - | - | - | - | - | Cantilever with Back-Up Spring | - | - | 0.156 (3.96mm) | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Non Specified - Single Edge | Single | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0µin (0.25µm) | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | LOCKING | PEG | - | 1.177 inch | AU ON NI | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 10123912-A20LF | 10123912 | - | STRAIGHT | ONE | 2 | 85 °C | -40 °C | - | - | Obsolete | - | 5.77 | Yes | - | - | e4 | - | - | EAR99 | CARD EDGE CONNECTOR | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | - | - | 52 | 0.7874 mm | compliant | UL | - | COMMERCIAL | 2 | STAGGERED | 0.322 inch | MALE | - | 0.417 inch | 0.5 A | - | 20 mΩ | - | - | 1000000000 Ω | - | - | 0.031 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 300VDC V | 8.128 mm | - | Gold (Au) - with Nickel (Ni) barrier | STAGGERED | - | - | BLACK | - | - | - | 1u inch | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | LOCKING | PEG | - | 2.759 inch | - | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10121510-320424ALF | 10121510 | - | RIGHT ANGLE | ONE | 2 | 105 °C | -55 °C | - | - | Active | - | 5.75 | - | - | - | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | - | - | 24+36 | - | compliant | UL,CSA,TUV | - | COMMERCIAL | - | - | 0.295 inch | - | - | 0.836 inch | 9 A | BELLOWED TYPE | 25 mΩ | - | - | 500000000 Ω | - | - | 0.05 inch | - | SOLDER | - | 500VDC V | - | 200 Cycles | - | RECTANGULAR | - | - | BLACK | - | 0.102 inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | LOCKING | EDGE MOUNT | - | 3.077 inch | - | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10122237-320424FLF | 10122237 | - | RIGHT ANGLE | ONE | 2 | 105 °C | -55 °C | - | - | Active | - | 5.77 | - | - | - | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | - | - | 24+36 | - | compliant | UL, CSA | - | COMMERCIAL | - | - | 0.285 inch | - | - | 0.748 inch | 9 A | BELLOWED TYPE | 25 mΩ | - | - | 500000000 Ω | - | - | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | 500VDC V | - | 200 Cycles | - | RECTANGULAR | - | - | BLACK | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | LOCKING | PEG | - | 2.759 inch | - | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10121510-004016ALF | 10121510 | - | RIGHT ANGLE | ONE | 2 | 105 °C | -55 °C | - | - | Active | - | 5.75 | - | - | - | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | - | - | 16+40 | - | compliant | UL,CSA,TUV | - | COMMERCIAL | - | - | 0.295 inch | - | - | 0.836 inch | 9 A | BELLOWED TYPE | 25 mΩ | - | - | 500000000 Ω | - | - | 0.05 inch | - | SOLDER | - | 500VDC V | - | 200 Cycles | - | RECTANGULAR | - | - | BLACK | - | 0.102 inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | LOCKING | PEG | - | 0.959 inch | - | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10121510-000416BLF | 10121510 | - | RIGHT ANGLE | ONE | 2 | 105 °C | -55 °C | - | - | Active | - | 5.75 | - | - | - | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | - | - | 16+4 | - | compliant | UL,CSA,TUV | - | COMMERCIAL | - | - | 0.295 inch | - | - | 0.836 inch | 9 A | BELLOWED TYPE | 25 mΩ | - | - | 500000000 Ω | - | - | 0.05 inch | - | SOLDER | - | 500VDC V | - | 200 Cycles | - | RECTANGULAR | - | - | BLACK | - | 0.102 inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | LOCKING | PEG | - | 1.177 inch | AU ON NI | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 10123913-A20LF | 10123913 | - | STRAIGHT | ONE | 2 | 85 °C | -40 °C | - | - | Obsolete | - | 5.84 | Yes | - | - | e4 | - | - | EAR99 | CARD EDGE CONNECTOR | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | - | - | 52 | 0.7874 mm | compliant | UL | - | COMMERCIAL | 2 | STAGGERED | 0.293 inch | MALE | - | 0.177 inch | 0.5 A | - | 20 mΩ | - | - | 1000000000 Ω | - | - | 0.031 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 300VDC V | 8.128 mm | - | Gold (Au) - with Nickel (Ni) barrier | STAGGERED | - | - | BLACK | - | - | - | 10u inch | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10025026-10103TLF | - | - | STRAIGHT | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | 1.25 | Yes | - | - | e3 | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | PANEL MOUNTABLE | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 164 | 1 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | LOCKING | PEG | - | 0.984 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10018783-10000TLF | - | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | ROHS COMPLIANT | Active | - | 0.67 | Yes | - | - | e3 | Yes | - | - | CARD EDGE CONNECTOR | - | - | - | - | PANEL MOUNTABLE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 36 | 1 mm | compliant | UL, CSA | - | COMMERCIAL | 4 | STAGGERED | 0.348 inch | FEMALE | 94V-0 | 0.443 inch | 1.1 A | BELLOWED TYPE | 30 mΩ | - | - | 1000000000 Ω | - | - | 0.039 inch | - | SOLDER | - | - | 2.0066 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.1398 N | - | BLACK | - | 0.091 inch | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | LOCKING | PEG | - | 1.181 inch | AU ON NI | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 10123920-A20LF | 10123920 | - | STRAIGHT | ONE | 2 | 85 °C | -40 °C | - | - | Obsolete | - | 5.78 | Yes | - | - | e4 | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | - | - | 52 | 0.7874 mm | compliant | UL | - | COMMERCIAL | 2 | STAGGERED | 0.362 inch | MALE | - | 0.389 inch | 0.5 A | - | 20 mΩ | - | - | 1000000000 Ω | - | - | 0.031 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 300VDC V | 8.128 mm | - | Gold (Au) - with Nickel (Ni) barrier | STAGGERED | - | - | BLACK | - | - | - | 1u inch | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | LOCKING | PEG | - | 2.205 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10018783-10102TLF | - | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | ROHS COMPLIANT | Active | - | 0.67 | Yes | - | - | e3 | Yes | - | - | CARD EDGE CONNECTOR | - | - | - | - | PANEL MOUNTABLE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 98 | 1 mm | compliant | UL, CSA | - | COMMERCIAL | 4 | STAGGERED | 0.348 inch | FEMALE | 94V-0 | 0.443 inch | 1.1 A | BELLOWED TYPE | 30 mΩ | - | - | 1000000000 Ω | - | - | 0.039 inch | - | SOLDER | - | - | 2.0066 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.1398 N | - | BLACK | - | 0.091 inch | - | 15u inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | LOCKING | PEG | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10039755-10001TLF | - | - | STRAIGHT | ONE | 2 | - | - | - | ROHS COMPLIANT | Active | - | 0.74 | Yes | - | - | - | Yes | - | EAR99 | CARD EDGE CONNECTOR | - | - | - | - | PANEL MOUNTABLE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 64 | 1 mm | compliant | UL | - | COMMERCIAL | 4 | STAGGERED | 0.295 inch | FEMALE | 94V-0 | 0.443 inch | 1.1 A | BELLOWED TYPE | 30 mΩ | - | - | 1000000000 Ω | - | - | 0.039 inch | RECEPTACLE | PRESS FIT | - | 400VAC V | - | 500 Cycles | - | RECTANGULAR | .556 N | .15012 N | - | - | 0.079 inch | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | LOCKING | PEG | - | 0.984 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10018783-10110TLF | - | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | ROHS COMPLIANT | Active | - | 0.69 | Yes | - | - | e3 | Yes | - | - | CARD EDGE CONNECTOR | - | - | - | - | PANEL MOUNTABLE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 36 | 1 mm | compliant | UL, CSA | - | COMMERCIAL | 4 | STAGGERED | 0.348 inch | FEMALE | 94V-0 | 0.443 inch | 1.1 A | BELLOWED TYPE | 30 mΩ | - | - | 1000000000 Ω | - | - | 0.039 inch | - | SOLDER | - | - | 2.0066 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.1398 N | - | BLACK | - | 0.122 inch | - | 15u inch | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | - | - | - | GOLD (15) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10018784-10111TLF | 10018784 | - | STRAIGHT | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | 1.56 | Yes | - | - | e3 | Yes | - | - | CARD EDGE CONNECTOR | - | - | - | - | STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 64 | 2 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | LOCKING | PEG | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10039755-10013TLF | 10039755 | - | STRAIGHT | ONE | 2 | - | - | - | ROHS COMPLIANT | Active | - | 1.69 | Yes | - | - | e3 | - | - | EAR99 | CARD EDGE CONNECTOR | - | - | - | - | PANEL MOUNTABLE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 164 | 1 mm | compliant | UL | - | COMMERCIAL | 4 | STAGGERED | 0.295 inch | FEMALE | 94V-0 | 0.443 inch | 1.1 A | BELLOWED TYPE | 30 mΩ | - | - | 1000000000 Ω | - | - | 0.039 inch | - | PRESS FIT | - | 400VAC V | - | 500 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.1398 N | .15012 N | - | - | 0.128 inch | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | LOCKING | PEG | - | 2.205 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10018783-10002TLF | - | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | ROHS COMPLIANT | Active | - | 1.26 | Yes | - | - | e3 | Yes | - | - | CARD EDGE CONNECTOR | - | - | - | - | PANEL MOUNTABLE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 98 | 1 mm | compliant | UL, CSA | - | COMMERCIAL | 4 | STAGGERED | 0.348 inch | FEMALE | 94V-0 | 0.443 inch | 1.1 A | BELLOWED TYPE | 30 mΩ | - | - | 1000000000 Ω | - | - | 0.039 inch | - | SOLDER | - | - | 2.0066 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.1398 N | - | BLACK | - | 0.091 inch | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | LOCKING | - | - | 2.363 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10124394-21000LF | - | - | STRAIGHT | ONE | 2 | 105 °C | -55 °C | - | - | Active | - | 5.77 | Yes | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | - | - | 0+16 | 5.9944 mm | compliant | UL | - | COMMERCIAL | 2 | RECTANGULAR | 0.324 inch | - | - | 0.629 inch | - | - | 0.8 mΩ | - | - | 5000000000 Ω | - | - | 0.236 inch | - | SOLDER | - | - | 4.2672 mm | 200 Cycles | - | RECTANGULAR | - | - | BLACK | - | 0.228 inch | - | 30u inch | - |