- Manufacturer
- Number of Positions
- Pitch
- Gender
- Series
- Contact Materials
- Housing Material
- Color
- Packaging
- Connector Type
- Mounting Type
- Termination
- Current Rating
Attribute column
Categories
Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Material - Insulation | Backshell Material, Plating | 1st Contact Gender | 2nd Contact Gender | Base Product Number | Cable Types | Contact Finish Mating | Contact Materials | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Frequency-Max | Impedance (Max) (Zzt) | Mfr | Overall Impedance | Package | Power Dissipation (Max) | Primary Material | Product Status | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Gender | Power (Watts) | Capacitance | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Function | Base Resonator | Current - Supply (Max) | Output Type | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Card Type | Read Out | Number of Positions/Bay/Row | Note | Flange Feature | Interface | Number of Circuits | Output Configuration | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Lead Style | Current - Output | Power Line Protection | Spread Spectrum Bandwidth | Voltage - Breakdown (Min) | Power - Max | Cable Opening | Power - Peak Pulse | Current - Supply | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Slew Rate | Amplifier Type | Voltage - Reverse Standoff (Typ) | FET Type | Rds On (Max) @ Id, Vgs | Current - Input Bias | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Unidirectional Channels | Gate Charge (Qg) (Max) @ Vgs | Gain Bandwidth Product | Drain to Source Voltage (Vdss) | Vgs (Max) | Voltage - Zener (Nom) (Vz) | 1st Connector | 2nd Connector | Voltage - Input Offset | Voltage - Load | Capacitance @ Frequency | Absolute Pull Range (APR) | FET Feature | Max Output Power x Channels @ Load | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Features | Height Seated (Max) | Length | Thickness (Max) | Contact Finish Thickness | Contact Finish Thickness - Mating | Card Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMC45MMSD sullins corp | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | Polyphenylene Sulfide (PPS) | - | - | - | RN732A | - | - | Beryllium Copper | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | -55°C ~ 155°C | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 2 | Solder | ±25ppm/°C | - | - | 143 kOhms | 90 | Thin Film | - | - | 2 | Male | 0.1W, 1/10W | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Fits Female Edgecards | Dual | 45 | - | Flush Mount, Side Opening, Unthreaded, 0.125 (3.18mm) Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 0.024 (0.60mm) | - | - | 30.0µin (0.76µm) | - | - | - | - | ||
![]() AMC30MWST sullins corp | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | 510CCB | - | - | Beryllium Copper | - | - | - | - | Skyworks Solutions Inc. | - | Strip | - | - | Active | - | - | - | - | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | 60 | - | - | - | 2 | Male | - | - | - | - | - | 0.100 (2.54mm) | - | 3.3V | - | - | - | - | 144.332 MHz | ±20ppm | CMOS | - | - | Gold | Enable/Disable | Crystal | 26mA | - | - | - | 18mA | Fits Female Edgecards | Dual | 30 | - | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | 30.0µin (0.76µm) | - | - | - | - | ||
![]() AMC08MMSD sullins corp | In Stock | - | - | Surface Mount | 9-XFBGA, WLBGA | - | - | 9-WLP (1.35x1.44) | - | Polyphenylene Sulfide (PPS) | - | - | - | MAX98360 | - | - | Beryllium Copper | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | Strip | - | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | Solder | - | - | Class D | - | 16 | - | - | - | 2 | Male | - | - | - | - | - | 0.100 (2.54mm) | - | 2.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 1-Channel (Mono) | - | - | - | Fits Female Edgecards | Dual | 8 | - | Flush Mount, Side Opening, Unthreaded, 0.125 (3.18mm) Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2W x 2 @ 4Ohm | - | - | - | - | - | - | - | 30.0µin (0.76µm) | - | - | - | - | ||
![]() AMC40MSSN sullins corp | In Stock | - | - | - | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | Female | Male | Q-2G02S0 | RG-142 | - | Beryllium Copper | - | - | 11 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 | - | Copper | - | 2 | Male | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | SMA to N-Type | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Fits Female Edgecards | Dual | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMA Jack, Right Angle | N-Type Plug, Right Angle | - | - | - | - | - | - | - | - | - | Shielded | - | 84.0 (2.1m) 7.0 | - | 30.0µin (0.76µm) | - | - | - | - | ||
![]() AMC51MSST sullins corp | In Stock | - | - | Panel Mount | - | Flange | Composite | - | Thermoplastic | Polyphenylene Sulfide (PPS) | - | - | - | ACT90 | - | Gold | Copper Alloy | - | - | - | - | TE Connectivity Deutsch Connectors | - | Bulk | - | Composite | Discontinued at Digi-Key | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, ACT | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 100 | - | Olive Drab | Aerospace, Military | 2 | Male | - | - | Threaded | - | 5A | 0.100 (2.54mm) | - | - | A | Shielded | Environment Resistant | - | - | - | - | Olive Drab Cadmium | 23-35 | Gold | - | - | - | - | - | - | - | Fits Female Edgecards | Dual | 51 | - | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | - | - | - | H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0µin (0.76µm) | 50.0µin (1.27µm) | - | - | - | ||
![]() AMC57MWST sullins corp | In Stock | - | - | - | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | D38999/20TG | - | - | Beryllium Copper | - | - | - | - | Corsair | - | Bag | - | - | Active | - | - | - | - | -65°C ~ 200°C | * | - | - | - | - | - | - | - | - | 114 | - | - | - | 2 | Male | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Fits Female Edgecards | Dual | 57 | - | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0µin (0.76µm) | - | - | - | - | ||
![]() AMC48MWST sullins corp | In Stock | - | - | - | Axial | - | - | Axial | - | Polyphenylene Sulfide (PPS) | - | - | - | RNC60 | - | - | Beryllium Copper | - | - | - | - | Vishay Dale | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -65°C ~ 175°C | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.1% | 2 | - | ±25ppm/°C | - | - | 10 kOhms | 96 | Metal Film | - | - | 2 | Male | 0.25W, 1/4W | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | R (0.01%) | - | - | Fits Female Edgecards | Dual | 48 | - | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | 30.0µin (0.76µm) | - | - | - | - | ||
![]() AMC59MSST sullins corp | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | AMC59 | - | - | Beryllium Copper | - | - | - | - | Vishay Vitramon | - | Tape & Reel (TR) | - | - | Obsolete | - | - | 100V | - | -55°C ~ 150°C | VJ High Q | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | - | - | C0G, NP0 | - | - | - | 118 | - | - | RF, Microwave, High Frequency | 2 | Male | - | 100 pF | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Fits Female Edgecards | Dual | 59 | - | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | 0.036 (0.92mm) | 30.0µin (0.76µm) | - | - | - | - | ||
![]() AMC10MSST sullins corp | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | VJ0603 | - | - | Beryllium Copper | - | - | - | - | Vishay Vitramon | - | Tape & Reel (TR) | - | - | Active | - | - | 25V | - | -55°C ~ 125°C | VJ HIFREQ | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | - | - | C0G, NP0 | - | - | - | 20 | - | - | RF, Microwave, High Frequency | 2 | Male | - | 24 pF | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Fits Female Edgecards | Dual | 10 | - | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | 0.037 (0.94mm) | 30.0µin (0.76µm) | - | - | - | - | ||
![]() AMC47MMSN sullins corp | In Stock | - | - | Through Hole | TO-99-8 Metal Can | - | - | TO-99-8 | - | Polyphenylene Sulfide (PPS) | - | - | - | AMC47 | - | - | Beryllium Copper | - | - | - | - | Precision Monolithics | - | Bulk | - | - | Obsolete | 44 V | 44 V | - | - | -55°C ~ 125°C | - | - | - | - | Solder | - | - | - | - | 94 | - | - | - | 2 | Male | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Fits Female Edgecards | Dual | 47 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 4.6mA | - | - | 50V/µs | J-FET | - | - | - | 30 pA | - | - | - | - | 28 MHz | - | - | - | - | - | 400 µV | - | - | - | - | - | - | - | - | - | - | - | - | 30.0µin (0.76µm) | - | - | - | - | ||
![]() AMC52MWST sullins corp | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20-SO | - | Polyphenylene Sulfide (PPS) | - | - | - | TDA514 | - | - | Beryllium Copper | - | - | - | - | NXP USA Inc. | - | Tube | - | - | Obsolete | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | 104 | - | - | General Purpose | 2 | Male | - | - | - | - | - | 0.100 (2.54mm) | Bipolar | 4V ~ 18V | - | - | - | - | - | - | - | - | - | Gold | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | Fits Female Edgecards | Dual | 52 | - | Flush Mount, Top Opening, Threaded Insert, 4-40 | Parallel | - | Half Bridge (3) | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7V ~ 16V | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | 30.0µin (0.76µm) | - | - | - | - | ||
![]() AMC36MWST sullins corp | In Stock | - | - | - | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | RLP01 | - | - | Beryllium Copper | - | - | - | - | Vishay Sfernice | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -65°C ~ 200°C | * | - | - | - | - | - | - | - | - | 72 | - | - | - | 2 | Male | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Fits Female Edgecards | Dual | 36 | - | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0µin (0.76µm) | - | - | - | - | ||
![]() AMC37MWSN sullins corp | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | AMC37 | - | - | Beryllium Copper | - | - | - | - | Meritek | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -55°C ~ 150°C | SMDJ | - | - | - | - | - | - | Zener | - | 74 | - | - | General Purpose | 2 | Male | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Fits Female Edgecards | Dual | 37 | - | - | - | - | - | - | - | - | - | - | - | - | 18.9V | - | - | 3000W (3kW) | - | 108.7A | 27.6V | - | - | 17V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0µin (0.76µm) | - | - | - | - | ||
![]() AMC35MMST sullins corp | In Stock | - | - | - | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | 1924783 | - | - | Beryllium Copper | - | - | - | - | TE Connectivity AMP Connectors | - | Bulk | - | - | Last Time Buy | - | - | - | - | -65°C ~ 200°C | - | - | - | - | Solder | - | - | - | - | 70 | - | - | - | 2 | Male | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Fits Female Edgecards | Dual | 35 | Contacts Not Included | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0µin (0.76µm) | - | - | - | - | ||
![]() AMC39MWST sullins corp | In Stock | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | - | SOD-80 | - | Polyphenylene Sulfide (PPS) | - | - | - | AMC39 | - | - | Beryllium Copper | - | - | - | 8.5 Ohms | Fairchild Semiconductor | - | Bulk | - | - | Obsolete | - | - | - | - | -65°C ~ 175°C | - | - | ±3% | - | - | - | - | - | - | 78 | - | - | - | 2 | Male | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Fits Female Edgecards | Dual | 39 | - | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | - | - | 3.3 µA @ 3 V | - | 1.2 V @ 200 mA | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0µin (0.76µm) | - | - | - | - | ||
![]() AMC23MSSN sullins corp | In Stock | - | - | - | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | D38999/26FJ | - | - | Beryllium Copper | - | - | - | - | Corsair | - | Bag | - | - | Active | - | - | - | - | -65°C ~ 200°C | * | - | - | - | - | - | - | - | - | 46 | - | - | - | 2 | Male | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Fits Female Edgecards | Dual | 23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0µin (0.76µm) | - | - | - | - | ||
![]() RMC49MSST sullins corp | In Stock | - | - | Surface Mount | 8-PowerTDFN | - | - | 8-PQFN (5x6) | - | - | - | - | - | RMC49 | - | - | - | 23A (Ta), 49A (Tc) | 4.5V, 10V | - | - | Fairchild Semiconductor | - | Bulk | 2.5W (Ta), 46W (Tc) | - | Active | - | - | - | - | -55°C ~ 150°C (TJ) | PowerTrench®, SyncFET™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 2.9mOhm @ 23A, 10V | - | 3V @ 1mA | 2780 pF @ 13 V | - | 45 nC @ 10 V | - | 25 V | ±20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC34MWST sullins corp | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | - | - | RNC65 | - | - | - | - | - | - | - | Vishay Dale | - | Bulk | - | - | Active | - | - | - | - | -65°C ~ 175°C | Military, MIL-PRF-55182/05, RNC65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.5% | 2 | - | ±50ppm/°C | - | - | 1.33 kOhms | - | Metal Film | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P (0.1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | - | ||
![]() RMC31MMST sullins corp | In Stock | - | - | Through Hole | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | RMC31 | - | - | Phosphor Bronze | - | - | - | - | Panduit Corp | - | Bulk | - | - | Obsolete | - | - | - | - | -65°C ~ 200°C | * | - | - | - | Solder | - | - | - | - | 62 | - | Black | - | 2 | Male | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Fits Female Edgecards | Dual | 31 | - | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0µin (0.76µm) | - | 0.062 (1.57mm) | - | - | ||
![]() RMC17MWST sullins corp | In Stock | - | - | - | 0402 (1005 Metric) | - | - | 0402 | - | - | - | - | - | RK73B1E | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | -55°C ~ 155°C | RK73B | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | - | ±200ppm/°C | - | - | 1.1 MOhms | - | Thick Film | - | - | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 0.016 (0.40mm) | - | - | - | - | - | - | AEC-Q200 |