- Manufacturer
- Number of Positions
- Pitch
- Gender
- Series
- Contact Materials
- Housing Material
- Color
- Packaging
- Connector Type
- Mounting Type
- Termination
- Current Rating
Attribute column
Categories
Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Panel Mount | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Base Product Number | Body Length | Component Type | Connector Orientation | Contact Finish Mating | Contact Materials | Degree of protection (IP) | Digital outputs configurable | Explosion safety category for dust | Explosion safety category for gas | Factory Pack QuantityFactory Pack Quantity | Fieldbus connection over separate bus coupler possible | Ihs Manufacturer | Insulator Material | IO link master | LEDs | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Type | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Suitable for safety functions | System accessory | Tradename | Type of digital output | Unit Weight | Voltage, Rating | With optical interface | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Number of Channels | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Accessory Type | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Data Rate | Insulator Color | Shielded | Product | Mounting Angle | Features | Terminal Length | Port Configuration | IP Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 51233-2011 Molex | 540 | - | - | - | - | - | Polyester | - | - | - | Front | - | - | - | - | Housing | - | - | Stainless Steel | - | - | - | - | 180 | - | - | - | - | - | - | + 105 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0512332011 | - | - | - | Details | - | - | - | CRC | - | 0.168398 oz | 250 V | - | Tray | 51233 | - | - | - | - | - | 20 Position | Black | Panel-Mount | Female | - | - | - | - | - | - | - | - | 3 mm | - | Vertical | - | - | - | 3.5 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Accessories | Vertical | - | - | - | - | UL 94 V-0 | ||
![]() 56377-5001 Molex | 1411 |
| - | Nickel | PANEL | POLYESTER | - | - | - | - | Rear | - | - | - | - | Panel Mount Shell | - | - | - | - | - | - | - | 60 | - | MOLEX LLC | - | - | - | 56377-5001 | + 105 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40C to 105C | 105 °C | -40 °C | - | - | 0563775001 | Active | - | 1.64 | Details | Yes | - | - | CRC | - | 1.126333 oz | 250 V | - | Tray | 56377 | - | - | EAR99 | COMBINATION LINE CONNECTOR | - | 50 Position | - | Panel-Mount | Female | CRC,SHIELDED | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | - | 50 | Vertical | - | - | compliant | 2.5 A | - | Wire | - | - | - | - | - | FEMALE | - | NO | - | 2.5 A | - | - | - | - | - | RECEPTACLE | - | - | - | 1 Port | - | - | Receptacle Shell, Rear Mount | - | - | - | - | - | Yes | Accessories | Vertical | - | - | - | - | - | ||
![]() CN121P-104-1003 Yamaichi | In Stock | - | - | Nickel | BOARD | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | 320 | - | YAMAICHI ELECTRONICS CO LTD | LIQUID CRYSTAL POLYMER | - | - | CN121P-104-1003 | + 85 C | - | - 55 C | Straddle Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | 5.64 | - | - | - | - | - | - | - | 31.5 V | - | - | CFP4 | - | - | - | TELECOM AND DATACOM CONNECTOR | - | 104 Position | - | - | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.6 mm | 104 | - | - | - | unknown | 1.45 A | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | NO | - | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | - | ||
![]() 2702446 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | No | No | - | - | - | - | - | - | IP20 | No | Other | Other | 1 | Yes | - | - | No | - | - | + 55 C | - | 0 C | - | - | 4 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Yes | - | Other | 6.437498 oz | - | No | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | ||
![]() 171224-2012 Molex | In Stock | - | - | Gold | - | - | Thermoplastic | - | - | - | No | - | - | 171224 | - | Receptacle | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Molex | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | 1.754668 oz | 30 VAC | - | - | 171224 | - | - | - | - | ZXP zSFP+ | 80 Position | Black | Module-to-Board | Jack (Female) | - | - | - | - | - | - | - | - | 0.8 mm | - | Right Angle | - | - | - | 500 mA | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Port | - | - | - | - | - | - | - | - | Yes | Receptacles | Right Angle | Stacked Ganged Assembly with Metal Spring Fingers, with inner light pipes | - | - | - | UL 94 V-0 | ||
![]() SATA00100701 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | - | ||
![]() PSAS4F3130111TR AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | 230 | - | - | - | - | - | - | + 55 C | - | 0 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 VAC | - | Reel | - | - | - | - | - | PCI-Express | 68 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 A | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Vertical | - | - | - | - | - | ||
![]() PSAS4F3130121TR AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | 300 | - | - | - | - | - | - | + 55 C | - | 0 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 VAC | - | Reel | - | - | - | - | - | PCI-Express | 68 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 A | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Vertical | - | - | - | - | - | ||
![]() PSAS4F3130091TR AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | 300 | - | - | - | - | - | - | + 55 C | - | 0 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 VAC | - | Reel | - | - | - | - | - | PCI-Express | 68 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 A | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Vertical | - | - | - | - | - | ||
![]() PSAS4F3130081TR AMPHENOL FCI ASIA PTE LTD | 176400 |
| - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | 300 | - | - | - | - | - | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 VAC | - | Reel | - | - | - | - | - | PCI-Express | 68 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 A | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Vertical | - | - | - | - | - | ||
![]() SATA01120931TR AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3500 | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | SATA | 7 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | ||
![]() 2355519-1 TE Connectivity | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | + 85 C | - | - 40 C | Press Fit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QSFP | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 Port | - | - | - | - | - | - | 28 Gb/s | - | - | Cages | Straight | - | - | - | - | UL 94 V-0 | ||
![]() CNU120A-10-40-20 Yamaichi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 144 | - | - | - | - | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | CNU120A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | - | ||
![]() RSPST071006 Amphenol Aerospace | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | R-SATA | - | - | - | - | SATA | 7 Position | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | ||
![]() 74768-0403 Molex | 153 |
| - | Nickel | - | - | - | - | - | - | - | - | - | - | - | Clip | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 0747680403 | - | - | - | Details | - | - | - | - | - | 0.141096 oz | - | - | Tray | 74768 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x2 | - | - | ||
![]() 45593-1602 Molex | In Stock | - | - | Gold | BOARD | POLYETHYLENE | Thermoplastic | LOCKING | SOLDER HOLDING POSTS | FRICTION LOCK | - | - | - | - | 0.874 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | 924 | - | MOLEX LLC | THERMOPLASTIC | - | - | 455931602 | + 85 C | - | - 40 C | Through Hole | ONE | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 85 °C | -40 °C | - | - | 0455931602 | Obsolete | - | 5.83 | Details | Yes | - | - | HandyLink | - | 0.203531 oz | 30 V | - | Tray | 45593 | e3 | Yes | - | TELECOM AND DATACOM CONNECTOR | - | 8 Position | Black | - | Plug (Male) | HANDYLINK | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.8 mm | 8 | - | - | 1.6002 mm | unknown | 1.5 A | CSA, UL | Through Hole | COMMERCIAL | 2 | STAGGERED | - | 0.252 inch | MALE | 94V-0 | NO | 0.555 inch | 1.5 A | BLADE PIN-SKT | 50 mΩ | 1000000000 Ω | - | 0.031 inch | PLUG | SOLDER | POLARIZED KEY | 300VAC V | - | 2.6924 mm | 20000 Cycles | - | RECTANGULAR | 2.502 N | .9452 N | - | BLACK | - | - | Vertical | - | 0.047 inch | - | - | UL 94 V-0 | ||
![]() 74728-0420 Molex | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | - | - | - | - | - | - | - | 480 | - | MOLEX LLC | - | - | - | 747280420 | + 105 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 0747280420 | Active | - | 5.66 | Details | Yes | - | - | - | - | 0.589710 oz | - | - | Tray | 74728 | - | - | - | - | SFP | - | - | Module-to-Board | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | - | compliant | - | - | Press Fit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Port | - | - | Cage Assembly, 1 x 4 Ganged | - | - | - | - | - | - | Cages | Horizontal | - | - | 1x4 | - | - | ||
![]() 56120-8628 Molex | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | 7000 | - | - | - | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0561208628 | - | - | - | Details | - | - | - | CRC | - | 0.002875 oz | 250 V | - | Reel | 56120 | - | - | - | - | - | - | - | Signal | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | Vertical | - | - | - | - | - | ||
![]() RSPRA070702 Amphenol Aerospace | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | R-SATA | - | - | - | - | SATA | 7 Position | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | - | ||
![]() 1-2350310-1 TE Connectivity | 8 |
| - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | 60 | - | - | - | - | Without LED | - | + 105 C | - | - 40 C | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Position | - | - | Male | - | - | - | - | - | - | - | - | 1.27 mm | - | - | Shielded | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | Industrial Mini I/O Connectors | - | - | - | 1 x 1 (Port) | - | - |