- Manufacturer
- Number of Positions
- Pitch
- Gender
- Series
- Contact Materials
- Housing Material
- Color
- Packaging
- Connector Type
- Mounting Type
- Termination
- Current Rating
Attribute column
Categories
Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Material | Housing Material | Material - Insulation | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Pitch (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Unit Weight | Voltage Rated | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | HTS Code | Capacitance | Subcategory | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Pin Count | Contact Finish | Termination Style | Number of Contacts | Body Breadth | Housing Color | Body Depth | Brand Name | Failure Rate | Lead Spacing | Rated Current (Signal) | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Mating Contact Pitch | Termination Type | Lead Style | Insulator Color | Product Type | Current Rating (Max) | Product | Mounting Angle | Features | Product Category | Height Seated (Max) | Thickness (Max) | Contact Finish Thickness | Card Thickness | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDT850M01501 Amphenol | 1991 |
| - | - | - | Surface Mount, Right Angle | - | - | - | Liquid Crystal Polymer (LCP) | MDT850 | - | - | Right Angle | - | Copper Alloy | - | - | - | - | - | - | - | Amphenol ICC (FCI) | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | M.2 | - | - | Solder | - | - | - | - | 75 | Black | - | 2 | Female | - | - | - | - | - | - | - | 0.5mm | - | - | - | - | - | Gold | - | 67 | - | - | - | - | - | - | - | M.2 (NGFF) Mini Card | Dual | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | 30.0µin (0.76µm) | - | - | - | ||
![]() FCDP-16-01-L-DV-S1 Samtec | 10 |
| - | - | - | - | - | Steel | - | - | - | - | - | - | Samtec | - | - | 125 | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Card Edge Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Card Edge Connectors | - | - | - | - | Standard Card Edge Connectors | - | - | - | - | - | - | ||
![]() 2327672-1 TE Connectivity | In Stock | - | - | - | Gold | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | TE Connectivity | Copper Alloy | - | 500 | - | - | TE Connectivity | - | + 85 C | - | - 55 C | - | Mounting Peg | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | 56 Position | - | - | 2 Row | - | - | - | Card Edge Connectors | - | - | - | - | 0.6 mm | - | - | - | 1.1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Card Edge Connectors | - | Receptacles | Right Angle | - | Standard Card Edge Connectors | - | - | - | 1.57mm | - | - | ||
![]() 6-2349820-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10148416-010LF Amphenol | 43 |
| - | - | - | - | - | - | - | - | 10148416 | - | - | - | Amphenol FCI | - | - | 196 | - | - | Amphenol | - | - | Amphenol ICC (FCI) | - | - | - | - | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Card Edge Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Card Edge Connectors | - | - | - | - | Standard Card Edge Connectors | - | - | - | - | - | - | ||
![]() EB81-S0K1520X Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC10MWST sullins corp | In Stock | - | - | - | - | - | - | - | - | - | RMC10 | - | - | - | - | - | - | - | - | - | - | - | - | Sullins Connector Solutions | - | - | - | - | - | - | - | - | Tube | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2332139-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | 900 | - | - | TE Connectivity | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Card Edge Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Card Edge Connectors | - | - | - | - | Standard Card Edge Connectors | - | - | - | - | - | - | ||
![]() AMC24MMSD sullins corp | In Stock | - | - | - | - | - | - | - | - | Polyphenylene Sulfide (PPS) | AMC24 | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | Sullins Connector Solutions | - | - | - | - | - | - | - | - | Tube | - | - | Obsolete | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | - | - | - | - | Solder | - | - | - | - | 48 | - | - | 2 | Male | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Fits Female Edgecards | Dual | - | 24 | Flush Mount, Side Opening, Unthreaded, 0.125 (3.18mm) Dia | - | - | - | - | - | - | - | - | - | - | - | - | 30.0µin (0.76µm) | - | - | - | ||
![]() 2199230-3 TE Connectivity | In Stock | - | - | 11 Weeks, 4 Days | Gold | PCB Mount | - | - | Thermoplastic | - | - | Thermoplastic | 0.862 inch | Right Angle | TE Connectivity | Copper Alloy | 75(mohm) | 1000 | TE CONNECTIVITY LTD | THERMOPLASTIC | TE Connectivity | 2199230-3 | + 80 C | - | - 40 C | Surface Mount | Surface Mount | 2 | 2 | -40C to 80C | 80 °C | -40 °C | - | Active | 0.5(mm) | - | 1.7 | Details | Yes | AMP - TE CONNECTIVITY - 2199230-3 - CONNECTOR, CARD EDGE, RCPT, 67POS, 2ROW | Solder | 0.022575 oz | - | 50VAC | 50 V | - | Tape and Reel | M.2 NGFF | - | - | - | EAR99 | - | CARD EDGE CONNECTOR | Card Edge | 67 Position | - | - | 2 | - | 8536.69.40.40 | - | Card Edge Connectors | NO | - | NO | GENERAL PURPOSE | 0.5000 mm | 67 | 0.5 mm | compliant | 500mA | 67 | - | - | 67(POS) | 0.343 inch | Black | 0.165 inch | TE Connectivity | - | - | 0.5 A | - | - | 500 MOhms | - | - | 0.0197 inch | SURFACE MOUNT | - | BLACK | PCI Express / PCI Connectors | 0.5/Contact(A) | M.2 (NGFF) | Right | - | PCI Express / PCI Connectors | - | - | - | - | 4.2(mm) | - | ||
![]() 206325064002006 KYOCERA | In Stock | - | - | - | - | Through Hole | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 6325 | - | - | Solder, Staggered | - | - | - | - | 64 | Black | - | 2 | Female | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | PCI Express™ | Dual | - | 21; 11 | - | - | - | - | - | - | - | - | - | Board Guide, Locking Ramp | - | - | - | 15.0µin (0.38µm) | 0.062 (1.57mm) | - | - | ||
![]() 1-2387405-1 TE Connectivity | In Stock | - | - | - | Gold | - | - | - | Polyamide (PA) | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | Straddle Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | - | - | - | ||
![]() 0766932278 Molex | In Stock | - | - | - | - | - | - | - | - | - | 076693 | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5145409-2 TE Connectivity | In Stock | - | - | - | Gold | - | - | - | - | - | - | Thermoplastic | - | Straight | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | Card Edge | - | - | - | 2 | - | - | - | - | - | - | - | - | 1.0000 mm | - | - | - | - | 180 | - | - | 180 POS | - | Brown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.57 mm | - | - | ||
![]() 2-2372484-4 TE Connectivity | 3 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0758000002 Molex | In Stock | - | - | - | - | - | - | - | - | - | 075800 | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-2362375-4 TE Connectivity | 381 |
| - | - | Gold | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 164 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | - | - | - | ||
![]() RMC48MSST sullins corp | In Stock | - | - | - | - | - | - | - | - | - | RMC48 | - | - | - | - | - | - | - | - | - | - | - | - | Sullins Connector Solutions | - | - | - | - | - | - | - | - | Tube | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 317-016-542-607 EDAC | In Stock | - | - | - | - | Through Hole | Radial | - | - | Diallyl Phthalate (DAP) | 5550B | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | Knowles Novacap | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | 6000V (6kV) | - | - | -55°C ~ 125°C | - | - | 0.700 L x 0.402 W (17.78mm x 10.20mm) | ±10% | Wire Wrap | - | X7R | - | - | 16 | Green | General Purpose | 1 | Female | - | 0.015 µF | - | - | Cantilever with Back-Up Spring | - | - | 0.156 (3.96mm) | - | - | - | - | - | Gold | - | - | - | - | - | - | - | 0.580 (14.73mm) | - | Non Specified - Single Edge | Single | - | 16 | Top Mount Opening, Threaded Insert, M3 | - | - | Straight | - | - | - | - | - | High Voltage | - | 0.775 (19.68mm) | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | - | ||
![]() 305-020-556-212 EDAC | 42 |
| - | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | Polyester Thermoplastic | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | 50V | - | - | -55°C ~ 150°C | - | GA | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Solder | - | C0G, NP0 | - | - | 20 | Green | Automotive | 2 | Female | - | 4700 pF | - | - | Semi Bellows | - | - | 0.156 (3.96mm) | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 10 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | - | - | - | - | - | - | - | 0.086 (2.18mm) | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | AEC-Q200 |