- Manufacturer
- Number of Positions
- Pitch
- Gender
- Series
- Contact Materials
- Housing Material
- Color
- Packaging
- Connector Type
- Mounting Type
- Termination
- Current Rating
Attribute column
Categories
Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Weight | Material - Insulation | Mounting Option 1 | Board Mounting Option | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Resistance | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Row Spacing | Flange Feature | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Number of Ports | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Product | Mounting Angle | Features | IP Rating | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Card Thickness | Length - Termination | Board Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 70 |
| Datasheet | 7 Weeks | Gold, Tin | Surface Mount | Surface Mount | Polymer | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SPD08 | - | - | Active | 1 (Unlimited) | Solder | - | Cantilever | - | 120 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.031 0.80mm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Black | - | - | 50mOhm | Non Specified - Dual Edge | Dual | - | - | - | - | - | - | 50V | 300mA | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1700820216 Molex | In Stock | - | Datasheet | 16 Weeks | - | - | Board Edge, Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2015 | EdgeLine 170082 | - | - | Active | 1 (Unlimited) | Press-Fit | - | - | - | 216 | - | - | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 0.092 2.35mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 30.0μin 0.76μm | - | 0.093 2.36mm | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Gold | Flanges, Free Hanging, Panel | Free Hanging (In-Line) | Polybutylene | 1.678292kg | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2005 | 3000 | - | - | Last Time Buy | 1 (Unlimited) | IDC | - | - | - | 34 | 105°C | -55°C | Gray | 2 | Female | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Right Angle | 11.2mm | - | 1A | - | - | Gold | - | - | - | - | - | 2.54mm | 34 | - | - | - | Grey | - | - | - | Non Specified - Dual Edge | Dual | - | 17 | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | 55.1mm | 24.4mm | 30.0μin 0.76μm | - | 0.054 ~ 0.070 1.37mm ~ 1.78mm | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 307-012-524-202 EDAC Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Polyester Thermoplastic | - | - | - | Copper, Nickel, Tin Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2012 | 307 | - | - | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | - | 12 | - | - | Green | 2 | Female | - | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mOhm | Non Specified - Dual Edge | Dual | - | 6 | - | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() MM60-52B1-G1-R850 JAE Electronics | 850 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | Plastic | - | Thermoplastic | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | MM60 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 52 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express Mini Card | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 3.94μin 0.10μm | - | 0.039 1.00mm | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 477 |
| Datasheet | 7 Weeks | Gold, Tin | Surface Mount | Surface Mount | Polymer | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SPD08 | - | - | Active | 1 (Unlimited) | Solder | - | Cantilever | - | 20 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.031 0.80mm | - | Straight | - | - | 3A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Black | - | - | 50mOhm | Non Specified - Dual Edge | Dual | - | 10 | - | - | - | - | 50V | 3A | - | - | - | - | - | - | - | - | - | Board Guide, Latches | - | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10057596-10020TLF Amphenol ICC (FCI) | 311 |
| - | 11 Weeks | - | Through Hole | Through Hole | Nylon | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | - | HPCE® | - | yes | Active | 1 (Unlimited) | Solder, Staggered | - | CARD EDGE CONNECTOR | - | 280 | - | - | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.039 1.00mm | 280 | Straight | 8.85mm | - | 1.1A | ONE | UL | Gold | - | 300V | COMMERCIAL | - | 4 | - | - | - | - | - | - | - | - | 10mOhm | PCI Express™ | Dual | 1GOhm | 11; 38; 91 | - | - | - | - | 300V | - | - | 50 Cycles | - | - | - | - | - | - | - | Board Guide, Locking Ramp | - | - | 149mm | 11.25mm | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | - | 1.56mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 171722-7805 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | 171722 | - | - | MOLEX LLC | 1717227805 | - | Molex | - | - | Bulk | 1717227805 01717227805 | Active | Active | 5.67 | Details | Yes | - | 30 V | - | - | - | 171722 | - | - | - | - | - | - | - | zQSFP+ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cages | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CN121P-056-0002 Yamaichi | In Stock | - | - | - | Nickel | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Phosphor Bronze | 40 | - | - | + 85 C | - | - 55 C | Through Hole | - | - | - | - | - | Details | - | - | 31.5 VAC | - | - | - | CFP4 | - | - | - | - | - | - | - | - | 56 Position | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | 0.6 mm | - | - | - | - | 1.25 A | - | - | - | Press Fit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | CFP Connectors | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171224-6081 Molex | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | 171224 | - | - | - | - | + 85 C | Molex | - 40 C | Through Hole | Bulk | 1712246081 01712246081 | - | Active | - | Details | - | - | 30 VAC | - | - | - | 171224 | - | - | - | - | - | - | - | Receptacle | 240 Position | - | - | Black | - | Female | - | - | - | - | - | - | - | - | - | 0.8 mm | - | - | - | - | 0.5 A | - | - | - | Press Fit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 Port | - | - | - | - | - | - | zSFP+ Connectors | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() EBM10DRXH Sullins Connector Solutions | 662 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Plastic | - | Polybutylene Terephthalate (PBT) | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~125°C | Tray | 2008 | - | e3 | yes | Active | Not Applicable | Solder | - | Full Bellows | - | 20 | - | - | Blue | 2 | Female | - | - | - | - | - | - | Full Bellows | - | - | 0.156 3.96mm | 20 | - | - | - | - | ONE | - | Gold | - | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | - | - | 0.431 inch | 3A | - | Non Specified - Dual Edge | Dual | - | 10 | - | Top Mount Opening, Unthreaded, 0.125 (3.18mm) Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.9mm | 63.5mm | 8.26mm | 10.0μin 0.25μm | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() MEC1-160-02-S-D-A Samtec Inc. | 654 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Polymer | - | Liquid Crystal Polymer (LCP) | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2008 | MEC1 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Loop Bellows | - | 120 | - | - | Black | 2 | Female | - | - | - | - | - | - | Loop Bellows | - | - | 0.039 1.00mm | - | Straight | - | - | 2A | - | - | Gold | - | 300V | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | 1.83 mm | - | - | - | 300V | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0877159101 Molex | In Stock | - | Datasheet | - | Gold, Tin | Through Hole | Through Hole | Nylon | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | 87715 | e3 | yes | Active | 1 (Unlimited) | Solder, Staggered | - | CARD EDGE CONNECTOR | - | 64 | 85°C | -55°C | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.039 1.00mm | 64 | Straight | - | - | 1.1A | - | - | Gold | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | PCI Express™ | Dual | - | - | - | - | - | - | 50V | - | - | - | 50V | - | - | - | - | - | - | Board Guide, Locking Ramp | - | - | - | - | 10.0μin 0.25μm | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0459110044 Molex | 29 |
| Datasheet | - | Gold, Tin | Through Hole | Through Hole | Thermoplastic | - | Liquid Crystal Polymer (LCP) | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Extreme Power Edge 45911 | - | yes | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | - | 14 (8 + 6 Power) | - | - | Black | 2 | Female | - | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 0.508 12.90mm | 14 | Straight | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | Non Specified - Dual Edge | Dual | - | 2; 8; 2; 2 | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0459110016 Molex | 46 |
| Datasheet | - | Gold, Tin | Through Hole | Through Hole | Thermoplastic | - | Liquid Crystal Polymer (LCP) | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Extreme Power Edge 45911 | - | yes | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | - | 18 (16 + 2 Power) | - | - | Black | 2 | Female | - | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 0.508 12.90mm | 18 | Straight | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | Non Specified - Dual Edge | Dual | - | 8; 2; 8 | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1706721200 Molex | 16 |
| Datasheet | 11 Weeks | - | - | Through Hole | - | - | Thermoplastic, Glass Filled | LOCKING | COMPLIANT BOARDLOCK | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | 2011 | EdgeLine 170672 | - | - | Active | 1 (Unlimited) | Press-Fit | EAR99 | CARD EDGE CONNECTOR | - | 200 | - | - | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.031 0.80mm | 200 | - | - | - | - | ONE | - | Gold | - | - | COMMERCIAL | 3.315 inch | 4 | - | - | STAGGERED | 0.319 inch | - | - | 0.485 inch | 1.5A | 60mOhm | Non Specified - Dual Edge | Dual | - | 100 | - | - | PLUG | - | - | - | - | - | - | RECTANGULAR | 1.0008 N | .05838 N | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 30μin | 0.093 2.36mm | 0.091 inch | - | - | - | ROHS3 Compliant | - | - | ||
![]() HSEC8-125-01-L-RA-BL Samtec Inc. | 40 |
| Datasheet | 3 Weeks | - | Vertical | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | - | Edge Rate™ HSEC8 | - | - | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | - | 50 | - | - | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | Cantilever | - | - | 0.031 0.80mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | - | - | 10.0μin 0.25μm | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1706722278 Molex | In Stock | - | Datasheet | 11 Weeks | Copper, Gold, Tin | Through Hole | Through Hole | Thermoplastic | - | Thermoplastic, Glass Filled | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | 2013 | EdgeLine 170672 | - | - | Active | 1 (Unlimited) | Press-Fit | EAR99 | CARD EDGE CONNECTOR | - | - | - | - | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.031 0.80mm | - | Straight | - | - | 1.5A | ONE | - | Gold | - | 250V | COMMERCIAL | 4.67 inch | 4 | - | 278 | STAGGERED | 0.319 inch | - | - | 0.485 inch | - | 60MOhm | Non Specified - Dual Edge | Dual | 10000000Ohm | - | - | - | - | - | 250V | - | - | - | - | RECTANGULAR | 1.0008 N | .05838 N | Low Halogen | - | - | - | - | - | - | - | 30.0μin 0.76μm | 30μin | 0.093 2.36mm | 0.091 inch | - | - | - | ROHS3 Compliant | - | - | ||
![]() 368-006-520-201 EDAC Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS) | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~125°C | Tray | 2010 | 368 | - | - | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | - | 6 | - | - | Green | 2 | Female | - | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 3 | 5.08 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | 23 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SPD08 | - | - | Active | 1 (Unlimited) | Solder | - | Cantilever | - | 50 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.031 0.80mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | - | - | RoHS Compliant | - | - |