- Manufacturer
- Number of Positions
- Pitch
- Gender
- Series
- Contact Materials
- Housing Material
- Color
- Packaging
- Connector Type
- Mounting Type
- Termination
- Current Rating
Attribute column
Categories
Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Housing Material | Weight | Material - Insulation | Mounting Option 1 | Board Mounting Option | PCB Mounting Orientation | Underplate Material | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Brand | Card Thickness (mm) | Circuit Applications | Contact Finish Mating | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Voltage Rating | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Schedule B | Tail Length | Termination Method | Unit Weight | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Brand Name | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Insulation Resistance | Row Spacing | Note | Flange Feature | Mating Contact Pitch | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Mating Contact Row Spacing | Insulator Color | Number of Power Positions | Insulation Diameter | Number of Signal Positions | Address Bus Width | Product Type | Wire/Cable Diameter | Connector System | Current Rating (Max) | Preloaded | Contact Arrangement | Product | Mounting Angle | Features | Terminal Length | Product Category | Product Length (mm) | Height | Length | Width | Plating Thickness | Card Thickness | PCB Thickness | Board Thickness | Product Height (mm) | Material Flammability Rating | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-650728-9 TE Connectivity | 6 |
| Datasheet | - | - | Gold Over Nickel | - | - | Polyester | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 2 | - | -55C to 85C | - | - | - | - | - | 3.81(mm) | - | - | - | - | - | - | - | Solder | - | - | - | - | PACKAGE | - | - | - | - | - | - | - | - | Card Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38(POS) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/Contact(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.24(mm) | - | - | - | ||
![]() 2199125-5 TE Connectivity | 8971 |
| Datasheet | - | - | Gold Over Nickel | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | 2 | - | - | - | - | - | - | - | 0.5(mm) | - | - | - | - | - | - | - | Solder | - | 50VAC | - | - | Tape and Reel | - | - | - | - | - | - | - | - | Card Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 67(POS) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5/Contact(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.25(mm) | - | - | - | ||
![]() 1-166088-3 TE Connectivity | In Stock | - | Datasheet | - | - | Gold | - | - | Polyester GF | - | - | - | - | - | - | - | Glass Filled Polyester | - | Straight | TE Connectivity | - | - | - | Phosphor Bronze | - | 10 | - | - | - | - | TE Connectivity | - | - | - | - | - | - | Through Hole | Through Hole | - | 1 | - | - | - | - | - | - | - | 2.54(mm) | - | - | - | Details | - | - | - | Solder | - | - | - | - | Tube | AMP EDGE | - | - | - | - | - | - | - | Card Edge | - | - | - | - | - | - | - | - | Card Edge Connectors | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | 13(POS) | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Card Edge Connectors | - | - | - | - | - | With Flanges | - | - | - | Standard Card Edge Connectors | - | - | - | - | - | - | - | - | 13.4(mm) | - | - | - | ||
![]() 145098-1 TE Connectivity | In Stock | - | Datasheet | - | - | Gold Over Nickel | - | - | Thermoplastic | - | - | - | - | - | - | - | Thermoplastic | - | Straight | - | - | - | - | Phosphor Bronze | 20(mohm) | - | - | - | - | - | - | - | - | - | 203 Vac | - | - | Surface Mount | Surface Mount | - | 2 | - | - | - | - | - | - | - | 1.27(mm) | - | - | - | - | - | - | - | Solder | - | 203VAC | - | - | - | - | - | - | - | - | - | - | - | PCI Express Card | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | 120(POS) | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/Contact(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.49(mm) | - | - | - | ||
![]() 1-531019-9 TE Connectivity | In Stock | - | Datasheet | - | - | Gold Over Nickel | - | - | Polyester | - | - | - | - | - | - | - | Polyester | - | Straight | - | 1.37 TO 1.78(mm) | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | Through Hole | - | 2 | - | -55C to 105C | - | - | - | - | - | 2.54(mm) | - | - | - | - | - | - | - | Solder | - | - | - | -55 to 105 °C | Tray | - | - | - | - | - | - | - | - | Card Edge | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | 120(POS) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.81(mm) | - | - | - | ||
![]() 2327671-3 TE Connectivity | 1396 |
| Datasheet | - | - | Gold Over Nickel | - | Surface Mount | LCP | - | - | - | - | - | - | - | - | - | Right Angle | TE Connectivity | 1.76(mm) | - | - | Copper Alloy | 10(mohm) | 500 | - | - | - | - | TE Connectivity | - | - | +85°C | - | - | -55°C | - | Surface Mount | - | 2 | - | -55C to 85C | - | - | - | - | - | 0.6(mm) | - | - | - | Details | - | - | - | Solder | 0.123422 oz | 30VDC | - | - | Tape and Reel | - | - | - | - | - | - | - | - | Card Edge | 84 Position | - | - | - | 2 | Female | - | - | Card Edge Connectors | - | - | - | - | - | - | 0.6mm | - | - | - | 11.1mm | - | 1.1A | - | - | - | - | - | 84(POS) | - | - | - | - | Black | - | - | - | - | - | - | Card Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Card Edge Connectors | - | - | 1.1/Contact(A) | - | - | Receptacles | Right Angle | - | - | Standard Card Edge Connectors | - | - | 34.05mm | 5.35mm | - | - | - | - | 5.35(mm) | - | - | - | ||
![]() 2VH10/1AV5 Eaton | In Stock | - | Datasheet | - | - | Gold Over Nickel | - | BOARD | Diallyl Phthalate | - | - | HOLE .125-.137 | - | - | - | - | - | 2.407 inch | Straight | - | - | - | AU ON NI | Copper Alloy | - | - | EATON CORP | - | DIALLYL PHTHALATE | - | Eaton Corporation | 2VH10/1AV5 | - | - | - | Eaton - Electronics Division | - | - | Through Hole | ONE | - | 2 | -65C to 125C | 125 °C | -65 °C | Bulk | - | Active | - | - | Active | 5.7 | - | - | - | - | Solder | - | 600VDC | - | - | - | * | - | - | - | - | - | EAR99 | CARD EDGE CONNECTOR | Card Edge | - | - | - | - | - | - | LOW PROFILE; POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 20 | - | 3.9624 mm | - | compliant | - | - | UL, CSA | - | MIL-C-21097 | 2 | 10(POS) | RECTANGULAR | 0.33 inch | - | 94V-0 | Green | 0.408 inch | - | - | 5 A | BELLOWED TYPE | - | - | 5000000000 Ω | - | - | - | 0.156 inch | RECEPTACLE | - | - | WIRE WRAP | - | - | 1800VDC V | - | - | - | 3.683 mm | - | - | RECTANGULAR | 4.448 N | .278 N | - | 0.145 inch | GREEN | - | - | - | - | - | - | - | 3(A) | - | - | - | - | - | 0.38 inch | - | - | - | - | - | 30u inch | - | - | - | - | - | - | - | ||
![]() 2214913-1 TE Connectivity | In Stock | - | Datasheet | - | Production (Last Updated: 2 days ago) | Gold Over Nickel | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | Straight | TE Connectivity | 1.7(mm) | Power | - | Copper Alloy | - | 220 | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | Through Hole | - | 2 | - | -55C to 105C | - | - | - | - | - | 7.26/1(mm) | - | - | - | Non-Compliant | - | 8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/85 | - | Press Fit | 1 oz | 100VAC | 100 V | - | Bulk | - | - | - | - | - | Press-Fit | - | - | Card Edge | 74 | - | - | - | - | Receptacle | - | - | Card Edge Connectors | - | - | - | - | - | - | 7.26 mm | - | - | - | - | - | 21 A | - | - | Through Hole | - | - | 26POWER/48SIGNAL(POS) | - | - | - | - | Black | - | - | 100 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 21 A | Gold | - | - | - | - | - | - | - | - | - | - | 21 A | - | - | 26 | - | 48 | - | Standard Card Edge Connectors | - | - | (43/2)/CONTACT(A) | - | Power, Signal | - | Straight | - | - | Standard Card Edge Connectors | - | - | - | - | 760 nm | 1.4mm | - | - | 15.5(mm) | - | - | - | ||
![]() 2-5530843-2 TE Connectivity | 10 |
| Datasheet | 10 Weeks | - | Gold Over Nickel | - | BOARD | Polyester | - | - | LOCKING | SOLDER HOLDING POSTS | - | - | - | Polyester | 5.26 inch | Straight | TE Connectivity / AMP | 1.37 TO 1.78(mm) | - | MATTE TIN | Phosphor Bronze | 10(mohm) | 72 | TE CONNECTIVITY LTD | - | GLASS FILLED POLYESTER | - | TE Connectivity | 2-5530843-2 | 5530843 | - | - | - | - | Through Hole | Through Hole | ONE | 2 | 2 | -55C to 85C | 85 °C | -55 °C | - | ROHS COMPLIANT | Active | 2.54(mm) | - | - | 2.13 | Details | Yes | - | - | Solder | 0.779025 oz | 400VAC | - | -55 to 85 °C | PACKAGE | 530843 | e3 | - | - | - | - | EAR99 | CARD EDGE CONNECTOR | Card Edge | 100 Position | - | - | - | - | - | - | 8536.69.40.40 | Card Edge Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 100 | - | 2.54 mm | - | compliant | - | - | UL | - | COMMERCIAL | 2 | 100(POS) | RECTANGULAR | 0.368 inch | FEMALE | 94V-0 | Black | 0.55 inch | AMP | - | 3 A | BELLOWED TYPE | 10 mΩ | - | 5000000000 Ω | - | - | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 1400VAC V | - | - | - | 3.81 mm | 250 Cycles | Matte Tin (Sn) | RECTANGULAR | - | - | - | 0.1 inch | BLACK | - | - | - | - | Standard Card Edge Connectors | - | - | 3/Contact(A) | - | - | Without Flanges | - | - | - | Standard Card Edge Connectors | - | - | - | - | 30u inch | 1.78mm | - | - | 15.49(mm) | - | - | - | ||
![]() 2-1734774-4 TE Connectivity | In Stock | - | Datasheet | - | - | Gold | - | - | Polyamide 9T | - | - | - | - | - | - | - | - | - | Straight | TE Connectivity / AMP | - | - | - | Phosphor Bronze | - | 30 | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | Through Hole | - | 2 | - | -40C to 85C | - | - | - | - | - | 2(mm) | - | - | - | Details | - | - | - | Solder | 0.306883 oz | 50VAC | - | - | Box or Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 164(POS) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | 1.1/Contact(A) | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | 11(mm) | - | - | - | ||
![]() 6650380-2 TE Connectivity | 6 |
| Datasheet | - | - | Gold Over Nickel | - | - | Polyphthalamide | - | - | - | - | - | - | - | - | - | Straight | TE Connectivity | 1.6(mm) | - | - | - | - | 192 | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | Through Hole | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Solder | 0.210339 oz | 250VAC | - | - | Box | - | - | - | - | - | - | - | - | Power Card Edge | - | - | - | - | - | - | - | - | Card Edge Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Power(POS) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Card Edge Connectors | - | - | 35/Contact(A) | - | - | - | - | - | - | Standard Card Edge Connectors | - | - | - | - | - | - | - | - | 15(mm) | - | - | - | ||
![]() 3-1761465-3 TE Connectivity | 3 |
| Datasheet | - | - | Gold | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | Right Angle | TE Connectivity | 4.77(mm) | - | - | Copper Alloy | - | 50 | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | Through Hole | - | 2 | - | -40C to 85C | - | - | - | - | - | 1(mm) | - | - | - | Details | - | - | - | Solder | 0.751406 oz | 50VAC | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Card Edge Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 98(POS) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express / PCI Connectors | - | - | 1.1/Contact(A) | - | - | PCI Express | - | - | - | PCI Express / PCI Connectors | - | - | - | - | - | - | - | - | 9.4(mm) | - | - | - | ||
![]() 1-166774-0 TE Connectivity | In Stock | - | Datasheet | - | - | Tin Over Nickel | - | - | Polyester | - | - | - | - | - | - | - | - | - | Straight | TE Connectivity | - | - | - | Phosphor Bronze | - | 17 | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | Through Hole | - | 2 | - | - | - | - | - | - | - | 2.54(mm) | - | - | - | Details | - | - | - | Solder | - | - | - | - | Tube | AMP EDGE | - | - | - | - | - | - | - | Card Edge | - | - | - | - | - | - | - | - | Card Edge Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20(POS) | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Card Edge Connectors | - | - | - | - | - | - | - | - | - | Standard Card Edge Connectors | - | - | - | - | - | - | - | - | 13.4(mm) | - | - | - | ||
![]() 7-1734774-3 TE Connectivity | 16 | - | Datasheet | - | - | Gold Over Nickel | - | - | Polyamide 4/6 | - | - | - | - | - | - | - | - | - | Straight | TE Connectivity / AMP | 1.57(mm) | - | - | Phosphor Bronze | 30(mohm) | 30 | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | Through Hole | - | 2 | - | -40C to 85C | - | - | - | - | - | 1(mm) | - | - | - | Details | - | - | 3.1 mm | Solder | 0.310411 oz | 50VAC | 50 V | - | Tray | - | - | - | - | - | - | - | - | - | 164 Position | - | - | - | - | - | - | - | Card Edge Connectors | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 A | - | - | Solder Pin | - | - | 164(POS) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express / PCI Connectors | - | - | 1.1/Contact(A) | - | - | PCI Express | Vertical | - | - | PCI Express / PCI Connectors | - | 10 mm | - | - | - | - | - | - | 11(mm) | - | - | - | ||
![]() 6489934-1 TE Connectivity | In Stock | - | Datasheet | - | Production (Last Updated: 2 days ago) | Gold Over Nickel | Surface Mount | - | Thermoplastic | 21.302 g | - | - | - | Vertical | - | - | Thermoplastic | - | Straight | TE Connectivity | - | Signal | - | Phosphor Bronze | 30(mohm) | 32 | - | Thermoplastic | - | - | TE Connectivity | - | - | - | 203 Vac | - | - | Surface Mount | Surface Mount | - | 2 | - | -55C to 85C | - | - | - | - | - | 1.27(mm) | - | - | - | Compliant | - | - | - | Solder | 0.751406 oz | 203VAC | - | -55 to 85 °C | Box | 6489934 | - | - | - | - | Solder | - | - | Card Edge | 184 | 85 °C | -55 °C | Natural | 2 | Female | - | - | Card Edge Connectors | - | - | - | - | - | - | 1.2700 mm | - | Vertical | - | - | - | 500 mA | - | - | Solder Pin | - | - | 184(POS) | - | - | - | - | Natural | - | - | 203 V | - | - | 30 mΩ | - | - | - | - | - | - | - | - | 203 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 b | PCI Express / PCI Connectors | - | - | 1/Contact(A) | - | - | PCI | Vertical | - | - | PCI Express / PCI Connectors | - | 15.494 mm | 5.04 mm | 350 µm | 762 nm | 1.5748 mm | 620 µm | - | 15.49(mm) | - | - | - | ||
![]() 5145090-6 TE Connectivity | In Stock | - | Datasheet | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 1.27(mm) | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | Card Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120(POS) | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-582557-1 TE Connectivity | 5 | - | Datasheet | - | - | Gold | - | Panel Mount | - | - | Diallyl Phthalate (DAP) | - | - | - | - | 582557 | Diallyl Phthalate | - | Straight | TE Connectivity | - | - | - | Phosphor Bronze | - | 39 | - | - | - | -- | TE Connectivity | - | - | - | - | TE Connectivity Aerospace, Defense and Marine | - | Panel Mount | Panel | - | - | - | - | - | - | Bulk | - | - | 2.54(mm) | - | Active | - | Details | - | - | - | Screw | - | - | - | -- | Bulk | AMP-TAB | - | - | Active | -- | - | - | - | Card Edge | 44 | - | - | Blue | 1 | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | 22 | - | - | - | - | 22(POS) | - | - | - | - | Blue | - | - | - | - | - | - | Non Specified - Dual Edge | - | - | Contacts Not Included | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | Flange | - | Headers & Wire Housings | - | - | - | - | - | 0.055 ~ 0.070 (1.40mm ~ 1.78mm) | - | - | - | -- | - | - | ||
![]() 6489162-1 TE Connectivity | 10 |
| Datasheet | - | Production (Last Updated: 2 days ago) | Nickel | Through Hole | - | Polyester | - | - | - | - | Vertical | Nickel | - | Polyester | - | Straight | TE Connectivity / AMP | 1.37 TO 1.78(mm) | Power | - | Copper Alloy | - | 90 | - | Glass | - | - | TE Connectivity | - | - | - | - | - | - | Through Hole | Through Hole | - | 2 | - | -55C TO 90C | - | - | - | - | - | 2.54(mm) | - | - | - | Compliant | - | - | - | Solder | 0.588017 oz | 400VDC | 400 V | - | Box | 6489162 | - | - | - | - | Solder | - | Socket | Card Edge | 62 | 90 °C | -55 °C | Black | 2 | Female | - | - | Card Edge Connectors | - | - | - | - | - | - | 2.5400 mm | - | Straight | - | - | - | - | - | - | - | - | - | 62(POS) | - | - | - | - | Black | - | - | 400 V | - | - | - | - | - | 4.85 mm | - | - | - | - | Compliant | - | - | 4.26 A | Gold | - | - | - | - | - | - | - | - | - | - | 4.26 A | - | - | 62 | - | - | - | Standard Card Edge Connectors | - | - | 4.26/CONTACT(A) | - | - | Without Flanges | - | - | - | Standard Card Edge Connectors | - | 19.812 mm | - | - | 380 nm | 1.778 mm | - | - | 15.49(mm) | - | UL94 V-0 | Lead Free | ||
![]() 5-1534796-8 TE Connectivity | 1472 |
| Datasheet | - | Production (Last Updated: 4 days ago) | Tin | Free Hanging | - | - | - | - | - | - | Right Angle | - | - | - | - | Right Angle | TE Connectivity / AMP | - | Signal | - | Copper Tin | - | 6776 | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | Cable | - | 1 | - | -40C to 110C | - | - | - | - | - | 2.5(mm) | 13.85(mm) | - | - | Details | - | - | - | IDT | - | 250V | - | - | Box | - | - | - | - | - | IDC | - | Connector, Receptacle, Socket | IDC Connector | 8 | 110 °C | -40 °C | Natural | 1 | RCP | - | - | Headers & Wire Housings | - | - | - | - | - | - | 2.5 mm | - | Right Angle | - | - | - | 2 A | - | - | - | - | - | 8(POS) | - | - | - | - | Natural | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Discrete | 24 AWG | 22 AWG | - | - | - | - | - | - | 2 A | - | - | - | 1.6 mm | - | - | Headers & Wire Housings | 1.27 mm | Wire-to-Board | 2/Contact(A) | Yes | - | - | - | - | - | Headers & Wire Housings | 22.4(mm) | 7.2898 mm | - | - | 6 µm | - | 1.4986 mm | - | 7.3(mm) | - | UL94 V-2 | Lead Free | ||
![]() 5530843-3 TE Connectivity | 20 |
| Datasheet | 13 Weeks | - | Gold Over Nickel | - | Through Hole | Polyester | - | - | - | - | - | - | - | Polyester | - | Straight | TE Connectivity | 1.37 TO 1.78(mm) | - | NOT SPECIFIED | Phosphor Bronze | 10(mohm) | 180 | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | 5530843-3 | - | +85°C | 400 Vac | - | -55°C | Through Hole | Through Hole | - | 2 | 2 | -55C to 85C | - | - | - | - | Active | 2.54(mm) | - | - | 1.27 | Details | Yes | - | - | Solder | 0.303991 oz | 400VAC | 1 kV ac | -55 to 85 °C | Box | Standard Edge II | - | No | - | - | - | EAR99 | CARD EDGE CONNECTOR | Card Edge | 36 Position | - | - | - | 2 | Female | - | 8536.69.40.40 | Card Edge Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 18 | - | 2.54 mm | 9.35mm | compliant | 3A | - | - | - | - | - | 36(POS) | - | - | FEMALE | - | Black | - | AMP | - | - | - | - | Dual Edge | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Card Edge Connectors | - | - | 3/Contact(A) | - | - | Without Flanges | Vertical | - | - | Standard Card Edge Connectors | - | - | 49.78mm | 15.49mm | - | 1.85mm | - | 1.37 mm to 1.78 mm | 15.49(mm) | - | - | - |