- Manufacturer
- Number of Positions
- Pitch
- Gender
- Series
- Contact Materials
- Housing Material
- Color
- Packaging
- Connector Type
- Mounting Type
- Termination
- Current Rating
Attribute column
Categories
Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Product Type | Terminal Length | Product Category | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | LOCKING | PEG | - | - | NOT SPECIFIED | COPPER ALLOY | - | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 10058835-1000LF | - | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 1.7 | - | Yes | - | Yes | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 170 | 0.75 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.295 inch | FEMALE | 94V-0 | 0.504 inch | 1 A | BELLOWED TYPE | 25 mΩ | 100000000 Ω | 0.03 inch | RECEPTACLE | SURFACE MOUNT | - | - | 200 Cycles | - | RECTANGULAR | - | - | BLACK | - | - | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 2.118 inch | - | AU ON NI | COPPER ALLOY | - | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10035388-911LF | 10035388 | RIGHT ANGLE | ONE | 2 | 105 °C | -5 °C | - | Active | 5.76 | - | Yes | e3 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 38 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | - | 0.335 inch | - | - | 0.871 inch | 7 A | SQ PIN-SKT | 2.5 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1400VAC V | 5.08 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | .834 N | .9452 N | BLACK | - | 0.138 inch | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | EDGE MOUNT | 3.077 inch | - | - | COPPER ALLOY | - | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10118139-003LF | 10118139 | STRAIGHT | ONE | 2 | 105 °C | -55 °C | - | Active | 5.77 | - | Yes | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 24+36 | - | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.285 inch | - | - | 0.748 inch | - | HYBRID | 0.6 mΩ | 500000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | 500VDC V | - | 20 Cycles | - | RECTANGULAR | .2224 N | .05838 N | BLACK | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | PEG | 2.859 inch | - | - | COPPER ALLOY | - | FCI | THERMOPLASTIC | Amphenol FCi | 10120871-001LF | 10120871 | STRAIGHT | ONE | 2 | 105 °C | -55 °C | - | Active | 5.75 | - | Yes | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 40+20 | - | compliant | UL | COMMERCIAL | - | - | 0.295 inch | - | - | 0.609 inch | 1.5 A | HYBRID | 0.6 mΩ | 500000000 Ω | - | RECEPTACLE | PRESS FIT | 500VDC V | - | 200 Cycles | - | RECTANGULAR | - | - | BLACK | - | 0.124 inch | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10121037-003LF | - | - | - | - | - | - | - | Active | 5.77 | - | Yes | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10120821-008LF | - | - | - | - | - | - | - | Active | 5.77 | - | Yes | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | PEG | 1.22 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 10084423-203LF | 10084423 | RIGHT ANGLE | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.77 | - | Yes | e3 | - | - | CARD EDGE CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 70 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | 0.22 inch | FEMALE | 94V-0 | 0.307 inch | 0.5 A | BELLOWED TYPE | 35 mΩ | 500000000 Ω | 0.031 inch | - | SURFACE MOUNT | - | 8.2042 mm | 250 Cycles | - | STAGGERED | - | - | BLACK | - | - | - | 15u inch | ||
![]() 10120578201L Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10120578101L Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10046971038L Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10035388903L Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10058831-110 FCI | In Stock | - | - | 7 Weeks | BOARD | LOCKING | PEG | 2.854 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10058831-110 | - | STRAIGHT | ONE | 2 | 85 °C | -40 °C | - | Active | 5.83 | - | No | - | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 170 | - | compliant | UL | COMMERCIAL | 4 | MIXED | 0.287 inch | - | - | 0.488 inch | 1 A | BELLOWED TYPE | 25 mΩ | 100000000 Ω | 0.03 inch | - | PRESS FIT | - | 1.4986 mm | 200 Cycles | - | RECTANGULAR | - | - | BLACK | - | 0.083 inch | - | 30u inch | ||
![]() 1747378-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | TE Connectivity | - | - | 16 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Backplane Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Speed / Modular Connectors | - | High Speed / Modular Connectors | - | ||
![]() 1766049-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1437276-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 147885-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | HOLE .086-.098 | 1.921 inch | - | AU ON NI | COPPER ALLOY | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10125756-641110LF | 10125756 | STRAIGHT | ONE | 2 | - | - | - | Active | 5.74 | - | Yes | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 64 | 0.9906 mm | compliant | - | COMMERCIAL | - | - | 0.276 inch | - | - | 0.76 inch | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | RECTANGULAR | - | - | BLACK | - | - | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | LOCKING | PEG | 3.504 inch | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10018783-11023TLF | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | ROHS COMPLIANT | Active | 5.18 | - | Yes | e3 | Yes | EAR99 | CARD EDGE CONNECTOR | PANEL MOUNTABLE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 164 | 1 mm | compliant | UL, CSA | COMMERCIAL | 4 | STAGGERED | 0.348 inch | FEMALE | 94V-0 | 0.443 inch | 1.1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.039 inch | - | SOLDER | - | 2.0066 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.1398 N | - | BLACK | - | 0.1 inch | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | LOCKING | PEG | 5.866 inch | - | NOT SPECIFIED | COPPER ALLOY | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10066356-10010TLF | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | ROHS COMPLIANT | Active | 5.47 | - | Yes | e3 | Yes | EAR99 | CARD EDGE CONNECTOR | PANEL MOUNTABLE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 280 | 1 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.346 inch | FEMALE | 94V-0 | 0.433 inch | 1.1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.039 inch | - | SOLDER | - | 2.0066 mm | 500 Cycles | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | BLACK | - | 0.122 inch | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | PEG | 0.984 inch | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | - | AMPHENOL ICC | GLASS FILLED NYLON | Amphenol ICC | 10108777-10000TLF | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | 5.19 | - | Yes | e3 | - | - | CARD EDGE CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 1 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.346 inch | FEMALE | 94V-0 | 0.443 inch | - | - | - | - | 0.039 inch | - | SOLDER | - | 2.0066 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | BLACK | - | 0.091 inch | - | 30u inch |