- Manufacturer
- Packaging
- Series
- Pitch
- RoHS
- Manufacturer
- Number of Positions
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Color
Attribute column
Categories
Card Edge Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Material - Insulation | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Reliability | Lead Pitch | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Card Type | Insulation Resistance | Note | Flange Feature | Number of Circuits | Termination Type | Wire Gauge (Max) | Wire Gauge (Min) | Contact Pattern | Contact Design | Features | Height | Length | Width | Card Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1728790208 Molex | 17567 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | - | Bulk | 2016 | - | yes | Active | Not Applicable | - | CARD EDGE CONNECTOR | 8 | - | - | Black | - | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Single Edge | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1-582591-1 TE Connectivity Aerospace, Defense and Marine | 95 | - | Datasheet | 18 Weeks | - | Panel Mount | - | 62 | - | Diallyl Phthalate (DAP) | - | - | - | - | - | Bulk | 2008 | AMP-TAB | - | Active | 1 (Unlimited) | - | - | 62 | - | - | Blue | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | - | Contacts Not Included | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | - | - | - | - | - | - | Flange | - | - | - | 0.055 ~ 0.070 1.40mm ~ 1.78mm | - | - | RoHS Compliant | - | - | ||
![]() 438-023-000-112 EDAC Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | -65°C~125°C | Bulk | 2014 | 438 | yes | Active | 1 (Unlimited) | - | CARD EDGE CONNECTOR | 23 | - | - | Green | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | - | Contacts Not Included | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 582599-6 TE Connectivity Aerospace, Defense and Marine | 972 |
| Datasheet | 18 Weeks | - | Panel Mount | - | 36 | - | Diallyl Phthalate (DAP) | - | - | - | - | - | Bulk | 2008 | AMP-TAB | - | Active | 1 (Unlimited) | - | - | 36 | - | - | Blue | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | - | Contacts Not Included | Top Opening, Threaded Insert, 4-40 | - | - | - | - | - | - | Flange | - | - | - | 0.055 ~ 0.070 1.40mm ~ 1.78mm | - | - | RoHS Compliant | - | - | ||
![]() 415-023-000-112 EDAC Inc. | 38 |
| - | 8 Weeks | - | - | Metal | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | -65°C~125°C | Bulk | 2010 | 415 | yes | Active | 1 (Unlimited) | - | CARD EDGE CONNECTOR | 23 | - | - | Green | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | - | Contacts Not Included | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1-582553-1 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 18 Weeks | - | Panel Mount | - | 30 | - | Diallyl Phthalate (DAP) | - | - | - | - | - | Bulk | 2008 | AMP-TAB | - | Active | 1 (Unlimited) | - | - | 30 | - | - | Blue | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | - | Contacts Not Included | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | - | - | - | - | - | - | Flange | - | - | - | 0.055 ~ 0.070 1.40mm ~ 1.78mm | - | - | RoHS Compliant | - | - | ||
![]() 438-029-000-112 EDAC Inc. | 8 | - | - | 8 Weeks | - | - | Metal | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | -65°C~125°C | Bulk | 2014 | 438 | yes | Active | 1 (Unlimited) | - | CARD EDGE CONNECTOR | 29 | - | - | Green | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | - | Contacts Not Included | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 1-582589-1 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 18 Weeks | Panel | Panel Mount | - | - | - | Diallyl Phthalate (DAP) | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Tube | 2008 | AMP-TAB | - | Active | - | - | CARD EDGE CONNECTOR | 44 | - | - | Blue | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | - | Contacts Not Included | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | - | - | - | - | - | - | Flange | - | - | - | 0.055 ~ 0.070 1.40mm ~ 1.78mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0009011096 Molex | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | Nylon | Polyamide (PA), Nylon | - | - | - | - | 0°C~75°C | Bulk | - | KK 6422 | - | Obsolete | 1 (Unlimited) | - | - | 9 | 75°C | 0°C | Natural | 1 | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | Straight | 22.35mm | - | - | - | - | - | - | - | - | White | - | - | - | Non Specified - Single Edge | - | Contacts Not Included | - | 8 | - | 26 AWG | 18 AWG | - | - | - | - | - | - | 0.062 1.57mm | UL94 V-2 | No | ROHS3 Compliant | UL94 V-2 | - | ||
![]() 09-50-6185 Molex | In Stock | - | Datasheet | - | Panel | - | - | 36 | Polyester | - | NOT SPECIFIED | NOT SPECIFIED | Glass | 250V | - | Bulk | - | - | - | - | - | EAR99 | CARD EDGE CONNECTOR | 18 | 75°C | 0°C | Black | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3.96mm | 36 | Straight | - | unknown | 5A | UL, CSA | COMMERCIAL | 3.96mm | 0.35 inch | - | 94V-0 | - | 0.7 inch | 5A | BELLOWED TYPE | - | 50000000000Ohm | - | - | 30 | CRIMP | - | - | RECTANGULAR | STRIP OR LOOSE | - | 17.8mm | 92.9mm | 8.98mm | 1.5748mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 438-023-000-122 EDAC Inc. | 17 |
| Datasheet | 8 Weeks | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | -65°C~125°C | Bulk | 2010 | 438 | yes | Active | 1 (Unlimited) | - | CARD EDGE CONNECTOR | 23 | - | - | Green | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | - | Contacts Not Included | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0009011098 Molex | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | Nylon | Polyamide (PA), Nylon | - | - | - | - | 0°C~75°C | Bulk | - | KK 6422 | - | Obsolete | 1 (Unlimited) | - | - | 9 | 75°C | 0°C | Natural | 1 | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | Straight | 22.35mm | - | - | - | - | - | - | - | - | White | - | - | - | Non Specified - Single Edge | - | Contacts Not Included | - | 8 | - | 26 AWG | 18 AWG | - | - | - | - | - | - | 0.062 1.57mm | UL94 V-2 | No | ROHS3 Compliant | UL94 V-2 | - | ||
![]() 0009011108 Molex | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | - | - | - | 0°C~75°C | Bulk | - | KK 6422 | - | Obsolete | 1 (Unlimited) | - | - | 10 | 75°C | 0°C | Natural | - | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Single Edge | - | Contacts Not Included | - | 9 | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | UL94 V-2 | No | ROHS3 Compliant | UL94 V-2 | - | ||
![]() 438-047-000-112 EDAC Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | -65°C~125°C | Bulk | 2014 | 438 | yes | Active | 1 (Unlimited) | - | CARD EDGE CONNECTOR | 47 | - | - | Green | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | - | Contacts Not Included | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0009016091 Molex | In Stock | - | Datasheet | - | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA66), Nylon 6/6 | NOT SPECIFIED | NOT SPECIFIED | - | - | 0°C~75°C | Bulk | - | KK 2574 | yes | Obsolete | 1 (Unlimited) | - | CARD EDGE CONNECTOR | 9 | - | - | Natural | 1 | - | POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.156 3.96mm | 9 | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | Non Specified - Single Edge | - | Contacts Not Included | - | - | CRIMP | - | - | - | - | - | - | - | - | 0.062 1.57mm | UL94 V-2 | - | ROHS3 Compliant | - | - | ||
![]() 0009011056 Molex | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | Nylon | Polyamide (PA), Nylon | - | - | - | - | 0°C~75°C | Bulk | - | KK 6422 | - | Obsolete | 1 (Unlimited) | - | - | 5 | 75°C | 0°C | Natural | 1 | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | Straight | 22.35mm | - | - | - | - | - | - | - | - | White | - | - | - | Non Specified - Single Edge | - | Contacts Not Included | - | 4 | - | 26 AWG | 18 AWG | - | - | - | - | - | - | 0.062 1.57mm | UL94 V-2 | No | ROHS3 Compliant | UL94 V-2 | - | ||
![]() 0009016051 Molex | In Stock | - | Datasheet | - | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA66), Nylon 6/6 | NOT SPECIFIED | NOT SPECIFIED | - | - | 0°C~75°C | Bulk | - | KK 2574 | yes | Obsolete | 1 (Unlimited) | EAR99 | CARD EDGE CONNECTOR | 5 | - | - | Natural | 1 | - | POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.156 3.96mm | 5 | - | - | - | - | - | - | - | - | FEMALE | 94V-2 | - | - | - | - | Non Specified - Single Edge | - | Contacts Not Included | - | - | CRIMP | - | - | - | - | - | - | - | - | 0.062 1.57mm | UL94 V-2 | - | ROHS3 Compliant | - | - | ||
![]() 0009011156 Molex | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | Nylon | Polyamide (PA), Nylon | - | - | - | - | 0°C~75°C | Bulk | - | KK 6422 | - | Obsolete | 1 (Unlimited) | - | - | 15 | 75°C | 0°C | Natural | 1 | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | Straight | 22.35mm | - | - | - | - | - | - | - | - | White | - | - | - | Non Specified - Single Edge | - | Contacts Not Included | - | 14 | - | 26 AWG | 18 AWG | - | - | - | - | - | - | 0.062 1.57mm | UL94 V-2 | No | ROHS3 Compliant | UL94 V-2 | - | ||
![]() 0009011058 Molex | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | Nylon | Polyamide (PA), Nylon | - | - | - | - | 0°C~75°C | Bulk | - | KK 6422 | - | Obsolete | 1 (Unlimited) | - | - | 5 | 75°C | 0°C | Natural | 1 | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | Straight | 22.35mm | - | - | - | - | - | - | - | - | White | - | - | - | Non Specified - Single Edge | - | Contacts Not Included | - | 4 | - | 26 AWG | 18 AWG | - | - | - | - | - | - | 0.062 1.57mm | UL94 V-2 | No | ROHS3 Compliant | UL94 V-2 | - | ||
![]() 0009016095 Molex | In Stock | - | Datasheet | - | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA66), Nylon 6/6 | NOT SPECIFIED | NOT SPECIFIED | - | - | 0°C~75°C | Bulk | - | KK 2574 | yes | Obsolete | 1 (Unlimited) | - | CARD EDGE CONNECTOR | 9 | - | - | Natural | 1 | - | POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.156 3.96mm | 9 | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | Non Specified - Single Edge | - | Contacts Not Included | - | - | CRIMP | - | - | - | - | - | - | - | - | 0.062 1.57mm | UL94 V-2 | - | ROHS3 Compliant | - | - |