- Manufacturer
- Contact Gender
- Contact Materials
- Shell Material
- RoHS Status
- Gender
- Part Status
- Number of Ports
- Body Orientation
- Contact Plating
- Mounting
- Number of Contacts
- Termination Method
Attribute column
Categories
Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Shell Material | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insert Arrangement | Manufacturer Part Number | Manufacturer Series | Mating Style | MIL Type | Mounting Styles | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Shell Sizes | Shell Style# | Tradename | Unit Weight | Voltage, Rating | Series | Connector Type | Number of Positions | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Termination Style | Mating Information | Contact Gender | Empty Shell | Backshell Type | Wire Gauge | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Shell Plating | Product | Mounting Angle | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BACC63BP14D12S6 Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | 1 | BEL FUSE INC | - | BACC63BP14D12S6 | - | Threaded | - | Free Hanging | - | Active | 5.69 | N | 14 | Plug | Omega | - | - | BACC63 | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | Connectors | Straight | 34.16 mm | ||
![]() TVPS00RS-25-29SB Amphenol Aerospace | In Stock | - | - | Gold | - | - | Stainless Steel | Copper Alloy | 1 | - | 25-29 | - | - | Threaded | - | Panel | - | - | - | Details | 25 | Wall Mount | 38999 | - | 600 VAC, 850 VDC | TV 38999 III | - | 29 Position | - | - | - | - | - | - | - | - | - | - | 13 A | - | Crimp | - | Socket (Female) | - | - | - | - | - | - | - | Nickel | Receptacles | Straight | - | ||
![]() TVP00RQL-25-20SB-LC Amphenol Aerospace | In Stock | - | - | Gold | - | - | Stainless Steel | Copper Alloy | 1 | - | 25-20 | - | - | Threaded | MIL-DTL-38999 III | Panel | - | - | - | Details | 25 | Wall Mount | 38999 | - | 300 VAC, 450 VDC | TV 38999 III | - | 30 Position | - | - | - | - | - | - | - | - | - | - | 7.5 A, 13 A, 23 A, 65 A | - | Crimp | - | Without Socket Contacts | - | - | 24 AWG to 20 AWG, 20 AWG to 16 AWG, 14 AWG to 12 AWG, 8 AWG | - | - | - | - | Nickel | Receptacles | Straight | - | ||
![]() M83723/87R2041N-LC Amphenol Aerospace | In Stock | - | - | - | CABLE | - | ALUMINUM ALLOY | - | 1 | AERO-ELECTRIC CONNECTOR INC | - | M83723/87R2041N-LC | - | - | - | Cable | - | Active | 2.07 | N | 20 | Straight | - | - | - | Matrix 83723 III | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-DTL-83723 SERIES III, COMPATIBLE CONTACT: M39029/4-110 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 41 | unknown | - | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | YES | SOLID | - | PLUG | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | THREADED | - | Plugs | - | - | ||
![]() TVP00RQL-25-17SB-LC Amphenol Aerospace | In Stock | - | - | Gold | - | - | Stainless Steel | Copper Alloy | 1 | - | 25-17 | - | - | Threaded | MIL-DTL-38999 III | Panel | - | - | - | Details | 25 | Wall Mount | 38999 | - | - | TV 38999 III | - | 42 Position | - | - | - | - | - | - | - | - | - | - | 5 A, 65 A | - | Crimp | - | Without Socket Contacts | - | - | 28 AWG to 22 AWG, 8 AWG | - | - | - | - | Nickel | Receptacles | Straight | - | ||
![]() TVP00RK-23-151PA-P35 Amphenol Aerospace | In Stock | - | - | Gold | - | - | Stainless Steel | Copper Alloy | 1 | - | 23-151 | - | - | Threaded | MIL-DTL-38999 III | Panel | - | - | - | Details | 23 | Wall Mount | HD38999 | - | 300 VAC, 450 VDC | TV 38999 III | - | 151 Position | - | - | - | - | - | - | - | - | - | - | 5 A | - | Crimp | - | Pin (Male) | - | - | 28 AWG to 22 AWG | - | - | - | - | - | Receptacles | Straight | - | ||
![]() M83723/97S08037 Amphenol Aerospace | In Stock | - | - | - | CABLE | - | Stainless Steel | - | - | TE CONNECTIVITY LTD | 08-03 | M83723/97S08037 | M83723/97 | Threaded | MIL-DTL-83723 III | - | - | Obsolete | 5.67 | N | 8 | In-Line | - | - | - | Matrix 83723 III | MIL SERIES CONNECTOR | 3 Position | - | MATRIX, STANDARD: MIL-C-83723, COMPATIBLE CONTACTS:M39029/4-110; M39029/5-115, FIREWALL | YES | NO | NO | NO | NO | GENERAL PURPOSE | 3 | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | Socket (Female) | YES | SOLID | - | PLUG | ENVIRONMENT RESISTANT; FLAME RESISTANT; FLUID RESISTANT | - | THREADED | - | Plugs | - | - | ||
![]() TVPS00RS-25-8BB-523 Amphenol Aerospace | In Stock | - | - | Gold | - | - | Stainless Steel | Copper Alloy | 1 | - | 25-08 | - | - | Threaded | - | Panel | - | - | - | Details | 25 | Wall Mount | 38999 | - | - | TV 38999 III | - | 8 Position | - | - | - | - | - | - | - | - | - | - | 46 A | - | Crimp | - | Socket (Female) | - | - | - | - | - | - | - | Nickel | Receptacles | Straight | - | ||
![]() TVP00RL-19-88SC-S15AD Amphenol Aerospace | In Stock | - | - | Gold | - | - | Stainless Steel | Copper Alloy | 1 | - | 19-88 | - | - | Threaded | MIL-DTL-38999 III | Panel | - | - | - | Details | 19 | Wall Mount | HD38999 | - | 300 VAC, 450 VDC | TV 38999 III | - | 88 Position | - | - | - | - | - | - | - | - | - | - | 5 A | - | Crimp | - | Socket (Female) | - | - | 28 AWG to 22 AWG | - | - | - | - | Nickel | Receptacles | Straight | - | ||
![]() TV07DZ-11-2SC-LC Amphenol Aerospace | In Stock | - | - | Gold | - | - | Aluminum | Copper Alloy | 1 | - | 11-02 | - | - | Self Locking | - | Panel | - | - | - | - | 11 | Jam Nut | 38999 | - | 600 VAC, 850 VDC | TV 38999 III | - | 2 Position | - | - | - | - | - | - | - | - | - | - | 13 A | - | Crimp | - | Socket (Female) | - | - | - | - | - | - | - | Black Zinc Nickel | Receptacles | Straight | - | ||
![]() 97-3102A-36(958) Amphenol Industrial | In Stock | - | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | Threaded | MIL-DTL-5015 | - | 97-3102A-36(958)(850) 97-3102A-36(958)(0850) CFL-821656-000 | - | - | Details | 36 | Box Mount | - | 2.257534 oz | - | - | - | - | Plugs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zinc Nickel | Solid Backshells | - | - | ||
![]() TVP00RL-19-88PC-P1 Amphenol Aerospace | In Stock | - | - | Gold | - | - | Stainless Steel | Copper Alloy | 1 | - | 19-88 | - | - | Threaded | MIL-DTL-38999 III | Panel | - | - | - | Details | 19 | Wall Mount | HD38999 | - | 300 VAC, 450 VDC | TV 38999 III | - | 88 Position | - | - | - | - | - | - | - | - | - | - | 5 A | - | Crimp | - | Pin (Male) | - | - | 28 AWG to 22 AWG | - | - | - | - | Nickel | Receptacles | Straight | - | ||
![]() TVPS00RL-25-46P-LC Amphenol Aerospace | In Stock | - | - | Gold | - | - | Stainless Steel | Copper Alloy | 1 | - | 25-46 | - | - | Threaded | - | Panel | - | - | - | Details | 25 | Wall Mount | 38999 | - | 600 VAC, 850 VDC | TV 38999 III | - | 46 Position | - | - | - | - | - | - | - | - | - | - | 7.5 A, 13 A, 46 A | - | Crimp | - | Pin (Male) | - | - | - | - | - | - | - | Nickel | Receptacles | Straight | - | ||
![]() TVP00RK-21-121SB Amphenol Aerospace | In Stock | - | - | Gold | - | - | Stainless Steel | Copper Alloy | 1 | - | 21-121 | - | - | Threaded | MIL-DTL-38999 III | Panel | - | - | - | Details | 21 | Wall Mount | HD38999 | - | 300 VAC, 450 VDC | TV 38999 III | - | 121 Position | - | - | - | - | - | - | - | - | - | - | 5 A | - | Crimp | - | Socket (Female) | - | - | 28 AWG to 22 AWG | - | - | - | - | - | Receptacles | Straight | - | ||
![]() TVP00RL-23-151S-S25AD Amphenol Aerospace | In Stock | - | - | Gold | - | - | Stainless Steel | Copper Alloy | 1 | - | 23-151 | - | - | Threaded | MIL-DTL-38999 III | Panel | - | - | - | Details | 23 | Wall Mount | HD38999 | - | 300 VAC, 450 VDC | TV 38999 III | - | 151 Position | - | - | - | - | - | - | - | - | - | - | 5 A | - | Crimp | - | Socket (Female) | - | - | 28 AWG to 22 AWG | - | - | - | - | Nickel | Receptacles | Straight | - | ||
![]() TV07DZ-23-151PA-P15AD Amphenol Aerospace | In Stock | - | - | Gold | - | - | Aluminum | Copper Alloy | 1 | - | 23-151 | - | - | Self Locking | - | Panel | - | - | - | Details | 23 | Jam Nut | HD38999 | - | 300 VAC, 450 VDC | TV 38999 III | - | 151 Position | - | - | - | - | - | - | - | - | - | - | 5 A | - | Crimp | - | Pin (Male) | - | - | - | - | - | - | - | Black Zinc Nickel | Receptacles | Straight | - | ||
![]() GTCL06LCF24-5SX-B30 Amphenol Industrial | In Stock | - | - | Gold | - | - | Aluminum Alloy | Copper Alloy | 1 | - | 24-05 | - | - | Reverse Bayonet | MIL-DTL-5015 | Cable | - | - | - | N | 24 | Straight | - | - | - | - | - | 16 Position | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | Socket (Female) | - | - | - | - | - | - | - | Chromate over Cadmium | Plugs | Straight | - | ||
![]() M39029/74-401 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | 50 | - | - | - | - | - | MIL-DTL-83723 | - | 601101-000 | - | - | - | - | - | - | - | - | MIL-DTL-83723 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | ||
![]() TV07RF-23-151PD-P35 Amphenol Aerospace | In Stock | - | - | Gold | - | 23 | Aluminum | Copper Alloy | 1 | - | 23-151 | - | - | Self Locking | - | Panel | - | - | - | Details | 23 | Jam Nut | HD38999 | - | 300 VAC, 450 VDC | TV 38999 III | - | 151 Position | - | - | - | - | - | - | - | - | - | - | 5 A | - | Crimp | - | Pin (Male) | - | - | - | - | - | - | - | Electroless Nickel | Receptacles | Straight | - | ||
![]() TV07RF-23-151PD-P15 Amphenol Aerospace | In Stock | - | - | Gold | - | - | Aluminum | Copper Alloy | 1 | - | 23-151 | - | - | Self Locking | - | Panel | - | - | - | Details | 23 | Jam Nut | HD38999 | - | 300 VAC, 450 VDC | TV 38999 III | - | 151 Position | - | - | - | - | - | - | - | - | - | - | 5 A | - | Crimp | - | Pin (Male) | - | - | - | - | - | - | - | Electroless Nickel | Receptacles | Straight | - |