- Manufacturer
- Series
- Accessory Type
- Color
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Connector Support Type
- Published
- Material
- Features
- Shell Size - Insert
Attribute column
Categories
Circular Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Shell Material | Number of Terminals | Automotive | Body Orientation | Contact Materials | ECCN (US) | EU RoHS | HTS | Less Contact | Mating Cycle (Cycles) | Mating Style | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Military Standard Series | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Depth (mm) | Product Diameter (mm) | RoHS | Shell Size / Insert Arrangement | Termination Method | Part Status | Termination | Type | Max Operating Temperature | Min Operating Temperature | Gender | Orientation | Depth | Military Standard | Number of Contacts | Contact Gender | Housing Color | Plating | Polarization | Number of Ports | Wire Size (AWG) | Shell Plating | Product Length (mm) | Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LJT07RE-15-37PA Amphenol | In Stock | - | - | Gold | Aluminum | 37 | No | Straight | Copper Alloy | EAR99 | Not Compliant | 8536.69.40.20 | No | 500 | Bayonet Lock | 200 | 500VDC|400VAC | Series I | -65 | Jam Nut | No | 38.1 | 41.55 | - | 15-37 | Crimp | Active | - | Circular | - | - | RCP | - | - | MIL-DTL-38999 | 37 | PIN | - | - | A | 1 | 22-28 | Cadmium Over Nickel | 31.57 | - | 38.1 | ||
![]() MS27472E10B98SA-LC Amphenol | In Stock | - | - | Gold | Aluminum | 6 | Unknown | Straight | - | EAR99 | Not Compliant | - | Yes | - | Bayonet Lock | 200 | 850VDC|600VAC | Series II | -65 | Wall Mount | Unknown | 23.82 | - | - | 10-98 | Crimp | Active | - | Circular | - | - | RCP | - | - | MIL-DTL-38999 | 6 | SKT | Olive Drab | - | A | 1 | - | Cadmium Over Nickel | 23.54 | - | 23.82 | ||
![]() MS27468T21B35BC Amphenol | 2114 |
| - | Gold | Aluminum | 79 | Unknown | Straight | - | EAR99 | Not Compliant | - | Yes | - | Bayonet Lock | 200 | 500VDC|400VAC | Series I | -65 | Jam Nut | Unknown | 49.22 | 52.65 | Non-Compliant | 21-35 | Crimp | Active | Crimp | Circular | 200 °C | -65 °C | RCP | Straight | 49.22 mm | MIL-DTL-38999 | 79 | SKT | Olive Drab | Cadmium | N | 1 | - | Cadmium | 31.57 | 31.57 mm | 49.22 | ||
![]() MS27472T14B15SB-LC Amphenol | In Stock | - | - | Gold | Aluminum | 15 | Unknown | Straight | - | EAR99 | Not Compliant | - | Yes | - | Bayonet Lock | 200 | 850VDC|600VAC | Series II | -65 | Wall Mount | Unknown | 28.57 | - | - | 14-15 | Crimp | Active | - | Circular | - | - | RCP | - | - | MIL-DTL-38999 | 15 | SKT | Olive Drab | - | B | 1 | - | Cadmium Over Nickel | 22.35 | - | 28.57 | ||
![]() MS27473E16B26SD-LC Amphenol | 2436 |
| - | Gold | Aluminum Alloy | 26 | Unknown | Straight | Copper Alloy | EAR99 | Not Compliant | - | Yes | 500 | Bayonet Lock | 175 | 850VDC|600VAC | Series II | -65 | Cable Mount | Unknown | - | 32.13 | Non-Compliant | 16-26 | Crimp | Active | Crimp | Circular | 200 °C | -65 °C | PL | Straight | - | MIL-DTL-38999 | 26 | SKT | Olive Drab | Cadmium | D | 1 | 20-24 | Cadmium | 23.82 | 23.82 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Stainless Steel | 7 | No | Straight | Beryllium Copper | EAR99 | Compliant | - | Yes | 500 | Bayonet Lock | 200 | 850VDC|600VAC | Series III | -65 | Cable Mount | No | - | 28.98 | - | 14-7 | Crimp | Active | - | Circular | - | - | PL | - | - | MIL-DTL-83723 | 7 | PIN | - | - | N | 1 | 16-20 | Passivated | 36.07 | - | - | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | 12 | No | Straight | Beryllium Copper | EAR99 | Compliant | - | Yes | 500 | Bayonet Lock | 200 | 850VDC|600VAC | Series III | -65 | Cable Mount | No | - | 28.98 | - | 14-12 | Crimp | Active | - | Circular | - | - | PL | - | - | MIL-DTL-83723 | 12 | SKT | Black | - | N | 1 | (16-20)/(20-24) | Anodize | 36.07 | - | - | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | 3 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | - | Yes | 500 | Bayonet Lock | 175 | 850VDC|600VAC | - | -65 | Cable Mount | No | - | 27.38 | - | 12-3 | Crimp | Active | - | Circular | - | - | PL | - | - | MIL-DTL-83723 | 3 | SKT | Olive Drab | - | N | 1 | 16-20 | Cadmium Over Nickel | 79.83 | - | - | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | 19 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | - | Yes | 250 | Bayonet Lock | 175 | 600VAC|850VDC | - | -65 | Jam Nut | No | 52.81 | 54.86 | - | 24-19 | Crimp | Active | - | Circular | - | - | RCP | - | - | MIL-DTL-83723 | 19 | PIN | Olive Drab | - | 6 | 1 | 12-14 | Cadmium Over Nickel | 37.85 | - | 52.81 | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | 12 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | - | - | 500 | Bayonet Lock | 200 | 850VDC|600VAC | Series III | -65 | Cable Mount | No | - | 27.38 | - | 12-12 | Crimp | Active | - | Circular | - | - | PL | - | - | MIL-DTL-83723 | 12 | SKT | - | - | - | 1 | 20-24 | Electroless Nickel | 36.07 | - | - | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | 6 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | - | Yes | 500 | Bayonet Lock | 175 | 600VAC|850VDC | Series III | -65 | Cable Mount | No | - | 23.01 | - | 10-6 | Crimp | Active | - | Circular | - | - | PL | - | - | MIL-DTL-83723 | 6 | SKT | Olive Drab | - | 7 | 1 | 20-24 | Cadmium Over Electroless Nickel | 36.07 | - | - | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | 16 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | - | Yes | 500 | Bayonet Lock | 175 | 600VAC|850VDC | Series III | -65 | Cable Mount | No | - | 38.35 | - | 20-16 | Crimp | Active | - | Circular | - | - | PL | - | - | MIL-DTL-83723 | 16 | SKT | Olive Drab | - | 8 | 1 | 16-20 | Cadmium Over Nickel | 36.07 | - | - | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | 2 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | - | No | 500 | Bayonet Lock | 175 | 850VDC|600VAC | - | -65 | Cable Mount | No | - | 23.01 | - | 10-20 | Crimp | Active | - | Circular | - | - | PL | - | - | MIL-DTL-83723 | 2 | SKT | Olive Drab | - | 8 | 1 | 16-20 | Cadmium Over Electroless Nickel | 36.07 | - | - | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | 5 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | - | Yes | 500 | Bayonet Lock | 175 | 850VDC|600VAC | Series III | -65 | Cable Mount | No | - | 23.01 | - | 10-5 | Crimp | Active | - | Circular | - | - | PL | - | - | MIL-DTL-83723 | 5 | SKT | Olive Drab | - | 8 | 1 | 20-24 | Cadmium Over Electroless Nickel | 36.07 | - | - | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | 12 | No | Straight | Beryllium Copper | EAR99 | Compliant | - | Yes | 500 | Bayonet Lock | 200 | 850VDC|600VAC | - | -65 | Cable Mount | No | - | 27.38 | - | 12-12 | Crimp | Active | - | Circular | - | - | PL | - | - | MIL-DTL-83723 | 12 | PIN | Black | - | N | 1 | 20-24 | Anodize | 80.83 | - | - | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | 3 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | - | Yes | 250 | Bayonet Lock | 200 | 850VDC|600VAC | - | -65 | Cable Mount | No | - | 27.38 | - | 12-3 | Crimp | Active | - | Circular | - | - | PL | - | - | MIL-DTL-83723 | 3 | SKT | - | - | N | 1 | 16-20 | Electroless Nickel | 81.83 | - | - | ||
Tiny WHSL | In Stock | - | - | - | Stainless Steel | 4 | No | Straight | Beryllium Copper | EAR99 | Compliant | - | Yes | 500 | Bayonet Lock | 200 | 850VDC|600VAC | Series III | -65 | Cable Mount | No | - | 28.98 | - | 14-4 | Crimp | Active | - | Circular | - | - | PL | - | - | MIL-DTL-83723 | 4 | PIN | - | - | N | 1 | 12-14 | Passivated | 36.07 | - | - | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | 2 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | - | Yes | 500 | Bayonet Lock | 175 | 850VDC|600VAC | - | -65 | Cable Mount | No | - | 23.01 | - | 10-20 | Crimp | Active | - | Circular | - | - | PL | - | - | MIL-DTL-83723 | 2 | SKT | Olive Drab | - | N | 1 | 16-20 | Cadmium Over Nickel | 79.83 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | No | Straight | - | EAR99 | Not Compliant | - | - | - | Bayonet Lock | - | 850VDC|600VAC | - | - | Cable Mount | No | - | - | - | - | Crimp | Unconfirmed | - | Circular | - | - | PL | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | 15 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | - | Yes | 500 | Bayonet Lock | 200 | 850VDC|600VAC | Series III | -65 | Cable Mount | No | - | 28.98 | - | 14-15 | Crimp | Active | - | Circular | - | - | PL | - | - | MIL-DTL-83723 | 15 | SKT | - | - | N | 1 | 20-24 | Electroless Nickel | 36.07 | - | - |