- Manufacturer
- Series
- Mounting Type
- Packaging
- Part Status
- Housing Material
- Shielding
- Fastening Type
- Connector Style
- Convert From (Adapter End)
- Convert To (Adapter End)
- Number of Positions (Convert From)
- Orientation (Convert From)
Attribute column
Categories
Circular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Shell Material | Dielectric Material | Housing Material | Body Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Military Standard | Voltage - Rated AC | Number of Contacts | Contact Gender | Housing Color | Empty Shell | Contact Style | Body/Shell Style | Max Current Rating | Plating | Connector Style | Body Plating | Contact Finish Termination | Includes | Convert From (Adapter End) | Convert To (Adapter End) | Housing Finish | Number of Positions (Convert From) | Orientation (Convert From) | Shell Size - Insert (Convert From) | Orientation (Convert To) | Number of Positions (Convert To) | Features | Shell Size - Insert (Convert To) | Diameter | Length | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TBF20-11PS ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | Flange | 16 | - | - | Aluminum Alloy | - | GOLD | COPPER ALLOY | - | -55°C~125°C | Bulk | - | MIL-DTL-5015, CA | e4 | no | Active | - | - | - | - | - | - | - | - | Threaded | 250V | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 13 | - | Unshielded | - | - | - | 22A | - | 200V | - | MALE-FEMALE | Olive | NO | - | RECEPTACLE | - | - | Standard | - | GOLD | - | Female Sockets | Male Pins | Chromate | 13 | N (Normal) | 20-11 | N (Normal) | - | - | - | - | - | - | - | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() RGG.0B.302.CLM LEMO | 42 | - | Datasheet | - | Gold | Bulkhead, Panel | Panel Mount | Bulkhead - Rear Side Nut | - | Metal | PTFE | Brass | - | - | - | - | -55°C~250°C | Bulk | - | 0B | - | yes | Active | - | Crimp | - | Receptacle | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | Shielded | IP50 - Dust Protected | - | - | 10A | - | - | - | Female | Silver | - | Socket | - | - | - | Standard | - | - | 2 pcs - 1 Adapter, 1 Nut | Female Sockets | Female Sockets | Chrome | 2 | G | 302 | - | - | Mounting Hardware | - | 13.8mm | 43mm | - | - | ROHS3 Compliant | IP50 | ||
![]() SLG.2K.308.CLAP LEMO | 2023 | - | Datasheet | - | - | Panel | Panel Mount | Bulkhead - Rear Side Nut | - | - | - | Brass | - | NOT SPECIFIED | NOT SPECIFIED | - | -20°C~80°C | Bulk | - | 2K | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | Shielded | IP68 - Dust Tight, Waterproof | - | - | 10A | - | - | - | - | Silver | - | - | - | - | - | Standard | - | - | 2 pcs - 1 Adapter, 1 Nut | Female Sockets | Male Pins | Chrome | 8 | L | 308 | G | - | Mounting Hardware | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
![]() KPTB12-10PSX ITT Cannon, LLC | 7 | - | Datasheet | 12 Weeks | Gold | Panel | Panel Mount | Flange | - | - | - | Aluminum Alloy | Aluminium | - | Copper | - | -55°C~125°C | Bulk | 2014 | KPT | - | - | Active | - | Solder | - | Circular, Standard | - | - | - | Receptacle | Bayonet Lock | 850V | - | - | - | - | - | - | - | - | Straight | Unshielded | - | 26.59mm | - | 7.5A | - | 600V | - | - | Olive | - | - | - | 7.5A | Cadmium, Chromate | Standard | Cadmium | - | - | Female Sockets | Male Pins | Chromate | 10 | X | 12-10 | - | - | - | - | - | 28.58mm | No | No SVHC | Non-RoHS Compliant | - | ||
![]() SWH.0S.304.CLMP LEMO | In Stock | - | Datasheet | - | - | Panel | Panel Mount | Bulkhead - Rear Side Nut | - | - | - | Brass | - | NOT SPECIFIED | NOT SPECIFIED | - | -20°C~100°C | Bulk | - | 0S | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | Shielded | IP68 - Dust Tight, Waterproof | - | - | 7A | - | - | - | - | Silver | - | - | - | - | - | Standard | - | - | 2 pcs - 1 Adapter, 1 Nut | Female Sockets and Male Pins | Female Sockets and Male Pins | Chrome | 4 | Keyed | 304 | - | - | Mounting Hardware | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
![]() KPTB14-5PS ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | Panel | Panel Mount | Flange | - | - | - | Aluminum Alloy | - | - | - | - | -55°C~125°C | Bulk | - | KPT | - | - | Active | - | Solder | - | - | - | - | - | - | Bayonet Lock | 1.4kV | - | - | - | - | - | - | - | - | Straight | Unshielded | - | 29mm | - | 13A | - | 1kV | - | - | Olive | - | - | - | 22A | Cadmium, Chromate | Standard | - | - | - | Female Sockets | Male Pins | Chromate | 5 | N (Normal) | 14-5 | N (Normal) | - | - | - | - | 28.6mm | No | - | Non-RoHS Compliant | - | ||
![]() 21033816402 HARTING | 37 |
| - | 13 Weeks | - | - | Panel Mount | Bulkhead - Front Side Nut | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | EAR99 | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | compliant | - | - | - | - | - | Silver | - | - | - | - | - | Gender Changer | - | - | - | Female Sockets | Female Sockets | - | 4 | D | - | X | 8 | - | M12 | - | - | - | - | - | - | ||
![]() PTB-24-61PS Amphenol Industrial Operations | 2900 |
| Datasheet | 16 Weeks | Gold | Flanges, Panel | Panel Mount | Flange | 20 | Aluminium | - | Aluminum | - | - | - | - | -55°C~125°C | Bulk | 2016 | MIL-DTL-26482 Series I, PT | - | - | Active | 1 (Unlimited) | Solder | - | - | 125°C | -55°C | Green | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | Straight | Unshielded | - | 47.62mm | - | - | MIL-DTL-26482 | - | 61 | - | Olive | - | - | - | - | Cadmium | Standard | - | - | - | Female Sockets | Male Pins | Olive Drab Chromate | 61 | N (Normal) | 24-61 | N (Normal) | 61 | - | 24-61 | - | 33.78mm | No | - | Non-RoHS Compliant | - | ||
![]() 1300680111 Molex | 2931 | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1300680114 Molex | 2910 | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EHMIDI2BPKG Switchcraft Inc. | In Stock | - | - | 12 Weeks | - | Panel | Panel Mount | Flange | - | - | - | Copper Alloy | - | - | - | 100VAC | - | Bulk | 2014 | EH | - | - | Active | Not Applicable | - | - | Standard | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | 1A | - | - | Unshielded | - | - | - | 1A | - | 100V | - | - | Black | - | - | - | - | - | Standard | - | - | - | Female Sockets | Female Sockets | Nickel | 5 | Keyed | DIN | Keyed | 5 | Mounting Hardware | DIN | - | - | - | - | ROHS3 Compliant | - | ||
![]() TBF32-7PS ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | Flange | 12 | - | - | Aluminum Alloy | - | GOLD | COPPER ALLOY | - | -55°C~125°C | Bulk | - | MIL-DTL-5015, CA | - | no | Active | - | - | - | - | - | - | - | - | Threaded | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 35 | - | Unshielded | - | - | - | 41A | - | - | - | MALE-FEMALE | Olive | NO | - | RECEPTACLE | - | - | Standard | - | - | - | Female Sockets | Male Pins | Chromate | 35 | N (Normal) | 32-7 | N (Normal) | - | - | - | - | - | - | - | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() TBF18-8PS ITT Cannon, LLC | 2804 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | Flange | 12 | - | - | Aluminum Alloy | - | GOLD | COPPER ALLOY | - | -55°C~125°C | Bulk | - | MIL-DTL-5015, CA | e4 | no | Active | - | - | - | - | - | - | - | - | Threaded | 700V | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | Unshielded | - | - | - | 41A | - | 500V | - | MALE-FEMALE | Olive | NO | - | RECEPTACLE | - | - | Standard | - | GOLD | - | Female Sockets | Male Pins | Chromate | 8 | N (Normal) | 18-8 | N (Normal) | - | - | - | - | - | - | - | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() PTB-14-8PS Amphenol Industrial Operations | In Stock | - | Datasheet | 16 Weeks | - | Flanges, Panel | Panel Mount | Flange | - | - | - | Aluminum | - | - | - | - | -55°C~125°C | Bulk | 2006 | MIL-DTL-26482 Series I, PT | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Green | - | Bayonet Lock | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | Unshielded | - | - | unknown | - | - | - | - | - | Olive | NO | - | RECEPTACLE | - | - | Standard | - | - | - | Female Sockets | Male Pins | Olive Drab Chromate | 8 | N (Normal) | 14-8 | N (Normal) | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PTB-22-55PSX Amphenol Industrial Operations | 2450 |
| Datasheet | 16 Weeks | - | Flanges, Panel | Panel Mount | Flange | 20 | - | - | Aluminum | - | - | - | - | -55°C~125°C | Bulk | - | MIL-DTL-26482 Series I, PT | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | Green | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | Straight | Unshielded | - | - | - | - | - | - | 55 | - | Olive | - | - | - | - | - | Standard | - | - | - | Female Sockets | Male Pins | Olive Drab Chromate | 55 | X | 22-55 | X | 55 | - | 22-55 | - | - | No | - | Non-RoHS Compliant | - | ||
![]() VG95234C2-16S-4PSN ITT Cannon, LLC | In Stock | - | Datasheet | - | Silver | Panel | Panel Mount | Flange | - | - | - | Aluminum Alloy | Aluminium | - | Copper | - | -55°C~125°C | Bulk | 2006 | VG 95234, CA-B | - | - | Active | - | Crimp | - | Circular, Standard | - | - | - | Receptacle | Reverse Bayonet Lock | 1.25kV | - | - | - | - | - | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | 22A | - | 900V | - | - | Olive | - | - | - | - | - | Standard | - | - | - | Female Sockets | Male Pins | Chromate | 2 | N (Normal) | 16S-4 | N (Normal) | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() PTB14-AAPS Amphenol Industrial Operations | In Stock | - | Datasheet | - | Gold | - | Panel Mount | Flange | - | - | - | Aluminum | Aluminium | - | Copper | - | -55°C~125°C | Bulk | 2006 | MIL-DTL-26482 Series I, PT | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Circular | - | - | - | Receptacle | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | unknown | - | - | - | - | - | Olive | - | - | - | - | - | Standard | Cadmium | - | - | Female Sockets | Male Pins | Olive Drab Chromate | 4 | N (Normal) | 14-AA | N (Normal) | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() SWH.1S.405.CTAPV LEMO | In Stock | - | Datasheet | - | - | Panel | Panel Mount | Bulkhead - Rear Side Nut | - | - | - | Brass | - | NOT SPECIFIED | NOT SPECIFIED | - | -20°C~100°C | Bulk | - | 1S | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | Shielded | IP68 - Dust Tight, Waterproof | - | - | 8A | - | - | - | - | Silver | - | - | - | - | - | Standard | - | - | 2 pcs - 1 Adapter, 1 Nut | Female Sockets | Male Pins | Chrome | 1 | Keyed | 405 | - | - | Mounting Hardware, Vacuumtight | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
![]() SGJ.2B.304.CLLPV LEMO | In Stock | - | Datasheet | - | - | Panel | Panel Mount | Bulkhead - Rear Side Nut | - | - | - | Brass | - | NOT SPECIFIED | NOT SPECIFIED | - | -20°C~80°C | Bulk | - | 2B | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | Shielded | IP68 - Dust Tight, Waterproof | - | - | 15A | - | - | - | - | Silver | - | - | - | - | - | Standard | - | - | 2 pcs - 1 Adapter, 1 Nut | Female Sockets | Male Pins | Chrome | 4 | G | 304 | J | - | Mounting Hardware, Vacuumtight | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
![]() TBF18-12PS ITT Cannon, LLC | 2241 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | Flange | 16 | - | - | Aluminum Alloy | - | GOLD | COPPER ALLOY | - | -55°C~125°C | Bulk | - | MIL-DTL-5015, CA | - | no | Active | - | - | - | - | - | - | - | - | Threaded | 700V | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | - | Unshielded | - | - | - | 22A | - | 500V | - | MALE-FEMALE | Olive | NO | - | RECEPTACLE | - | - | Standard | - | - | - | Female Sockets | Male Pins | Chromate | 6 | N (Normal) | 18-12 | N (Normal) | - | - | - | - | - | - | - | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant |