- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | CoilResistance | Connector General Specification Numberu2009 | Connector Systemu2009 | Contact Materials | Interface Type | Maximum Clock Frequency | Maximum Operating Supply Voltage | Minimum Dropout Voltage | Minimum Operating Supply Voltage | Mounting | Supplier Package | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Termination Method | Operating Temperature | Pin Count | Output Type | Operate Time | Sensor Type | Contact Arrangement | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91H1-25-24-2-Z-HE400 TE Connectivity | In Stock | - | - | 38.1 | Straight | - | - | Nickel Aluminum Bronze | - | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | 40 | AAG4586-00 | 91H1-25-24-2-Z-HE400 | - | - | - | - | - | - | - | - | - | ||
![]() 91H2-21-17-2-Z-HE400 TE Connectivity | In Stock | - | - | 27 | 45 | - | - | Nickel Aluminum Bronze | - | - | 270 Ohm | - | Wire-to-Wire | Silver Tin Oxide | - | - | - | 0.6 Vdc | - | Through Hole | - | 40 | AAG4591-00 | 91H2-21-17-2-Z-HE400 | - | PC Pins | -30 to 70 °C | 8 | - | 20 ms | - | SPDT | 29.2 mm | ||
![]() TXR40AZ45-2420AI TE Connectivity | In Stock | - | - | - | 45 | Zinc Nickel (ASTM B841) | - | Aluminum | 12.7 – 20.7u2009mmu2009[u2009.5 – .12u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | - | - | EL4995-000 | TXR40AZ45-2420AI | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AC-00-21-A9-1 TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | 2-1191765-6 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240217-000 | HEX40-AC-00-21-A9-1 | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AB-00-17-A6-1-DS TE Connectivity | In Stock | - | - | - | Straight | Cadmium | 3-1193377-5 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 449621-000 | HEX40-AB-00-17-A6-1-DS | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AC-90-25-A12-2-DS TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 2-1195123-5 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | - | - | - | - | - | - | - | - | 40 | 649025-000 | HEX40-AC-90-25-A12-2-DS | - | - | - | - | - | - | - | - | - | ||
![]() HEX54-AC-00-15-A5-3 TE Connectivity | 2310 |
| - | - | Straight | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 2-1200317-2 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | - | - | - | - | - | - | - | - | 54 | A97836-000 | HEX54-AC-00-15-A5-3 | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AC-45-23-A13-2 TE Connectivity | In Stock | - | - | - | 45 | - | 1-1200561-2 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | - | Serial(I2C, UART) | 16000 kHz | 3.6 V | - | 2.97 V | Surface Mount | LGA | 40 | F00708-000 | HEX40-AC-45-23-A13-2 | Ferrule, HexaShield | - | - | 20 | Digital | - | Light to Digital | - | - | ||
![]() HEX40-AC-00-21-A9-3 TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | 1-1200586-8 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D17409-000 | HEX40-AC-00-21-A9-3 | - | - | - | - | - | - | - | - | - | ||
![]() HEX41-AC-00-21-A9-1 TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | 3-1196594-3 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 845305-000 | HEX41-AC-00-21-A9-1 | - | - | - | - | - | - | - | - | - | ||
![]() HEX54-AB-00-13-A3-1 TE Connectivity | In Stock | - | - | - | Straight | Cadmium | 1194768-9 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 602337-000 | HEX54-AB-00-13-A3-1 | - | - | - | - | - | - | - | - | - | ||
![]() HEX40L-AB-00-17-A6-1 TE Connectivity | In Stock | - | - | - | Straight | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 1-1201065-6 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | - | - | - | - | - | - | - | - | 40 | 128256-000 | HEX40L-AB-00-17-A6-1 | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AC9W-1207AI TE Connectivity | In Stock | - | - | - | Swept 90 | Electroless Nickel | - | Aluminum | - | 0 – 11.1 | - | - | - | - | - | - | - | - | - | - | - | - | AAG5257-00 | TXR40AC9W-1207AI | Tinel-Lock Adapter | - | - | - | - | - | - | - | - | ||
![]() TXR40AZ9W-1407AI TE Connectivity | In Stock | - | - | - | Swept 90 | Zinc Nickel | - | Aluminum | - | 0 – 11.1 | - | - | - | - | - | - | - | - | - | - | - | - | AAG5265-00 | TXR40AZ9W-1407AI | Tinel-Lock Adapter | - | - | - | - | - | - | - | - | ||
![]() 70A3-18-12-1-B-SE TE Connectivity | In Stock | - | - | - | 90 | Cadmium | - | Aluminum | - | 0 – 19 | - | - | - | - | - | - | - | - | - | - | - | - | BAE0182-00 | 70A3-18-12-1-B-SE | Braided | - | - | - | - | - | - | - | - | ||
![]() 70H3-21-12-1-C-SE TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel | - | Aluminum | - | 0 – 19 | - | - | - | - | - | - | - | - | - | - | - | - | BAE0198-00 | 70H3-21-12-1-C-SE | Braided | - | - | - | - | - | - | - | - | ||
![]() 70H3-09-04-1-ZN-SE TE Connectivity | In Stock | - | - | - | 90 | Zinc Nickel | - | Aluminum | - | 0 – 6.3 | - | - | - | - | - | - | - | - | - | - | - | - | BAE0203-00 | 70H3-09-04-1-ZN-SE | Braided | - | - | - | - | - | - | - | - | ||
![]() 70H3-25-16-1-ZN-SE TE Connectivity | In Stock | - | - | - | 90 | Zinc Nickel | - | Aluminum | - | 0 – 25.4 | - | - | - | - | - | - | - | - | - | - | - | - | BAE0219-00 | 70H3-25-16-1-ZN-SE | Braided | - | - | - | - | - | - | - | - | ||
![]() 70A3-22-16-1-C-SE TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel | - | Aluminum | - | 0 – 25.4 | - | - | - | - | - | - | - | - | - | - | - | - | BAE0227-00 | 70A3-22-16-1-C-SE | Braided | - | - | - | - | - | - | - | - | ||
![]() BTH3-15-10-4-J TE Connectivity | In Stock | - | - | - | 90 | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | - | Stainless Steel | - | 0 – 15.8 | - | - | - | - | - | - | - | - | - | - | - | - | AAE1703-00 | BTH3-15-10-4-J | Band Adapter | - | - | - | - | - | - | - | - |