Filters
  • Manufacturer
    • Amphenol
    • Raychem
    • Glenair
    • Aerospace Operations
    • Hirose
    • JAE
    • TE Connectivity
    • Molex
    • Bulgin
    • Phoenix Contact
    • Conxall
    • DEUTSCH
    • AMP
    • Sine
  • Color
  • Part Status
  • Material
  • Type
  • Cable Exit
  • Series
  • Shell Size - Insert
  • Features
  • Factory Lead Time
  • Published
  • RoHS Status
  • Plating

Attribute column

Categories

Circular Connectors - Backshells and Cable Clamps

View Mode:
10000 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Accepts Cable Diameter (Max)u2009(mm)

Adapter Angleu2009

Adapter Plating Materialu2009

Alias #

Backshell Materialu2009

Cable Diameter Rangeu2009

Connector General Specification Numberu2009

Connector Systemu2009

Qualification

TE Connector Interface Codeu2009

TE Internal #

TE Internal Description

Voltage, Rating

Temperature Coefficient

Resistance

Power Rating

Resistor Type

Resistance Tolerance

Product Length

Product Width

TXR41AC00-1410AI
TXR41AC00-1410AI

TE Connectivity

2

-

-

-

Straight

Electroless Nickel (AMS-C-26074)

3-1193520-3

Aluminum

7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009]

MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T

-

-

-

469733-000

TXR41AC00-1410AI

-

-

-

-

-

-

-

-

TXR18AB90-1608AI
TXR18AB90-1608AI

TE Connectivity

36

-

-

-

90

Cadmium (AMS-QQ-P-416, Type II, Class 3)

4-1197337-2

Aluminum

6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009]

AS50151 Class A,E,F,R Less ENDBELL, Solder Contact

-

-

-

948283-000

TXR18AB90-1608AI

-

-

-

-

-

-

-

-

TXR18AB00-1812AI
TXR18AB00-1812AI

TE Connectivity

In Stock

-

-

-

Straight

Cadmium (AMS-QQ-P-416, Type II, Class 3)

1195195-7

Aluminum

9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009]

AS50151 Class A,E,F,R Less ENDBELL, Solder Contact

-

-

-

658971-000

TXR18AB00-1812AI

-

-

-

-

-

-

-

-

TXR41AB90-1806AI
TXR41AB90-1806AI

TE Connectivity

14

-

-

-

90

Cadmium (AMS-QQ-P-416, Type II, Class 3)

8-1196624-5

Aluminum

4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009]

MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T

-

-

-

849631-000

TXR41AB90-1806AI

-

-

-

-

-

-

-

-

TXR54AB90-2008AI
TXR54AB90-2008AI

TE Connectivity

2

-

-

-

90

Cadmium (AMS-QQ-P-416, Type II, Class 3)

1-1193067-7

Aluminum

6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009]

AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H

-

-

-

406513-000

TXR54AB90-2008AI

-

5 ppm/°C

2 kOhm

0.25 W

Precision Low TCR

0.02

-

-

TXR18AB00-2412BI
TXR18AB00-2412BI

TE Connectivity

In Stock

-

-

-

Straight

Cadmium (AMS-QQ-P-416, Type II, Class 3)

1-1192231-0

Aluminum

9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009]

AS50151 Class A,E,F,R Less ENDBELL, Solder Contact

-

-

-

294483-000

TXR18AB00-2412BI

-

-

-

-

-

-

-

-

TXR41AB90-1614BI
TXR41AB90-1614BI

TE Connectivity

In Stock

-

-

-

90

Cadmium (AMS-QQ-P-416, Type II, Class 3)

1196450-7

Aluminum

11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009]

MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T

-

-

-

825757-000

TXR41AB90-1614BI

-

25 ppm/°C

13.7 kOhm

0.15 W

High Reliability

0.1

-

-

TXR40AB45-1607AI
TXR40AB45-1607AI

TE Connectivity

3

-

-

-

45

Cadmium (AMS-QQ-P-416, Type II, Class 3)

5-1192749-3

Aluminum

5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009]

MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W

-

-

-

366713-000

TXR40AB45-1607AI

-

-

-

-

-

-

-

-

TXR40BW00-1610AI
TXR40BW00-1610AI

TE Connectivity

In Stock

-

-

-

Straight

Unplated (Shotblast Glass Bead)

9-1191302-2

Nickel Aluminum Bronze

7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009]

MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W

-

-

-

179233-000

TXR40BW00-1610AI

-

-

-

-

-

-

-

-

TXR15AB00-1214AI
TXR15AB00-1214AI

TE Connectivity

In Stock

-

-

-

Straight

Cadmium (AMS-QQ-P-416, Type II, Class 3)

6-1197872-2

Aluminum

12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009]

AS50151 Solder Contact with ENDBELL

-

-

-

958318-000

TXR15AB00-1214AI

-

-

-

-

-

-

-

-

TXR18AB90C3622AI
TXR18AB90C3622AI

TE Connectivity

In Stock

-

-

-

90

Cadmium (AMS-QQ-P-416, Type II, Class 3)

7-1197854-6

Aluminum

5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009]

AS50151 Class A,E,F,R Less ENDBELL, Solder Contact

-

-

-

014893-000

TXR18AB90C3622AI

-

-

-

-

-

-

-

-

TXR41AB00-2418AI
TXR41AB00-2418AI

TE Connectivity

In Stock

-

-

-

Straight

Cadmium (AMS-QQ-P-416, Type II, Class 3)

9-1192487-1

Aluminum

12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009]

MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T

-

-

-

329041-000

TXR41AB00-2418AI

-

-

-

-

-

-

-

-

37H3-21-16-4-J-CC-AD
37H3-21-16-4-J-CC-AD

TE Connectivity

In Stock

-

-

23.8

90

-

-

Stainless Steel

-

-

Wire-to-Wire

-

H

AAF6593-00

37H3-21-16-4-J-CC-AD

-

-

-

-

-

-

-

-

TXR54AB90-1610AI
TXR54AB90-1610AI

TE Connectivity

In Stock

-

-

-

90

Cadmium (AMS-QQ-P-416, Type II, Class 3)

4-1190841-6

Aluminum

7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009]

AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H

-

AEC-Q200

-

115469-000

TXR54AB90-1610AI

75 V

100 ppm/°C

4.7 kOhm

100 mW

Thick Film

1

1.55 mm

0.85 mm

TXR54AB00-2012BI
TXR54AB00-2012BI

TE Connectivity

In Stock

-

-

-

Straight

Cadmium (AMS-QQ-P-416, Type II, Class 3)

3-1191968-8

Aluminum

9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009]

AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H

-

-

-

266641-000

TXR54AB00-2012BI

-

100 ppm/°C

36.5 Ohm

0.5 W

High Reliability

1

-

-

TXR40AB90-0805AI
TXR40AB90-0805AI

TE Connectivity

In Stock

-

-

-

90

Cadmium (AMS-QQ-P-416, Type II, Class 3)

8-1190876-7

Aluminum

4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009]

MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W

-

-

-

120553-000

TXR40AB90-0805AI

-

-

-

-

-

-

-

-

TXR21AB90-2414BI
TXR21AB90-2414BI

TE Connectivity

In Stock

-

-

-

90

Cadmium (AMS-QQ-P-416, Type II, Class 3)

1-1190994-0

Aluminum

11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009]

MIL-DTL-26482 Series 1/Class E,F,J,P

-

-

-

137125-000

TXR21AB90-2414BI

-

-

-

-

-

-

-

-

TXR40AB00-2206AI
TXR40AB00-2206AI

TE Connectivity

In Stock

-

-

-

Straight

Cadmium (AMS-QQ-P-416, Type II, Class 3)

1-1192978-4

Aluminum

4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009]

MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W

-

-

-

397057-000

TXR40AB00-2206AI

-

-

-

-

-

-

-

-

TXR40AB00-2224AI
TXR40AB00-2224AI

TE Connectivity

25

-

-

-

Straight

Cadmium (AMS-QQ-P-416, Type II, Class 3)

1-1191109-5

Aluminum

19.1 – 30.5u2009mmu2009[u2009.75 – 1.2u2009inu2009]

MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W

-

AEC-Q200

-

153505-000

TXR40AB00-2224AI

150 V

100.0000 ppm/°C

100 Ohm

0.5 W

Thick Film

1

2 mm

1.25 mm

TXR54AB45-0804BI
TXR54AB45-0804BI

TE Connectivity

9

-

-

-

45

Cadmium (AMS-QQ-P-416, Type II, Class 3)

1-1191976-1

Aluminum

3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009]

AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H

-

-

-

267737-000

TXR54AB45-0804BI

-

-

-

-

-

-

-

-