- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009 | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Entry Sizeu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Connector & Contact Terminates Tou2009 | Connector General Specification Numberu2009 | Connector Systemu2009 | Mil-Spec | Sealableu2009 | TE Adapter Codeu2009 | TE Internal # | TE Internal Description |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R85049/90-23W02 TE Connectivity | In Stock | - | - | - | - | 90 | - | Cadmium | M85049/90-23W02 | Aluminum Alloy | 17.48u2009mmu2009[u2009.688u2009inu2009] | - | - | Cable-to-Cable | R85049/90-23W02 | - | - | CW3819-000 | R85049/90-23W02 | ||
![]() R85049/82-20N02 TE Connectivity | In Stock | - | - | - | - | Straight | - | Electroless Nickel | M85049/82-20N02 | - | - | Wire & Cable | - | Cable-to-Cable | R85049/82-20N02 | No | - | CW4468-000 | R85049/82-20N02 | ||
![]() R85049/82-24N02 TE Connectivity | In Stock | - | - | - | - | Straight | - | Electroless Nickel | M85049/82-24N02 | Aluminum Alloy | - | - | - | Cable-to-Cable | R85049/82-24N02 | No | - | CW4470-000 | R85049/82-24N02 | ||
![]() TXR41AC90-1010BI TE Connectivity | In Stock | - | - | - | - | 90 | - | Electroless Nickel (AMS-C-26074) | - | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | - | CV3893-000 | TXR41AC90-1010BI | ||
![]() R85049/83-10N03 TE Connectivity | 2271 |
| - | - | - | 45 | - | Electroless Nickel | M85049/83-10N03 | Aluminum Alloy | - | - | - | Cable-to-Cable | R85049/83-10N03 | No | - | CW6009-000 | R85049/83-10N03 | ||
![]() R85049/83-24W02 TE Connectivity | In Stock | - | - | - | - | 45 | - | Cadmium | M85049/83-24W02 | Aluminum Alloy | - | - | - | Cable-to-Cable | R85049/83-24W02 | No | - | CW5931-000 | R85049/83-24W02 | ||
![]() R85049/83-20W02 TE Connectivity | In Stock | - | - | - | - | 45 | - | Cadmium | M85049/83-20W02 | Aluminum Alloy | - | - | - | Cable-to-Cable | R85049/83-20W02 | No | - | CW5929-000 | R85049/83-20W02 | ||
![]() R85049/86-14N02 TE Connectivity | In Stock | - | - | - | - | 45 | - | Electroless Nickel | M85049/86-14N02 | Aluminum Alloy | 11.13u2009mmu2009[u2009.438u2009inu2009] | - | - | Cable-to-Cable | R85049/86-14N02 | - | - | CW6104-000 | R85049/86-14N02 | ||
![]() R85049/83-16N03 TE Connectivity | In Stock | - | - | - | - | 45 | - | Electroless Nickel | M85049/83-16N03 | Aluminum Alloy | - | - | - | Cable-to-Cable | R85049/83-16N03 | No | - | CW6012-000 | R85049/83-16N03 | ||
![]() HEX40-AB-45-15-A5-1 TE Connectivity | In Stock | - | - | - | - | 45 | - | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 8-1201464-7 | Aluminum Alloy | - | - | - | Cable-to-Cable | - | - | 40 | F28038-000 | HEX40-AB-45-15-A5-1 | ||
![]() TXR40AZ90-1010AI TE Connectivity | In Stock | - | - | - | - | 90 | - | Zinc Nickel (ASTM B841) | - | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | EG4822-000 | TXR40AZ90-1010AI | ||
![]() TXR76AB00-1004AI TE Connectivity | In Stock | - | - | - | - | Straight | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1191166-6 | Aluminum | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | BS9522 F0017, BS9522 N0001, MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (PT Socapex), MIL-DTL-26482 Series 1 (PT Teldix), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (SLPT Deutsch), MIL-DTL-26482 Series 1 (SPT Bendix), MIL-DTL-26482 Series 1 (SPT Socapex), NFL 54 125 | - | - | - | - | 161489-000 | TXR76AB00-1004AI | ||
![]() TXR41AB00-2414AI TE Connectivity | In Stock | - | - | - | - | Straight | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 4-1191225-3 | Aluminum | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | - | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | - | 168289-000 | TXR41AB00-2414AI | ||
![]() 91H3-25-17-1-C-HE400 TE Connectivity | In Stock | - | - | - | 27 | 90 | - | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | 40 | AAB3597-00 | 91H3-25-17-1-C-HE400 | ||
![]() 70H1-11-08-1-ZB TE Connectivity | In Stock | - | - | - | 12.7 | Straight | - | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | 40 | 70H1-11-08-1-ZB | 70H1-11-08-1-ZB | ||
![]() 70H3-11-06-1-ZB TE Connectivity | In Stock | - | - | - | 9.5 | 90 | - | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | 40 | 70H3-11-06-1-ZB | 70H3-11-06-1-ZB | ||
![]() 91F1-22-10-1-C-HE200 TE Connectivity | In Stock | - | - | 15.8u2009mmu2009[u2009.662u2009inu2009] | - | Straight | 10 | - | - | Aluminum Alloy | - | - | - | - | - | - | 41 | AAB0212-00 | 91F1-22-10-1-C-HE200 | ||
![]() 91H3-13-05-1-B-HE100 TE Connectivity | In Stock | - | - | - | 7.9 | 90 | - | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | 40 | AAB3003-00 | 91H3-13-05-1-B-HE100 | ||
![]() 91H3-19-11-1-B-HE200 TE Connectivity | In Stock | - | - | - | 17.4 | 90 | - | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | 40 | AAB3309-00 | 91H3-19-11-1-B-HE200 | ||
![]() BTD1-18-08-1-ZB-SB TE Connectivity | In Stock | - | - | - | 12.7 | Straight | - | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | 76 | BTD1-18-08-1-ZB-SB | BTD1-18-08-1-ZB-SB |