- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009 | Adapter Angleu2009 | Adapter Entry Sizeu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Connector General Specification Numberu2009 | Connector Systemu2009 | TE Adapter Codeu2009 | TE Internal # | TE Internal Description |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STXR40AB00-0807BI TE Connectivity | In Stock | - | - | - | Straight | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 8-1200441-8 | Aluminum | 5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | E51094-000 | STXR40AB00-0807BI | ||
![]() STXR40AB00-2020BI TE Connectivity | 109 | - | - | - | Straight | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 8-1190366-3 | Aluminum | 12.7 – 20.7u2009mmu2009[u2009.5 – .12u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | 047753-000 | STXR40AB00-2020BI | ||
![]() TXR54SJ00-2004AI TE Connectivity | In Stock | - | - | - | Straight | - | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | 3-1200399-6 | Corrosion Resisting Steel | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | E83492-000 | TXR54SJ00-2004AI | ||
![]() TXR78AB90-1205AI TE Connectivity | In Stock | - | - | - | 90 | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 6-1200726-4 | Aluminum | 4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009] | BS9522 F0032 (AB), VG 95234 | - | - | C46885-000 | TXR78AB90-1205AI | ||
![]() TXR40AU00-1406BI TE Connectivity | In Stock | - | - | - | Straight | - | Zinc Cobalt | 1-1200401-8 | Aluminum | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | A23989-000 | TXR40AU00-1406BI | ||
![]() 91LC1-10-06-1-B-HE100 TE Connectivity | In Stock | - | - | 9.5u2009mmu2009[u2009.374u2009inu2009] | Straight | 6 | - | - | Aluminum Alloy | - | - | - | 58 | AAF2261-00 | 91LC1-10-06-1-B-HE100 | ||
![]() TXR40SJ90-1606AI TE Connectivity | In Stock | - | - | - | 90 | - | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | 6-1201153-4 | Corrosion Resisting Steel | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | 538330-000 | TXR40SJ90-1606AI | ||
![]() TXR66SJ00-3216BI TE Connectivity | In Stock | - | - | - | Straight | - | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | 8-1201258-1 | Corrosion Resisting Steel | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | VG 95234 | - | - | F42188-000 | TXR66SJ00-3216BI | ||
![]() TXR78AU00-1204AI TE Connectivity | In Stock | - | - | - | Straight | - | Zinc Cobalt | 9-1201653-7 | Aluminum | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | BS9522 F0032 (AB), VG 95234 | - | - | E92464-000 | TXR78AU00-1204AI | ||
![]() TXR54AU90-1406AI TE Connectivity | In Stock | - | - | - | 90 | - | Zinc Cobalt | 7-1201658-7 | Aluminum | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | D15920-000 | TXR54AU90-1406AI | ||
![]() STXR54AU00-1008BI TE Connectivity | In Stock | - | - | - | Straight | - | Zinc Cobalt | 6-1201548-3 | Aluminum | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | C66258-000 | STXR54AU00-1008BI | ||
![]() TXR40BW90-1612BI TE Connectivity | In Stock | - | - | - | 90 | - | Unplated (Shotblast Glass Bead) | - | Nickel Aluminum Bronze | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | EF8778-000 | TXR40BW90-1612BI | ||
![]() TXR58AB00-2818BI TE Connectivity | In Stock | - | - | - | Straight | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | - | Aluminum | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact (ITT CANNON), CA3106 (ITT CANNON), VG 95234 | - | - | EH8857-000 | TXR58AB00-2818BI | ||
![]() HEX41-AC-90-21-A9-1-DS TE Connectivity | In Stock | - | - | - | 90 | - | Electroless Nickel | - | Aluminum Alloy | - | - | - | - | CS0334-000 | HEX41-AC-90-21-A9-1-DS | ||
![]() HEX41-AB-45-09-A1-1 TE Connectivity | 2 | - | - | - | 45 | - | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | - | Aluminum Alloy | - | - | Cable-to-Cable | 41 | C03263-000 | HEX41-AB-45-09-A1-1 | ||
![]() TXR40BW00-0806AI TE Connectivity | In Stock | - | - | - | Straight | - | Unplated (Shotblast Glass Bead) | 1-1194531-5 | Nickel Aluminum Bronze | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | 571353-000 | TXR40BW00-0806AI | ||
![]() TXR40AU90-1007BI TE Connectivity | In Stock | - | - | - | 90 | - | Zinc Cobalt | 5-1200562-0 | Aluminum | 5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | C42433-000 | TXR40AU90-1007BI | ||
![]() HEX40-AB-45-17-A7-1 TE Connectivity | In Stock | - | - | - | 45 | - | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 8-1201881-4 | Aluminum Alloy | - | - | Cable-to-Cable | 40 | F42139-000 | HEX40-AB-45-17-A7-1 | ||
![]() STXR40AZ00-1010AI TE Connectivity | In Stock | - | - | - | Straight | - | Zinc Nickel (ASTM B841) | - | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | EG4773-000 | STXR40AZ00-1010AI | ||
![]() TXR40AZ00-1014AI TE Connectivity | In Stock | - | - | - | Straight | - | Zinc Nickel (ASTM B841) | - | Aluminum | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | EG4789-000 | TXR40AZ00-1014AI |