- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STXR40AZ00-1818AI TE Connectivity | In Stock | - | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | EG4777-000 | STXR40AZ00-1818AI | - | - | ||
![]() TXR40AZ00-1816AI TE Connectivity | In Stock | - | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | EG4821-000 | TXR40AZ00-1816AI | - | - | ||
![]() STXR40AB90-1010AI TE Connectivity | In Stock | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 7-1201865-5 | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | A98171-000 | STXR40AB90-1010AI | - | - | ||
![]() HEX54-KC-00-13-A3-1 TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 2-1201902-9 | 303 Stainless Steel | - | - | - | Cable-to-Cable | 54 | E70239-000 | HEX54-KC-00-13-A3-1 | - | - | ||
![]() HEX40L-AC-00-21-A9-3 TE Connectivity | In Stock | - | - | - | Straight | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 4-1202146-7 | Aluminum Alloy | - | - | - | Cable-to-Cable | 40 | E31920-000 | HEX40L-AC-00-21-A9-3 | - | - | ||
![]() TXR40AB90-2016AI TE Connectivity | 3 | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 2-1193719-0 | Aluminum | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | 497413-000 | TXR40AB90-2016AI | - | - | ||
![]() TXR54SJ00-2812BI TE Connectivity | In Stock | - | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | - | Corrosion Resisting Steel | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | CB2963-000 | TXR54SJ00-2812BI | - | - | ||
![]() TXR40AC00-1814BI TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel (AMS-C-26074) | 1-1191109-3 | Aluminum | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | 153501-000 | TXR40AC00-1814BI | - | - | ||
![]() TXR54AB90-1006BI TE Connectivity | In Stock | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 7-1193640-8 | Aluminum | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | 486493-000 | TXR54AB90-1006BI | - | - | ||
![]() TXR40AB90-1407AI TE Connectivity | In Stock | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 2-1192264-7 | Aluminum | 5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | 299057-000 | TXR40AB90-1407AI | - | - | ||
![]() TXR40AB00-2014BI TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 7-1196546-1 | Aluminum | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | 838913-000 | TXR40AB00-2014BI | - | - | ||
![]() 70A1-14-08-4-J TE Connectivity | In Stock | - | - | 12.7 | Straight | - | - | Stainless Steel | - | - | - | Wire-to-Wire | 54 | 70A1-14-08-4-J | 70A1-14-08-4-J | - | - | ||
![]() 70H1-11-04-1-B TE Connectivity | In Stock | - | - | 6.3 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 40 | 70H1-11-04-1-B | 70H1-11-04-1-B | - | - | ||
![]() 70H1-13-09-1-C TE Connectivity | In Stock | - | - | 14.2 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 40 | 70H1-13-09-1-C | 70H1-13-09-1-C | - | - | ||
![]() 70H1-13-10-1-B TE Connectivity | 2183 | - | - | 15.87 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 40 | 70H1-13-10-1-B | 70H1-13-10-1-B | - | - | ||
![]() 70H3-13-06-1-B TE Connectivity | In Stock | - | - | 9.5 | 90 | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 40 | 70H3-13-06-1-B | 70H3-13-06-1-B | - | - | ||
![]() 91H3-21-06-1-C-HE100 TE Connectivity | In Stock | - | - | 9.5 | 90 | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 40 | AAB3370-00 | 91H3-21-06-1-C-HE100 | - | - | ||
![]() BTF1-14-08-1-B TE Connectivity | In Stock | - | - | 12.7 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 41 | BTF1-14-08-1-B | BTF1-14-08-1-B | - | - | ||
![]() BTH1-11-10-1-C TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | - | Aluminum | - | 0 – 15.8 | - | - | - | BTH1-11-10-1-C | BTH1-11-10-1-C | Band Adapter | - | ||
![]() HEX41-AB-00-09-A1-1 TE Connectivity | 2 | - | - | - | Straight | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 3-1200791-5 | Aluminum Alloy | - | - | - | Cable-to-Cable | 41 | C32491-000 | HEX41-AB-00-09-A1-1 | - | Round Knob |