- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | Mil-Spec | Sealableu2009 | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91H3-13-08-1-B-HE200 TE Connectivity | In Stock | - | - | 12.7 | 90 | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | 40 | EK4857-000 | 91H3-13-08-1-B-HE200 | - | ||
![]() 91H3-15-08-1-ZN-HE200 TE Connectivity | In Stock | - | - | 12.7 | 90 | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | 40 | EK4862-000 | 91H3-15-08-1-ZN-HE200 | - | ||
![]() 91H3-21-14-1-ZN-HE300 TE Connectivity | In Stock | - | - | 22.2 | 90 | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | 40 | EK4871-000 | 91H3-21-14-1-ZN-HE300 | - | ||
![]() BTH1-13-08-1-B-SB TE Connectivity | In Stock | - | - | - | Straight | Cadmium | - | Aluminum | - | 0 – 12.7 | - | - | - | - | - | EK4883-000 | BTH1-13-08-1-B-SB | Band Adapter | ||
![]() BTH1-19-12-1-ZN-SB TE Connectivity | In Stock | - | - | - | Straight | Zinc Nickel | - | Aluminum | - | 0 – 19 | - | - | - | - | - | EK4894-000 | BTH1-19-12-1-ZN-SB | Band Adapter | ||
![]() BTH1-15-08-1-C-SB TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | - | Aluminum | - | 0 – 12.7 | - | - | - | - | - | EK4887-000 | BTH1-15-08-1-C-SB | Band Adapter | ||
![]() 91H3-25-16-1-ZN-HE300 TE Connectivity | In Stock | - | - | 25.4 | 90 | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | 40 | EK4877-000 | 91H3-25-16-1-ZN-HE300 | - | ||
![]() BTH3-15-08-1-B-SB TE Connectivity | In Stock | - | - | - | 90 | Cadmium | - | Aluminum | - | 0 – 12.7 | - | - | - | - | - | EK4912-000 | BTH3-15-08-1-B-SB | Band Adapter | ||
![]() BTA1-10-12-1-ZB-SB TE Connectivity | In Stock | - | - | - | Straight | Zinc Cobalt | - | Aluminum | - | 0 – 19 | - | - | - | - | - | BTA1-10-12-1-ZB-SB | BTA1-10-12-1-ZB-SB | Band Adapter | ||
![]() R85049/83-16N02 TE Connectivity | In Stock | - | - | - | 45 | Electroless Nickel | M85049/83-16N02 | Aluminum Alloy | - | - | - | Cable-to-Cable | R85049/83-16N02 | No | - | CW6002-000 | R85049/83-16N02 | - | ||
![]() R85049/83-14N03 TE Connectivity | In Stock | - | - | - | 45 | Electroless Nickel | M85049/83-14N03 | Aluminum Alloy | - | - | - | Cable-to-Cable | R85049/83-14N03 | No | - | CW6011-000 | R85049/83-14N03 | - | ||
![]() R85049/83-14W03 TE Connectivity | In Stock | - | - | - | 45 | Cadmium | M85049/83-14W03 | Aluminum Alloy | - | - | - | Cable-to-Cable | R85049/83-14W03 | No | - | CW5936-000 | R85049/83-14W03 | - | ||
![]() R85049/83-22W02 TE Connectivity | In Stock | - | - | - | 45 | Cadmium | M85049/83-22W02 | Aluminum Alloy | - | - | - | Cable-to-Cable | R85049/83-22W02 | No | - | CW5930-000 | R85049/83-22W02 | - | ||
![]() R85049/86-16N02 TE Connectivity | In Stock | - | - | - | 45 | Electroless Nickel | M85049/86-16N02 | Aluminum Alloy | 12.7u2009mmu2009[u2009.5u2009inu2009] | - | - | Cable-to-Cable | R85049/86-16N02 | - | - | CW6105-000 | R85049/86-16N02 | - | ||
![]() TXR40BW00-1406BI TE Connectivity | In Stock | - | - | - | Straight | Unplated (Shotblast Glass Bead) | - | Nickel Aluminum Bronze | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | CV4709-000 | TXR40BW00-1406BI | - | ||
![]() STXR40AZ00-1008AI TE Connectivity | In Stock | - | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | CV5402-000 | STXR40AZ00-1008AI | - | ||
![]() TXR40AZ00-1814BI TE Connectivity | In Stock | - | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | CV5408-000 | TXR40AZ00-1814BI | - | ||
![]() TXR76AU45-1004AI TE Connectivity | In Stock | - | - | - | 45 | Zinc Cobalt | - | Aluminum | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | BS9522 F0017, BS9522 N0001, Def Stan 59-35, MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (PT Socapex), MIL-DTL-26482 Series 1 (PT Teldix), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (SLPT Deutsch), MIL-DTL-26482 Series 1 (SPT Bendix), MIL-DTL-26482 Series 1 (SPT Socapex), NFL 54 125 | - | - | - | - | EF4066-000 | TXR76AU45-1004AI | - | ||
![]() HEX40-KC-90-15-A5-2 TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | - | Aluminum Alloy | - | - | - | Cable-to-Cable | - | - | 40 | CP3969-000 | HEX40-KC-90-15-A5-2 | - | ||
![]() BTH1-11-06-1-C-SB TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | - | Aluminum | - | 0 – 9.5 | - | - | - | - | - | EH0935-000 | BTH1-11-06-1-C-SB | Band Adapter |