- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Accepts Cable Diameter (Max)u2009 | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Entry Sizeu2009 | Adapter Plating Materialu2009 | Alias # | Approved Standardsu2009 | Backshell Entry Size Codeu2009 | Backshell Materialu2009 | Backshell Product Typeu2009 | Base/Housing Material | Body Orientation | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | Contact Materials | Maximum Voltage Rating | Mil-Spec | Mounting | Operating Temperature Rangeu2009 | Primary Product Materialu2009 | Qualification | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Termination Method | Operating Temperature | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Power Rating | Pitch | Resistor Type | Housing Color | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTH1-21-17-1-ZN-SB TE Connectivity | In Stock | - | - | - | - | - | Straight | - | Zinc Nickel | - | - | - | Aluminum | - | - | - | - | 0 – 27 | - | - | - | - | - | - | - | - | - | - | BTH1-21-17-1-ZN-SB | BTH1-21-17-1-ZN-SB | Band Adapter | - | - | 50.0000 ppm/°C | - | 45.3 kOhm | - | - | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | 1 | 7.62 | - | ||
![]() BTH3-19-15-1-C TE Connectivity | In Stock | - | - | - | - | - | 90 | - | Electroless Nickel | - | - | - | Aluminum | - | - | - | - | 0 – 23.8 | - | - | - | - | - | - | - | - | - | - | BTH3-19-15-1-C | BTH3-19-15-1-C | Band Adapter | - | - | 50.0000 ppm/°C | - | 38.3 kOhm | - | - | 0.05 W | - | - | - | 1 | 6.2 | - | ||
![]() BTH3-23-13-1-ZN TE Connectivity | In Stock | - | - | Gold | - | - | 90 | - | Zinc Nickel | - | - | - | Aluminum | - | Thermoplastic | Straight | - | 0 – 20.6 | - | - | Phosphor Bronze | - | - | Surface Mount | - | - | - | - | BTH3-23-13-1-ZN | BTH3-23-13-1-ZN | Band Adapter | Solder | -65 to 105 °C | - | - | - | - | Header | - | 1.2700 mm | - | Black | - | 54.1 mm | - | ||
![]() TXR54AC45-2012AI TE Connectivity | In Stock | - | - | - | - | - | 45 | - | Electroless Nickel (AMS-C-26074) | 7-1193347-9 | - | - | Aluminum | - | - | - | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | - | - | - | - | 445423-000 | TXR54AC45-2012AI | - | - | - | 25 ppm/K | - | 43.2 kOhm | - | - | 0.25 W | - | Sulfur Resistant | - | 0.1 | 3.2 | 1.6 | ||
![]() TX40AB00-0804 TE Connectivity | In Stock | - | - | Tin | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | Straight | 4 | - | 5-1192989-1 | - | - | Aluminum Alloy | - | Thermoplastic | Right Angle | - | - | - | - | Copper | 300 Vac | - | Through Hole | - | - | - | 40 | 398665-000 | TX40AB00-0804 | - | Solder | -40 to 115 °C | - | Wire to Board | - | 1 | Header | - | 7.6200 mm | - | Green | - | 15.24 mm | - | ||
![]() 70H3-25-09-2-Z TE Connectivity | In Stock | - | - | - | - | 14.2 | 90 | - | - | - | - | - | Nickel Aluminum Bronze | - | - | - | - | - | - | Wire-to-Wire | - | - | - | - | - | - | AEC-Q200 | 40 | AAF6900-00 | 70H3-25-09-2-Z | - | - | - | 25 ppm/K | - | 100 Ohm | - | - | 0.4 W | - | Sulfur Resistant | - | 0.1 | 3.2 mm | 1.6 mm | ||
![]() 91H1-19-07-1-ZN-HE100 TE Connectivity | In Stock | - | - | - | - | 11.1 | Straight | - | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | 40 | AAG4300-00 | 91H1-19-07-1-ZN-HE100 | - | - | - | 20.0000 ppm/°C | - | 10 Ohm | - | - | 3.0000 W | - | Power | - | 1 | 15.8 | - | ||
![]() HEX40-AC-00-21-A9-2 TE Connectivity | In Stock | - | - | - | - | - | Straight | - | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 1193033-6 | - | - | Aluminum Alloy | - | - | - | - | - | - | Cable-to-Cable | - | - | - | - | - | - | - | 40 | 401723-000 | HEX40-AC-00-21-A9-2 | - | - | - | - | - | - | - | - | 1 W | - | High Reliability, MIL-PRF-39007 | - | 1 | - | - | ||
![]() BTF1-11-09-1-ZN TE Connectivity | In Stock | - | - | - | - | 14.2 | Straight | - | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | Wire-to-Wire | - | - | - | - | - | - | AEC-Q200 | 41 | AAE1838-00 | BTF1-11-09-1-ZN | - | - | - | 25 ppm/K | - | 3.24 kOhm | - | - | 0.2 W | - | Sulfur Resistant | - | 0.1 | 2 mm | 1.25 mm | ||
![]() BTH1-23-16-1-B-SB TE Connectivity | In Stock | - | - | Tin | - | - | Straight | - | Cadmium | - | - | - | Aluminum | - | Polyamide 66 | Straight | - | 0 – 25.4 | - | - | Phosphor Bronze | 300 | - | Through Hole | - | - | - | - | EK4898-000 | BTH1-23-16-1-B-SB | Band Adapter | Solder | - | - | Wire to Board | - | 1 | Header | - | 3.8100 mm | - | Green | - | 13.72 mm | - | ||
![]() 70A1-12-08-1-B TE Connectivity | In Stock | - | - | - | - | 12.7 | Straight | - | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | 54 | 70A1-12-08-1-B | 70A1-12-08-1-B | - | - | - | 100.0000 ppm/°C | - | 150 kOhm | - | - | 1.0000 W | - | High Reliability, MIL-PRF-39017 | - | 2 | 15.87 | - | ||
![]() 70H1-25-18-1-ZB TE Connectivity | In Stock | - | - | - | - | 28.6 | Straight | - | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | 40 | 70H1-25-18-1-ZB | 70H1-25-18-1-ZB | - | - | - | - | - | - | - | - | 125 mW | - | High Reliability, MIL-PRF-55182 | - | 0.5 | - | - | ||
![]() 91D1-10-11-1-ZB-HE200 TE Connectivity | In Stock | - | - | - | - | 17.4 | Straight | - | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | 76 | AAA8285-00 | 91D1-10-11-1-ZB-HE200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTF1-16-14-1-B-SB TE Connectivity | In Stock | - | - | - | - | 22.2 | Straight | - | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | Wire-to-Wire | - | - | - | - | - | - | AEC-Q200 | 41 | BTF1-16-14-1-B-SB | BTF1-16-14-1-B-SB | - | - | - | 25 ppm/K | - | 5.49 kOhm | - | - | 0.125 W | - | Sulfur Resistant | - | 0.1 | 1.6 mm | 0.85 mm | ||
![]() BTH1-13-10-1-ZB-SB TE Connectivity | In Stock | - | - | - | - | - | Straight | - | Zinc Cobalt | - | - | - | Aluminum | - | - | - | - | 0 – 15.8 | - | - | - | - | - | - | - | - | - | - | BTH1-13-10-1-ZB-SB | BTH1-13-10-1-ZB-SB | Band Adapter | - | - | 25 ppm/K | - | 866 kOhm | - | - | 0.2 W | - | Sulfur Resistant | - | 0.1 | 2 | 1.25 | ||
![]() BTH3-11-18-1-ZN-SB TE Connectivity | In Stock | - | - | - | - | - | 90 | - | Zinc Nickel | - | - | - | Aluminum | - | - | - | - | 0 – 28.6 | - | - | - | - | - | - | - | - | - | - | BTH3-11-18-1-ZN-SB | BTH3-11-18-1-ZN-SB | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTH3-21-12-1-ZB-SB TE Connectivity | In Stock | - | - | - | - | - | 90 | - | Zinc Cobalt | - | - | - | Aluminum | - | - | - | - | 0 – 19 | - | - | - | - | - | - | - | - | - | - | BTH3-21-12-1-ZB-SB | BTH3-21-12-1-ZB-SB | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M85049/93-08 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 85049/93 | 8 | - | Split Banding Ring | - | - | - | - | - | - | - | - | M85049/93-08 | - | -65 – 175u2009°Cu2009[u2009-85 – 347u2009°Fu2009] | Composite | - | - | EM6343-000 | R85049/93-08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTH1-25-14-1-ZN TE Connectivity | In Stock | - | - | - | - | - | Straight | - | Zinc Nickel | - | - | - | Aluminum | - | - | - | - | 0 – 22.2 | - | - | - | - | - | - | - | - | - | - | AAG3917-00 | BTH1-25-14-1-ZN | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTH3-11-04-1-ZN TE Connectivity | In Stock | - | - | - | - | - | 90 | - | Zinc Nickel | - | - | - | Aluminum | - | - | - | - | 0 – 6.3 | - | - | - | - | - | - | - | - | - | - | AAG3918-00 | BTH3-11-04-1-ZN | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - |