- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adapter Angleu2009 | Adapter Plating Materialu2009 | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Frequency Aging | Mode of Oscillation | Mounting | Standard Frequency | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Operating Temperature | Temperature Coefficient | Type | Resistance | Power Rating | Resistor Type | Frequency Stability | Pin Count | Frequency Tolerance | Series Resistance | Resistance Tolerance | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTH3-25-16-4-J TE Connectivity | In Stock | - | - | 90 | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | Stainless Steel | - | 0 – 25.4 | - | - | - | - | - | BTH3-25-16-4-J | BTH3-25-16-4-J | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTH3-25-24-1-C TE Connectivity | In Stock | - | - | 90 | Electroless Nickel | Aluminum | - | 0 – 38.1 | - | - | - | - | - | BTH3-25-24-1-C | BTH3-25-24-1-C | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STXR40AZ90-1818AI TE Connectivity | In Stock | - | - | 90 | Zinc Nickel (ASTM B841) | Aluminum | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | EK9366-000 | STXR40AZ90-1818AI | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AZ90-1808AI TE Connectivity | In Stock | - | - | 90 | Zinc Nickel (ASTM B841) | Aluminum | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | EK9378-000 | TXR40AZ90-1808AI | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STXR58AB00-2212AI TE Connectivity | In Stock | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact (ITT CANNON), CA3106 (ITT CANNON), VG 95234 | - | - | - | - | EK9371-000 | STXR58AB00-2212AI | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AU90-1407BI TE Connectivity | In Stock | - | - | 90 | Zinc Cobalt | Aluminum | 5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | EK9384-000 | TXR54AU90-1407BI | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STXR40AZ90-1618AI TE Connectivity | In Stock | - | - | 90 | Zinc Nickel (ASTM B841) | Aluminum | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | EK9364-000 | STXR40AZ90-1618AI | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA1-12-09-4-J TE Connectivity | In Stock | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | Stainless Steel | - | 0 – 14.2 | - | - | - | - | - | BTA1-12-09-4-J | BTA1-12-09-4-J | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA1-16-11-4-J TE Connectivity | In Stock | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | Stainless Steel | - | 0 – 17.4 | - | - | - | - | - | BTA1-16-11-4-J | BTA1-16-11-4-J | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA1-20-12-1-B TE Connectivity | In Stock | - | - | Straight | Cadmium | Aluminum | - | 0 – 19 | - | - | - | - | - | BTA1-20-12-1-B | BTA1-20-12-1-B | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA1-24-12-1-B TE Connectivity | In Stock | - | - | Straight | Cadmium | Aluminum | - | 0 – 19 | - | - | - | - | - | BTA1-24-12-1-B | BTA1-24-12-1-B | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA1-16-06-1-B TE Connectivity | In Stock | - | - | Straight | Cadmium | Aluminum | - | 0 – 9.5 | - | - | - | - | - | BTA1-16-06-1-B | BTA1-16-06-1-B | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA1-16-06-4-J-SB TE Connectivity | In Stock | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | Stainless Steel | - | 0 – 9.5 | - | - | - | - | - | BTA1-16-06-4-J-SB | BTA1-16-06-4-J-SB | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA1-18-13-4-J-SB TE Connectivity | In Stock | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | Stainless Steel | - | 0 – 20.6 | - | - | - | - | - | BTA1-18-13-4-J-SB | BTA1-18-13-4-J-SB | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA1-16-19-4-J-SB TE Connectivity | In Stock | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | Stainless Steel | - | 0 – 30.2 | - | - | - | - | - | BTA1-16-19-4-J-SB | BTA1-16-19-4-J-SB | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA1-24-12-1-B-SB TE Connectivity | In Stock | - | - | Straight | Cadmium | Aluminum | - | 0 – 19 | - | - | - | - | - | BTA1-24-12-1-B-SB | BTA1-24-12-1-B-SB | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70H3-11-05-1-ZN-SE TE Connectivity | In Stock | - | - | 90 | Zinc Nickel | Aluminum | - | 0 – 7.9 | - | - | - | - | - | BAE0204-00 | 70H3-11-05-1-ZN-SE | Braided | - | 50.0000 ppm/°C | - | 80.6 kOhm | 0.1 W | High Reliability, MIL-PRF-55182 | - | - | - | - | 0.1 | 4.75 | ||
![]() 70H3-19-10-1-C-SE TE Connectivity | 2170 | - | - | 90 | Electroless Nickel | Aluminum | - | 0 – 15.8 | - | ±3 ppm/Year | Fundamental | Surface Mount | 32 MHz | BAE0196-00 | 70H3-19-10-1-C-SE | Braided | -10 to 60 °C | - | Crystal | - | - | - | 20 ppm | 4 | ±20 ppm | 200 Ohm | - | - | ||
![]() 70H3-25-18-1-C-SE TE Connectivity | In Stock | - | - | 90 | Electroless Nickel | Aluminum | - | 0 – 28.6 | - | - | - | - | - | BAE0201-00 | 70H3-25-18-1-C-SE | Braided | - | 50.0000 ppm/°C | - | 82.5 kOhm | 0.125 W | High Reliability, MIL-PRF-55182 | - | - | - | - | 1 | 7.62 | ||
![]() 70A3-24-18-1-C-SE TE Connectivity | In Stock | - | - | 90 | Electroless Nickel | Aluminum | - | 0 – 28.6 | - | - | - | - | - | BAE0228-00 | 70A3-24-18-1-C-SE | Braided | - | 50.0000 ppm/°C | - | 237 Ohm | 0.1 W | High Reliability, MIL-PRF-55182 | - | - | - | - | 1 | 4.75 |