- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Capacitance Tolerance | Color Rendering Index | Color Temperature | Connector General Specification Numberu2009 | Input Frequency | Input Voltage Range | Maximum Forward Current | Maximum Input Voltage | Maximum Output Power | Minimum Isolation Voltage | Mounting | Qualification | Supplier Package | TE Internal # | TE Internal Description | Usage Level | Operating Temperature | Temperature Coefficient | Type | Resistance | Color | Capacitance | Power Rating | Resistor Type | Pin Count | Function | Number of Outputs | Output Voltage | Output Type | Polarity | Output Current | Viewing Angle | Family | Luminous Flux | Screening Level | Number of LEDs | Resistance Tolerance | Line Regulation | Load Regulation | Input Voltage | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR40AC90-1606AI TE Connectivity | 7 | - | - | 90 | Electroless Nickel (AMS-C-26074) | 9-1191249-0 | Aluminum | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | - | 171831-000 | TXR40AC90-1606AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STXR54AC00-1814AI TE Connectivity | In Stock | - | - | Straight | Electroless Nickel (AMS-C-26074) | 6-1197975-0 | Aluminum | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | - | - | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | 1.8, 6 V | - | 6 V | - | - | Surface Mount | - | SOT-23 | 327644-000 | STXR54AC00-1814AI | Industrial grade | -40 to 85 °C | - | - | - | - | - | - | - | 3 | LDO | 1 | 3.3 V | Fixed | Positive | 0.2 A | - | - | - | Industrial | - | - | 0.25 %/V | 60 mV | - | - | - | ||
![]() STXR40AB00-1616AI TE Connectivity | In Stock | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 6-1191352-3 | Aluminum | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | - | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | - | 186241-000 | STXR40AB00-1616AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STXR41AB00-1210AI TE Connectivity | In Stock | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1191877-3 | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | - | - | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | - | - | - | - | - | - | 256493-000 | STXR41AB00-1210AI | - | -40 to 106 °C | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AB00-2008BI TE Connectivity | In Stock | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1193662-4 | Aluminum | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | - | 489463-000 | TXR40AB00-2008BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR41AB00-1816AI TE Connectivity | In Stock | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1196446-3 | Aluminum | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | - | - | - | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | - | - | - | - | - | - | 825235-000 | TXR41AB00-1816AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AB00-2804AI TE Connectivity | In Stock | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 3-1190134-7 | Aluminum | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | - | - | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | - | - | - | - | 017213-000 | TXR54AB00-2804AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR41AB00-1410BI TE Connectivity | In Stock | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 4-1193707-2 | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | - | - | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | - | - | - | - | - | - | 495693-000 | TXR41AB00-1410BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AB45-1605AI TE Connectivity | 2 | - | - | 45 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 2-1190397-4 | Aluminum | 4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009] | - | - | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | - | - | - | - | 051887-000 | TXR54AB45-1605AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AB90-2212AI TE Connectivity | In Stock | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 2-1194573-0 | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | - | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | - | - | - | - | 576417-000 | TXR54AB90-2212AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AB90-1414AI TE Connectivity | In Stock | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 8-1191007-9 | Aluminum | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | - | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | - | 138979-000 | TXR40AB90-1414AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR47AB00-2408AI TE Connectivity | In Stock | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 3-1196957-9 | Aluminum | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | - | - | BS9522 F0012, PAN 6433-2, SJT (Amphenol), VG96912 Series I | - | - | - | - | - | - | - | AEC-Q200 | - | 894623-000 | TXR47AB00-2408AI | - | - | 25 ppm/°C | - | 680 Ohm | - | - | 0.1 W | Precision Low TCR | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | 2 mm | 1.25 mm | ||
![]() TXR21AB90-1005AI TE Connectivity | In Stock | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 2-1191230-1 | Aluminum | 4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009] | - | - | - | MIL-DTL-26482 Series 1/Class E,F,J,P | - | - | - | - | - | - | - | - | - | 168973-000 | TXR21AB90-1005AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR21AB00-0805AI TE Connectivity | In Stock | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 3-1197321-1 | Aluminum | 4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009] | - | - | - | MIL-DTL-26482 Series 1/Class E,F,J,P | - | - | - | - | - | - | - | - | - | 946029-000 | TXR21AB00-0805AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR21AU90-1406BI TE Connectivity | In Stock | - | - | 90 | Zinc Cobalt | 8-1200621-3 | Aluminum | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | - | - | MIL-DTL-26482 Series 1/Class E,F,J,P | 47 to 63 Hz | - | - | - | 198 W | 3000 Vac | Chassis Mount | - | - | A35300-000 | TXR21AU90-1406BI | Commercial grade | -20 to 70 °C | - | Regulated | - | - | - | - | - | - | - | 1 | 3.3 V | - | - | 60 A | - | - | - | Commercial | - | - | - | - | 120 to 370/85 to 264 Vdc/Vac | - | - | ||
![]() TXR40AC90-1204AI TE Connectivity | In Stock | - | - | 90 | Electroless Nickel (AMS-C-26074) | 7-1191758-4 | Aluminum | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | - | 239275-000 | TXR40AC90-1204AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial RJ-45 Connectors (Variant 14) | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AB90-2210AI TE Connectivity | 4 | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1-1197353-6 | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | 70 | 3000 K | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | 0.7 A | - | - | - | Screw Mount | - | - | 950825-000 | TXR40AB90-2210AI | - | -40 to 100 °C | - | Rectangular LED Module | - | Warm White | - | - | - | - | - | - | - | - | - | - | 120 ° | - | 4560 lm | Extended Industrial | 12 | - | - | - | - | - | - | ||
![]() TXR40AB00-1205BI TE Connectivity | In Stock | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1192613-1 | Aluminum | 4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009] | 5% | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | - | 347169-000 | TXR40AB00-1205BI | - | - | - | - | - | - | 220 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.81 x 0.9 mm | ||
![]() TXR40AB45-1406AI TE Connectivity | In Stock | - | - | 45 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 7-1193098-2 | Aluminum | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | - | 410865-000 | TXR40AB45-1406AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40BW00-1205AI TE Connectivity | In Stock | - | - | Straight | Unplated (Shotblast Glass Bead) | 8-1195790-7 | Nickel Aluminum Bronze | 4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009] | - | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | - | 742053-000 | TXR40BW00-1205AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |